Total Plastics, Inc. CORZAN™ CPVC

Description
Grey Corzan™ CPVC is a high heat, corrosion resistant, chlorinated polyvinyl chloride (CPVC) sheet. Because of its excellent corrosion resistance at elevated temperatures, it is ideally suited for self-supporting constructions where high temperatures are a concern. It can be used (depending on chemistry) up to 180 °F. Corzan™ CPVC conforms to ASTM -D-1784-03 Class 23446-B (formerly Type IV Grade 1) and is manufactured without fillers or plasticizers. It exhibits excellent fire properties UL-94V-0 and flame spread less than 20 per ASTM E -84. Available in pipe, valves, fitting and sheet to construct completely compatible systems Easy to machine, cut, route and weld Self-extinguishing with a flame spread of less than 20 Outstanding strength through a range of temperatures Excellent impact strength Excellent chemical resistance to acids and alkalis
Description
Grey Corzan™ CPVC is a high heat, corrosion resistant, chlorinated polyvinyl chloride (CPVC) sheet. Because of its excellent corrosion resistance at elevated temperatures, it is ideally suited for self-supporting constructions where high temperatures are a concern. It can be used (depending on chemistry) up to 180 °F. Corzan™ CPVC conforms to ASTM -D-1784-03 Class 23446-B (formerly Type IV Grade 1) and is manufactured without fillers or plasticizers. It exhibits excellent fire properties UL-94V-0 and flame spread less than 20 per ASTM E -84. Available in pipe, valves, fitting and sheet to construct completely compatible systems Easy to machine, cut, route and weld Self-extinguishing with a flame spread of less than 20 Outstanding strength through a range of temperatures Excellent impact strength Excellent chemical resistance to acids and alkalis

Suppliers

Company
Product
Description
Supplier Links
CORZAN™ CPVC -  - Total Plastics, Inc.
Kalamazoo, MI, USA
CORZAN™ CPVC
CORZAN™ CPVC
Grey Corzan™ CPVC is a high heat, corrosion resistant, chlorinated polyvinyl chloride (CPVC) sheet. Because of its excellent corrosion resistance at elevated temperatures, it is ideally suited for self-supporting constructions where high temperatures are a concern. It can be used (depending on chemistry) up to 180 °F. Corzan™ CPVC conforms to ASTM -D-1784-03 Class 23446-B (formerly Type IV Grade 1) and is manufactured without fillers or plasticizers. It exhibits excellent fire properties UL-94V-0 and flame spread less than 20 per ASTM E -84. Available in pipe, valves, fitting and sheet to construct completely compatible systems Easy to machine, cut, route and weld Self-extinguishing with a flame spread of less than 20 Outstanding strength through a range of temperatures Excellent impact strength Excellent chemical resistance to acids and alkalis

Grey

Corzan™ CPVC is a high heat, corrosion resistant, chlorinated polyvinyl chloride (CPVC) sheet. Because of its excellent corrosion resistance at elevated temperatures, it is ideally suited for self-supporting constructions where high temperatures are a concern. It can be used (depending on chemistry) up to 180 °F. Corzan™ CPVC conforms to ASTM -D-1784-03 Class 23446-B (formerly Type IV Grade 1) and is manufactured without fillers or plasticizers. It exhibits excellent fire properties UL-94V-0 and flame spread less than 20 per ASTM E -84.

  • Available in pipe, valves, fitting and sheet to construct completely compatible systems
  • Easy to machine, cut, route and weld
  • Self-extinguishing with a flame spread of less than 20
  • Outstanding strength through a range of temperatures
  • Excellent impact strength
  • Excellent chemical resistance to acids and alkalis
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name CORZAN™ CPVC
Chemical System Vinyl / PVC
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
PTFE test tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 264-368 - WAGO
Specs
Form / Shape Plate
Thickness 0.9646 inch (24.5 mm)
Width / O.D. 0.1575 inch (4 mm)
View Details