Total Plastics, Inc. TEFLON® FEP

Description
Teflon® FEP has excellent chemical, thermal and electrical stability. It retains a high percentage of its useful properties from cryogenic to elevated temperatures -348 °F to 392 °F. Teflon® FEP has excellent resistance to almost all chemicals and retains its mechanical properties even after long term exposure. It has the lowest critical surface energy of all plastics, which makes it an excellent water and oil repellent for non-stick and mold release use. Teflon® FEP has an extremely low dielectric constant and dissipation factor and has excellent resistance to ozone, sunlight and weather. It also has the lowest refractive index of all plastics. It will not burn in a normal atmosphere. Typical applications for Teflon® FEP include electronic bobbins, piping material for high temperature use, tubing for heat exchangers, chemical equipment parts, spring actuated seals, gaskets, packing, valves, level switches, heat shrink roll covers and tubing. SHEET Excellent Chemical Resistance Good Electrical Properties Weather Resistant Non-Burning Available Sizes SHEET Sheet Sizes: 12" x 12", 14" x 14" --Thicknesses-- 1/32" 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" ROD Lengths: 6' or 12' Nominal --Diameters-- 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/8" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 3" 3-1/3" 4" 4-1/2" 5" 6" FEP TUBING (Industrial Wall Fractional) I.D. Wall 1/16” .030" 3/32” .030" 1/8” .030" 3/16” .030" 1/4” .030" 5/16” .030" 3/8” .030" 7/16” .030" 1/2” .030" 5/8” .030" 11/16” .030" 3/4” .040" TFE TUBING (Heavy Wall Fractional) I.D. Wall 1/16” .063" 1/8” .063" 5/32" .047" 3/16” .063" 1/4” .063" 3/8” .063" 1/2” .063" 5/8” .063" 3/4" .063" 7/8" .063" 1” .063"
Description
Teflon® FEP has excellent chemical, thermal and electrical stability. It retains a high percentage of its useful properties from cryogenic to elevated temperatures -348 °F to 392 °F. Teflon® FEP has excellent resistance to almost all chemicals and retains its mechanical properties even after long term exposure. It has the lowest critical surface energy of all plastics, which makes it an excellent water and oil repellent for non-stick and mold release use. Teflon® FEP has an extremely low dielectric constant and dissipation factor and has excellent resistance to ozone, sunlight and weather. It also has the lowest refractive index of all plastics. It will not burn in a normal atmosphere. Typical applications for Teflon® FEP include electronic bobbins, piping material for high temperature use, tubing for heat exchangers, chemical equipment parts, spring actuated seals, gaskets, packing, valves, level switches, heat shrink roll covers and tubing. SHEET Excellent Chemical Resistance Good Electrical Properties Weather Resistant Non-Burning Available Sizes SHEET Sheet Sizes: 12" x 12", 14" x 14" --Thicknesses-- 1/32" 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" ROD Lengths: 6' or 12' Nominal --Diameters-- 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/8" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 3" 3-1/3" 4" 4-1/2" 5" 6" FEP TUBING (Industrial Wall Fractional) I.D. Wall 1/16” .030" 3/32” .030" 1/8” .030" 3/16” .030" 1/4” .030" 5/16” .030" 3/8” .030" 7/16” .030" 1/2” .030" 5/8” .030" 11/16” .030" 3/4” .040" TFE TUBING (Heavy Wall Fractional) I.D. Wall 1/16” .063" 1/8” .063" 5/32" .047" 3/16” .063" 1/4” .063" 3/8” .063" 1/2” .063" 5/8” .063" 3/4" .063" 7/8" .063" 1” .063"

Suppliers

Company
Product
Description
Supplier Links
TEFLON® FEP -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TEFLON® FEP
TEFLON® FEP
Teflon® FEP has excellent chemical, thermal and electrical stability. It retains a high percentage of its useful properties from cryogenic to elevated temperatures -348 °F to 392 °F. Teflon® FEP has excellent resistance to almost all chemicals and retains its mechanical properties even after long term exposure. It has the lowest critical surface energy of all plastics, which makes it an excellent water and oil repellent for non-stick and mold release use. Teflon® FEP has an extremely low dielectric constant and dissipation factor and has excellent resistance to ozone, sunlight and weather. It also has the lowest refractive index of all plastics. It will not burn in a normal atmosphere. Typical applications for Teflon® FEP include electronic bobbins, piping material for high temperature use, tubing for heat exchangers, chemical equipment parts, spring actuated seals, gaskets, packing, valves, level switches, heat shrink roll covers and tubing. SHEET Excellent Chemical Resistance Good Electrical Properties Weather Resistant Non-Burning Available Sizes SHEET Sheet Sizes: 12" x 12", 14" x 14" --Thicknesses-- 1/32" 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" ROD Lengths: 6' or 12' Nominal --Diameters-- 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/8" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 3" 3-1/3" 4" 4-1/2" 5" 6" FEP TUBING (Industrial Wall Fractional) I.D. Wall 1/16” .030" 3/32” .030" 1/8” .030" 3/16” .030" 1/4” .030" 5/16” .030" 3/8” .030" 7/16” .030" 1/2” .030" 5/8” .030" 11/16” .030" 3/4” .040" TFE TUBING (Heavy Wall Fractional) I.D. Wall 1/16” .063" 1/8” .063" 5/32" .047" 3/16” .063" 1/4” .063" 3/8” .063" 1/2” .063" 5/8” .063" 3/4" .063" 7/8" .063" 1” .063"

Teflon® FEP has excellent chemical, thermal and electrical stability. It retains a high percentage of its useful properties from cryogenic to elevated temperatures -348 °F to 392 °F. Teflon® FEP has excellent resistance to almost all chemicals and retains its mechanical properties even after long term exposure. It has the lowest critical surface energy of all plastics, which makes it an excellent water and oil repellent for non-stick and mold release use. Teflon® FEP has an extremely low dielectric constant and dissipation factor and has excellent resistance to ozone, sunlight and weather. It also has the lowest refractive index of all plastics. It will not burn in a normal atmosphere. Typical applications for Teflon® FEP include electronic bobbins, piping material for high temperature use, tubing for heat exchangers, chemical equipment parts, spring actuated seals, gaskets, packing, valves, level switches, heat shrink roll covers and tubing.

SHEET

  • Excellent Chemical Resistance
  • Good Electrical Properties
  • Weather Resistant
  • Non-Burning

Available Sizes

SHEET

Sheet Sizes: 12" x 12", 14" x 14"
--Thicknesses-- 1/32" 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2"

ROD

Lengths: 6' or 12' Nominal
--Diameters-- 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/8" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 3" 3-1/3" 4" 4-1/2" 5" 6"

FEP TUBING (Industrial Wall Fractional)

I.D.
Wall
1/16”
.030"
3/32”
.030"
1/8”
.030"
3/16”
.030"
1/4”
.030"
5/16”
.030"
3/8”
.030"
7/16”
.030"
1/2”
.030"
5/8”
.030"
11/16”
.030"
3/4”
.040"

TFE TUBING (Heavy Wall Fractional)

I.D.
Wall
1/16”
.063"
1/8”
.063"
5/32" .047"
3/16”
.063"
1/4”
.063"
3/8”
.063"
1/2”
.063"
5/8”
.063"
3/4" .063"
7/8" .063"
1”
.063"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TEFLON® FEP
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Intermediate plate - 255-811 - WAGO
Specs
Form / Shape Plate
Thickness 0.5512 inch (14 mm)
Width / O.D. 0.3000 inch (7.62 mm)
View Details