Total Plastics, Inc. TECAFORM™ AH MT (Acetal Copolymer)

Description
Red, Blue, Green, Yellow, Brown, Rust and Grey. Custom Colors Available, Call TPI for Details. Tecaform™ AH MT is a semi-crystalline thermoplastic engineering material with high strength and rigidity. It is easily machined and welded, and is suitable for medical and food technology. The material is physiologically harmless and FDA compliant. Tecaform™ AH MT is used to make instrument handles, and for prosthesis part testing. Made with Celcon® Strength, Rigidity Good sliding properties Heat resistant Good Electrical insulation Easily welded Easily machined Available Sizes Diameters: 1”, 1-1/2” and 2” in 96” lengths 2-1/2”, 3” and 3-1/2” in 48” lengths Custom Sizes Available, Call for Details.
Description
Red, Blue, Green, Yellow, Brown, Rust and Grey. Custom Colors Available, Call TPI for Details. Tecaform™ AH MT is a semi-crystalline thermoplastic engineering material with high strength and rigidity. It is easily machined and welded, and is suitable for medical and food technology. The material is physiologically harmless and FDA compliant. Tecaform™ AH MT is used to make instrument handles, and for prosthesis part testing. Made with Celcon® Strength, Rigidity Good sliding properties Heat resistant Good Electrical insulation Easily welded Easily machined Available Sizes Diameters: 1”, 1-1/2” and 2” in 96” lengths 2-1/2”, 3” and 3-1/2” in 48” lengths Custom Sizes Available, Call for Details.

Suppliers

Company
Product
Description
Supplier Links
TECAFORM™ AH MT (Acetal Copolymer) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TECAFORM™ AH MT (Acetal Copolymer)
TECAFORM™ AH MT (Acetal Copolymer)
Red, Blue, Green, Yellow, Brown, Rust and Grey. Custom Colors Available, Call TPI for Details. Tecaform™ AH MT is a semi-crystalline thermoplastic engineering material with high strength and rigidity. It is easily machined and welded, and is suitable for medical and food technology. The material is physiologically harmless and FDA compliant. Tecaform™ AH MT is used to make instrument handles, and for prosthesis part testing. Made with Celcon® Strength, Rigidity Good sliding properties Heat resistant Good Electrical insulation Easily welded Easily machined Available Sizes Diameters: 1”, 1-1/2” and 2” in 96” lengths 2-1/2”, 3” and 3-1/2” in 48” lengths Custom Sizes Available, Call for Details.

Red, Blue, Green, Yellow, Brown, Rust and Grey.
Custom Colors Available, Call TPI for Details.

Tecaform™ AH MT is a semi-crystalline thermoplastic engineering material with high strength and rigidity. It is easily machined and welded, and is suitable for medical and food technology. The material is physiologically harmless and FDA compliant. Tecaform™ AH MT is used to make instrument handles, and for prosthesis part testing.

  • Made with Celcon®
  • Strength, Rigidity
  • Good sliding properties
  • Heat resistant
  • Good Electrical insulation
  • Easily welded
  • Easily machined

Available Sizes

Diameters:
1”, 1-1/2” and 2” in 96” lengths
2-1/2”, 3” and 3-1/2” in 48” lengths
Custom Sizes Available, Call for Details.

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAFORM™ AH MT (Acetal Copolymer)
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 283-334 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Fence Privacy - Bottom Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details