Sheet: White
Rod: Black, Brown, Dark Blue, Light Blue, Dark Green, Grey, Red, Orange and Yellow. Custom Colors Available, Call for Details.
Medical grade Propylux® HS is made from an FDA approved polypropylene resin. Through a unique heat-stabilizing process, the extruded material is able to withstand higher temperatures with less water absorption than standard polypropylene. Recommended sterilization techniques for Propylux® HS include steam autoclaving and cold sterilization. Propylux® HS2 is produced from an FDA and USP Class VI approved homopolymer resin and exhibits better heat and dimensional stability over Propylux® HS. Propylux® HS is used for provisional trials, instrument handles and other medical devices. Propylux® HS2 is used for cranio-maxillofacial
Available Sizes
SHEET
Sheet Sizes:
1/2”, 1” and 1-1/2” in 40” x 48” sheet
2-1/2” in 24” x 48” sheet
ROD
Diameters:
1”, 1-1/2” and 2” in 96” lengths
2-1/2” and 3” in 48” lengths
Custom Sizes Available, Call for Details.
| Total Plastics, Inc. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | PROPYLUX® HS / HS2 (Heat Stabilized Polypropylene) |
| Chemical System | Polypropylene |