Total Plastics, Inc. Datasheets for Plastic Sheet and Plastic Film
Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
Plastic Sheet and Plastic Film: Learn more
| Product Name | Notes |
|---|---|
| Nylatron® GS is molybdenum disulphide (MoS2) filled nylon offering improved strength and rigidity. With a lower coefficient of linear thermal expansion than Nylon 101, Nylatron GS parts maintain better fit... | |
| • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required Features: • Efficient transmitter of solar energy • Corrosion... | |
| 2447 White, 7328 White, 3015 White, 2064 Gray, 2074 Gray, 2025 Black, 2514 Gray, 2515 Gray, 2094 Gray, 2370 Bronze, 2404 Bronze, 2538 Gray, 2540 Bronze, 2539 Bronze, 2412 Bronze,... | |
| 36 Standard Colors. Call TPI for Custom Colors. KYDEX ® T is a proprietary thermoplastic sheet that is cost competitive with fire retardant ABS / PVC (FR-ABS) formulations but with... | |
| Acrylic thermoplastics are available in cast or extruded sheet, rod and tube. Extruded acrylic is the more economical alternative to cast acrylic. Cast acrylic has superior optical and surface qualities,... | |
| ACRYLITE ® Crystal Ice acrylic sheet is continuously manufactured, with a frosted surface on one or both sides. The cool frosted finish diffuses light to enhance your design options and... | |
| ACRYLITE ® Radiant acrylic sheet creates dazzling color changes and dramatic eye-catching movement, all without specialty lighting! Radiant sheet magically shimmers with iridescent colors that change as the viewer moves. | |
| Available in a Wide Range of Standard Colors. Call TPI for Custom Colors. Super tough, durable KYDEX ® 100, a proprietary alloy sheet, brings new dimensions to thermoformers in: formability,... | |
| Black Polyethylene Film Available Sizes Thickness & Size Wt. Per Roll .002” x 100” x 200’ft. 16 lbs. .004” x 4’ x 100’ft. 8 lbs. .004” x 6’ x 100’ft. | |
| Black, White/White, Evergreen, Seafoam, Mocha Brown, Sanshade, Everglade and Dolphin Gray King StarBoard® ST is a special, high-density polyethylene sheet that provides a more scratch-resistant surface for many outdoor applications. | |
| Black. Call TPI for Bright Safety Colors. TIVAR ® DockGuard provides dock fender facing that outlasts other materials such as wood, rubber, urethane or high density polyethylene. The ideal material... | |
| Black. Call TPI for Custom Colors. Outdoor applications for TIVAR ® UV Resistant are endless. The modified formula retains all the key properties of TIVAR ® — low friction surface,... | |
| Black If static electricity poses a significant problem in your manufacturing environment, take action by choosing TIVAR ® ESD or TIVAR ® EC. 48" x 120" sheets with gauge sizes... | |
| Black See Polyolefins Description. Available Sizes Thickness & Size Wt. Per Roll .002” x 100” x 200’ft. 16 lbs. .004” x 4’ x 100’ft. 8 lbs. .004” x 6’ x... | |
| Blue (Seafood), Yellow (Raw Poultry), Green (Vegetables), Tan (Cooked Meat) and Red (Red Meat) King CuttingColors® is a NSF -certified family of color-coded cutting board sheets in five different industry-standard... | |
| Bright White, Black Using advanced quality control measuring systems, Quadrant has systematically and dramatically achieved the bright white specified by the semiconductor industry. With all the advantages of our original... | |
| Call TPI for Color Samples. KÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for... | |
| Call TPI for Color Samples. Maximize yielding with CHEMCAST ® extra large sheets. These products are available in several thicknesess and in a maximum length of 125”. CHEMCAST ® extra... | |
| Call TPI for Colors. Polycarbonate has exceptionally high impact strength over a wide temperature range. Polycarbonate is available in general purpose grades, as well as several other grades that provide... | |
| Cast or extruded acetate cellulose sheet is well suited for applications requiring the best optical clarity and good rigidity. It does not become limp or distort under normal temperatures. The... | |
| Clear, bronze, grey and green. Additional colors may be available with minimum order quantity. Based on high-performance Lexan™ polycarbonate resin, clear sheet products offer excellent clarity with attractive aesthetic properties... | |
| Clear, bronze, grey, green. Additional custom colors may be available with minimum order quantity. Available in four different types, Margard™ Coated Sheet not only has the usual properties of a... | |
| Clear, Bronze, Translucent White and Opal Polycarbonate structured sheet is a tough, lightweight, insulated glazing sheet with all the toughness of polycarbonate material. It is energy efficient with U-values comparable... | |
| Clear, Bronze Products: 90311: Haircell Texture 90314: High Glass Matte 90316: Primatic K40 903173U: UV Resistant, Prismatic K12 90318: Protect-A-Glaze 90355: Velvet Low Gloss Texture | |
| Clear, Green Edge (3030), Black (2025), White (7328) and White (7508) CHEMCAST ® cell-cast acrylic sheet is also available with a matt finish surface. It could be supplied one silken... | |
| Clear, grey, bronze & green Virtually unbreakable Lexan sheet, complete with Margard abrasion resistant coatings, offer water-clear transparency, light weight, and a broad range of tinting, decorative, and forming options. | |
| Clear, grey, bronze, green. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan™ polycarbonate sheet comes with UV protection on one or both sides... | |
| Clear, grey, bronze, green. Virtually unbreakable Lexan sheet, complete with Margard abrasion resistant coatings, offer water-clear transparency, light weight, and a broad range of tinting, decorative, and forming options. Glass... | |
| Clear, grey, bronze. Additional custom colors may be available with minimum order quantity. This virtually unbreakable, transparent Lexan polycarbonate sheet comes with UV protection on one or both sides of... | |
| Clear, Transparent FLEXIBLE VINYL ROLLS This form of flexible PVC is given its flexibility by the addition of plasticizer. It is smooth and polished on both sizes. The rolls weigh... | |
| Clear, White Frosted and Custom Colors VIVAK is a transparent copolyester that offers a unique balance of physical properties and ease of fabrication. VIVAK is the ideal material for applications... | |
| Clear, White, Black Opaque, Blue, Green, Yellow, Red, Orange, Beige, Pink and Lavendar. This vinyl sheet has good thermoforming characteristics, high impact strength and good moisture resistance. High Impact Strength... | |
| Clear • Exterior laminate for weather proofing • Solar glazing • Protection behind acid brick • Labels where UV resistance is required • Efficient transmitter of solar energy • Corrosion... | |
| Clear Cast or extruded acetate cellulose sheet is well suited for applications requiring the best optical clarity and good rigidity. It does not become limp or distort under normal temperatures. | |
| Clear Fabback® acrylic marine grade mirror thermoplastic sheets are rigid, strong, weatherable and lightweight, offering excellent optical quality with half the weight of glass and many times the impact resistance. | |
| Clear Lexan™ 9440/9444 is formulated to meet the requirements of specialty applications as food handling/contact, medical device/apparatus, and other clean room needs. Lexan™ 9440/9444 sheet complies with FDA food additive... | |
| Clear Lexan™ Flame Retardant Sheet (9034V), UL-listed material for flammability, is a clear polycarbonate sheet that combines excellent formability and impact resistance. | |
| Clear Produced in a clean room environment, Lexan™ High Optical Quality sheet products meet the toughest standards when it comes to black specks, bubbles, lints and fibers, distortion and ripple. | |
| Clear Top-of-the-range high optical quality Lexan™ sheet meet the highest requirements with regard to black specks, bubbles, lints and fibers, distortion and ripple. POTENTIAL APPLICATIONS : Lamination applications Symmetrical security... | |
| Colorless & Tinted ACRYLITE ® Anti-Reflective acrylic sheet is an ideal glazing material for optical displays, improving screen clarity with more than 97% light transmission. It cuts glare to less... | |
| Colorless, White, Ivory, Grey, Bronze, Black, Red, Orange, Yellow, Gold, Green and Blue ACRYLITE FF is the highest quality continuously manufactured sheet on the market today. Using a proprietary, innovative... | |
| Colorless ACRYLITE FFV acrylic sheet is used primarily to make outdoor patio furniture. It has a medium grain texture and provides 69% light transmission. Indoor/Outdoor Use Patterned Texture Limited Light... | |
| Colorless ACRYLITE OP-3 sheet is pure protection from the irreversible effects of UV damage. It protects from both natural and artificial light. Continuously-manufac tured ACRYLITE OP -3 sheet filters out... | |
| Colorless ACRYLITE ® RinkShield™ acrylic sheet is the new standard in spectator shielding. The only acrylic engineered to meet ASTM and NHL regulations, RinkShield sheet holds up to puck and... | |
| Colorless ACRYLITE OP -2 sheet is weatherable, offers superior light transmission, and filters out 98% of damaging ultraviolet rays. Guaranteed defect free, this cell cast sheet is easily fabricated. Edges... | |
| Dark Blue, Light Blue, Dark Red, Light Red, Medium Red, Pink, Purple, Dark Green, Light Green, Yellow, Orange, Peach, Teal, Grey, Standard Grey, Bronze, Gold, Clear Mirror and Transparent Colored... | |
| Dark Brown, Grey TIVAR ® Oil Filled is the material of choice for packaging, bottling, and food processing and handling applications requiring FDA and USDA compliance. Bottling conveyor cam guides... | |
| Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms... | |
| Duraplex offers superior impact strength for many applications including signage, displays, skylights, windows, doors and any interior or exterior application where durability is a requirement. It’s an economical alternative to... | |
| EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have... | |
| Frosted, White, Dark Blue, Medium Blue, Light Blue, Light Green, Light Grey and Black ACRYLITE Satin Ice sheet has a frosted appearance throughout the entire sheet straight to the edge... | |
| Grey An economical material for lower temperature, wet applications requiring good chemical resistance. Hoods and ducting Instrument housings Plenums and manifolds Pump components Scrubbers Structural components Tanks Valve bodies Available... | |
| High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x... | |
| High-density, polyurethane foam panels reinforced with continuous strand fiberglass manufactured to a density of 24 pcf, 20 pcf and 15 pcf. Available in 0.25” up to 2” in 4ft x... | |
| Irridescent Red-Purple ACRYLITE ® Corrugated acrylic sheet, made from impact-modified sheet, diffuses light in an optimum manner and reflects the heat of the sun. It is perfect for conservatories, patios,... | |
| Kelly Green, Royal Blue, Black, Red, Bright Yellow and Orange Colored, extruded HDPE sheets are extremely durable. These sheets are extremely versatile and have excellent chemical resistance. Sheet Sizes: 40” | |
| KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green King ColorBoard® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It’s bright,... | |
| Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is... | |
| Lexan™ developed the perfect solution for exterior sign application where UV and abrasion resistance is a must. Lexan™ MR10 material stands up to the harshest conditions all the while retaining... | |
| Lexan™ Margard™ formable grade transparent coated sheet is flame retardant, offering excellent impact and abrasion resistance. Meets FAR 25 .853 A & B, BMS8 -246 type I. It can be... | |
| Lexan™ Margard™ MRAC sheets come in transparent coated grades. The flame retardant sheets offer excellent impact and abrasion resistance. Meet FAR 25 .853 A & B, BMS8 -246 Type III... | |
| Lexan™ SG208 featured a UV protected textured surface, protecting it from weathering, and is intended for exterior sign applications. Matte-finish Lexan SG308 sheet is backed by a five-year limited warranty... | |
| Lexan™ sign material helps customers create bright and durable signage. Available in a whole rainbow of colors and textures, the range includes some of the toughest and most versatile Lexan™ | |
| Lexan™ Solar Grade Coextruded sheet for sign manufacturing combines the impact strength of LEXAN polycarbonate sheet with a proprietary UV-resistant cap layer that provides long-term protection against weathering. Lexan™ sheet... | |
| Light gray, Dark gray, White Vintec® II is a high impact, corrosion resistant PVC sheet. Its excellent impact resistance and ductility are ideally suited for applications that require thermal forming... | |
| Lime-Green For high load, high speed and severe sliding abrasion applications, TIVAR ® Ceram P® should be THE material of choice. Its high tensile strength and wear resistance have been... | |
| Modified with special lubricants, TIVAR ® DrySlide has the lowest coefficient of friction of any of the TIVAR ®products. Sheet Size: 48" x 120" Gauge Sizes: Range from 1/4" to... | |
| Natural (Stress Relieved) Low density polyethylene (LDPE) is an integral part of Quadrant’s polyolefin product line. LDPE is more flexible than HDPE , which makes it a good choice for... | |
| Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make... | |
| Natural, Black, Green, Red, Yellow, Blue and Tan SANATEC ® is a high density polyethylene specially formulated for the manufacture of quality cutting boards. SANATEC ®’s special surface finish ensures... | |
| Natural, Blue, Green, Red, Beige, Yellow, Custom colors available Sanatec® HDPE is a formulated non-porous, high density material for food processing applications designed w ith superior scratch resistance. It will... | |
| Natural, Rod Also Available in Black at 10% Surcharge. Call TPI for Available Colors. Acetal products absorb a minimal amount of moisture, and their physical properties remain constant in a... | |
| Natural Because people come in all different shapes and sizes, orthotic and prosthetic devices must be custom fit — and that’s where Proteus® O&P Grade comes in. Proteus® O&P Grade... | |
| Natural SANALITE ® is an odorless and taste-free pebbled finished cutting board material recognized as the industry standard of excellence for use in food preparation and meat/poultry processing. Sanalite® is... | |
| Opal white Lexan™ SGC44 -OB sheet is an optical bright light diffuser for LED sign application. This extruded polycarbonate sheet offers significant advantages over many other sign materials in terms... | |
| Opaque – More than 250 colors available High performance Lexan™ XHR Series sheet is specifically designed for aircraft interiors that can reduce weight by up to 12% vs. traditional PVC... | |
| Opaque-extensive color options available Developed for us in interior aircraft components, Ultem™ 1668A sheet is an inherently flame resistant material with low smoke emission. It meets all current commercial aircraft... | |
| Opaque The Lexan™ opaque grade F6000 Series is specifically developed for thermoformed aircraft interior applications. Meets FAR 25 .853 A & B, Boeing and Airbus Toxicant Gas Regulations for aircraft... | |
| Optix Frost has a frosting additive incorporated throughout the sheet, providing an elegant textured surface on both sides. Optix Frost is the ideal choice for POP and store fixtures as... | |
| Pink, Blue, Red, Gold, Green – 2 shades, Purple, Yellow, Bronze and Slate Grey ACRYLITE ® Reflections™ acrylic sheet is the highest quality acrylic mirror now available from the world... | |
| Pretty in Pink, Berry-licious, Juicy Watermelon, Orange-hue-glad, Good as Gold, Key Lime Pie, Powder Blue, Periwinkle Sky and Sweet Lavendar POP Expressions ACRYLITE ® GP acrylic sheet are nine translucent,... | |
| Protect equipment and surfaces with Armor-X™. Armor-X’s™ non-marring, cushioned surface shields critical surfaces and heavy, expensive parts and equipment, including stainless steel, from gouges and scratches. From work surfaces to... | |
| Red on White, Green on White, Blue on White, Black on White, White on Red, White on Green, White on Blue, White on Black, Tan on Green, Brown on White,... | |
| See our Color Reference Table CHEMCAST ® GP is a cell-cast acrylic sheet with outstanding optical properties. Additionally, it offers light weight, chemical resistance, and excellent outdoor stability. CHEMCAST ® | |
| Silver, Amber, Purple, Red, Green, Tan, Blue, Matte, Brown, Black, Pink, Yellow, White, Coral and Clear Shim stock is made from high quality plastic material. It is color coded to... | |
| Standard Mirror With unmatched impact resistance, outstanding dimensional stability and crystal clarity, our product continues to be a polycarbonate leader. The product is an amorphous engineering thermoplastic that combines high... | |
| The performance, durability and clarity of Plaskolite’s OPTIX Abrasion Resistant Acrylic Sheets come shining through in everyday use—and even in the most rugged of conditions. Each sheet style offers maximum... | |
| TIVAR ® CleanStat™ can cut downtime and fines build-up in a variety of applications. It eliminates static build-up problems, meets FDA , USDA and 3A-Dairy guidelines for food contact and... | |
| Total Plastics supplies a variety of cutting board material in various colors and sizes. High density polyethylene is strong, easy to clean and FDA approved in most cases. FDA approved... | |
| Translucent colors, including white. Also available in standard and custom colors. Lexan SG404 & SG410 UV protected sheets are ideal for decorated outdoor signs, including pole signs and channel letters. | |
| Transparent Lexan™ Solar Control IR heat-management glazing blocks near infrared heat but lets in high levels of light. The heat is managed by proprietary resin additives rather than expensive and... | |
| Transparent Textures Lexan™ Sheet for aircraft comes in a variety of textures for the purpose of light diffusion and privacy. | |
| Transparent Total Plastics offers a range of high-performance Lexan™ and Ultem™ products that help aircraft OEMs reduce interior weight, conserve fuel and lower emissions. These products fully comply with aircraft... | |
| Type A Color: Cloudy to White Translucent. Type B Color: Clear with a High Gloss Finish. Polyester is an exceptionally strong material, it will not tear. It is also inert... | |
| Utility Black, Utility Grey and Utility White King StarBoard® XL is a lighter, more economical version of the popular King StarBoard®. King StarLite® XL is an economical cellular (closed cell)... | |
| White, Black, Gray and Custom Colors. Ex-Cel® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70... | |
| White, Gray, Euro gray Vintec® I is a normal impact, highly corrosion resistant PVC sheet. Its exceptional corrosion resistance is ideally suited for applications where maximum chemical resistance is necessary. | |
| White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black King StarBoard® AS is a sure-grip marine-grade decking material designed specifically for high-traffic areas. This unique product... | |
| White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black King StarBoard® is the original marine-grade polymer and the industry standard. It is the product of a... | |
| White/White, Light Gray, Dolphin Gray, Sanshade, Arctic White, Seafoam, Sea Pearl and Black King StarBoard® XL is a lighter, more economical version of the popular King StarBoard®. This 100% virgin... | |
| White Ex-Cel® sheets come in a variety of colors and offer you a choice between a lower, .60 density sheet and a regular, or .70 density sheet. The lower the... | |
| White King CuttingBoard® is an exceptionally white natural polyethylene color, creating the bright, clean, sanitary look that commercial food processing operations require. Bacteria, odors and cleaning fluids wash completely off. | |
| Yellow (L-111), Yellow (L-043), Orange (L-032), Red (L-116), Blue (L-089) CHEMCAST ® Fluorescent Colors are intense and brilliant. They are recommended for indoor applications such as signage, display and P.O.P. |