Total Plastics, Inc. Chemcast® GP

Description
See our Color Reference Table CHEMCAST ® GP is a cell-cast acrylic sheet with outstanding optical properties. Additionally, it offers light weight, chemical resistance, and excellent outdoor stability. CHEMCAST ® GP cell cast sheet offers superior physical and mechanical properties that enable easier processing than extruded sheet. It is available in clear, white and a myriad of colors. CHEMCAST ® GP is used in a wide variety of applications: signs, POP material, displays, furniture, framing, skylights, shower doors, enclosures, windshields, award trophies…imagination is the limit. Optical Clarity Lightweight Good Chemical Resistance For Indoor/Outdoor Use Available Sizes Sizes 0.06 0.08 0.1 0.11 0.118 0.157 0.177 0.22 0.236 0.354 0.472 0.708 0.944 1.25 GP 48” x 72” x x x x x x x x x x x x x 48” x 96” x x x x x x x x x x x x 51” x 100” x x x x x x x x x x x 60” x 96” x x x x x x x x x x x 63” x 100” x x x x x x x x 72” x 96” x x x x x x x x x x 72” x 72” x x x x x x x x 75” x 100” x x x x x x x x
Description
See our Color Reference Table CHEMCAST ® GP is a cell-cast acrylic sheet with outstanding optical properties. Additionally, it offers light weight, chemical resistance, and excellent outdoor stability. CHEMCAST ® GP cell cast sheet offers superior physical and mechanical properties that enable easier processing than extruded sheet. It is available in clear, white and a myriad of colors. CHEMCAST ® GP is used in a wide variety of applications: signs, POP material, displays, furniture, framing, skylights, shower doors, enclosures, windshields, award trophies…imagination is the limit. Optical Clarity Lightweight Good Chemical Resistance For Indoor/Outdoor Use Available Sizes Sizes 0.06 0.08 0.1 0.11 0.118 0.157 0.177 0.22 0.236 0.354 0.472 0.708 0.944 1.25 GP 48” x 72” x x x x x x x x x x x x x 48” x 96” x x x x x x x x x x x x 51” x 100” x x x x x x x x x x x 60” x 96” x x x x x x x x x x x 63” x 100” x x x x x x x x 72” x 96” x x x x x x x x x x 72” x 72” x x x x x x x x 75” x 100” x x x x x x x x

Suppliers

Company
Product
Description
Supplier Links
Chemcast® GP -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Chemcast® GP
Chemcast® GP
See our Color Reference Table CHEMCAST ® GP is a cell-cast acrylic sheet with outstanding optical properties. Additionally, it offers light weight, chemical resistance, and excellent outdoor stability. CHEMCAST ® GP cell cast sheet offers superior physical and mechanical properties that enable easier processing than extruded sheet. It is available in clear, white and a myriad of colors. CHEMCAST ® GP is used in a wide variety of applications: signs, POP material, displays, furniture, framing, skylights, shower doors, enclosures, windshields, award trophies…imagination is the limit. Optical Clarity Lightweight Good Chemical Resistance For Indoor/Outdoor Use Available Sizes Sizes 0.06 0.08 0.1 0.11 0.118 0.157 0.177 0.22 0.236 0.354 0.472 0.708 0.944 1.25 GP 48” x 72” x x x x x x x x x x x x x 48” x 96” x x x x x x x x x x x x 51” x 100” x x x x x x x x x x x 60” x 96” x x x x x x x x x x x 63” x 100” x x x x x x x x 72” x 96” x x x x x x x x x x 72” x 72” x x x x x x x x 75” x 100” x x x x x x x x

See our Color Reference Table

CHEMCAST ® GP is a cell-cast acrylic sheet with outstanding optical properties. Additionally, it offers light weight, chemical resistance, and excellent outdoor stability. CHEMCAST ® GP cell cast sheet offers superior physical and mechanical properties that enable easier processing than extruded sheet. It is available in clear, white and a myriad of colors. CHEMCAST ® GP is used in a wide variety of applications: signs, POP material, displays, furniture, framing, skylights, shower doors, enclosures, windshields, award trophies…imagination is the limit.

  • Optical Clarity
  • Lightweight
  • Good Chemical Resistance
  • For Indoor/Outdoor Use

Available Sizes


Sizes
0.06
0.08
0.1
0.11
0.118
0.157
0.177
0.22
0.236
0.354
0.472
0.708
0.944
1.25
GP
48” x 72”
x
x
x
x
x
x
x
x
x
x
x
x
x
48” x 96”
x
x
x
x
x
x
x
x
x
x
x
x
51” x 100”
x
x
x
x
x
x
x
x
x
x
x
60” x 96”
x
x
x
x
x
x
x
x
x
x
x
63” x 100”
x
x
x
x
x
x
x
x
72” x 96”
x
x
x
x
x
x
x
x
x
x
72” x 72”
x
x
x
x
x
x
x
x
75” x 100”
x
x
x
x
x
x
x
x

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Chemcast® GP
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 1103-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Fototex -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Chemical System Polycarbonate
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details