Total Plastics, Inc. Datasheets for Foam Tapes
Foam tapes have a foam carrier, which can provide conformability and cushioning features.
Foam Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M™ VHB ™ Tapes provide the convenience and simplicity of a tape fastener and are ideal for use in many interior and exterior bonding applications. In many situations, they can... | |
| Grey 4936 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .025” thickness, paper liner. Available Sizes 1/2” x 72 yds. 3/4” x 72 yds. 1” x... | |
| Grey 4941 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .045” thickness, paper liner. Available Sizes 1/2” x 36 yds. 3/4” x 36 yds. 1” x... | |
| White, Black and Clear (Depending on Grade) Normount® is a closed-cell line of polyurethane foam attachment tapes, designed to simplify the installation of many items, and is often used as... | |
| White 4622 is a double-coated conformable acrylic foam, general purpose acrylic adhesive on the face side; high surface energy; multi-purpose acrylic adhesive on the liner side: medium surface energy, closed... | |
| White Polyurethane Foam Bonding Tape for Interior Use. Retail Packaging Circuit Board Mounts Signs Security Pads Component Mounts Wire/Cable Mounts Appliance Emblems Mirror Mounting Wall Displays Interior Trim and Ornamentation... |