Total Plastics, Inc. POLYSTONE® M (UHMW-PE)

Description
Call TPI for Standard and Custom Colors. A highly versatile polymer than can be designed and formulated to meeted your industrial needs. Stocked as sheets, rods, tubes and profiles, it can be machined to your specific application. Star wheels and corner guides Chain and belt guides Bushings / Bearings Guide rails and rollers Wear strips and plates Available Sizes Sheet Sizes: 48” x 96”, 48” x 120” Thicknesses: 1/32” to 7” for 48” x 96”, 1/32” to 4” for 48” x 96” Rod Sizes: 1/4” to 10” DIA. Tube Sizes: 2” to 7-1/8” O.D.
Description
Call TPI for Standard and Custom Colors. A highly versatile polymer than can be designed and formulated to meeted your industrial needs. Stocked as sheets, rods, tubes and profiles, it can be machined to your specific application. Star wheels and corner guides Chain and belt guides Bushings / Bearings Guide rails and rollers Wear strips and plates Available Sizes Sheet Sizes: 48” x 96”, 48” x 120” Thicknesses: 1/32” to 7” for 48” x 96”, 1/32” to 4” for 48” x 96” Rod Sizes: 1/4” to 10” DIA. Tube Sizes: 2” to 7-1/8” O.D.

Suppliers

Company
Product
Description
Supplier Links
POLYSTONE® M (UHMW-PE) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
POLYSTONE® M (UHMW-PE)
POLYSTONE® M (UHMW-PE)
Call TPI for Standard and Custom Colors. A highly versatile polymer than can be designed and formulated to meeted your industrial needs. Stocked as sheets, rods, tubes and profiles, it can be machined to your specific application. Star wheels and corner guides Chain and belt guides Bushings / Bearings Guide rails and rollers Wear strips and plates Available Sizes Sheet Sizes: 48” x 96”, 48” x 120” Thicknesses: 1/32” to 7” for 48” x 96”, 1/32” to 4” for 48” x 96” Rod Sizes: 1/4” to 10” DIA. Tube Sizes: 2” to 7-1/8” O.D.

Call TPI for Standard and Custom Colors.

A highly versatile polymer than can be designed and formulated to meeted your industrial needs. Stocked as sheets, rods, tubes and profiles, it can be machined to your specific application.

  • Star wheels and corner guides
  • Chain and belt guides
  • Bushings / Bearings
  • Guide rails and rollers
  • Wear strips and plates

Available Sizes

Sheet Sizes: 48” x 96”, 48” x 120”
Thicknesses: 1/32” to 7” for 48” x 96”, 1/32” to 4” for 48” x 96”
Rod Sizes: 1/4” to 10” DIA.
Tube Sizes: 2” to 7-1/8” O.D.

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name POLYSTONE® M (UHMW-PE)
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Fence Privacy - American Flag Kit -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
End plate - 282-385 - WAGO
Specs
Form / Shape Plate
Thickness 2.58 inch (65.62 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details