Total Plastics, Inc. Quadrant PSU 1000 Polysulfone

Description
Amber, Semi-Transparent PSU 1000 Polysulfone (PSU) is an amber semi-transparent, heat-resistant, high performance engineering thermoplastic. It offers excellent mechanical, electrical and improved chemical resistance properties relative to polycarbonate. Polysulfone’s properties remain relatively consistent over a broad temperature range, from -150 °F (-100 °C) to 300 °F (150 °C). PSU 1000 Polysulfone is hydrolysis resistant for continuous use in hot water and steam at temperatures up to 300 °F. Its flame resistance is UL 94 -V-0 at 1/4” thickness (6.35 mm) and UL 94 -V-2 at 1/8” thickness (3.175 mm). PSU 1000 Polysulfone offers high chemical resistance to acidic and salt solutions and good resistance to detergents, hot water and steam. In addition, polysulfone has excellent radiation stability and offers low ionic impurity levels. PSU 1000 Polysulfone often replaces polycarbonate when higher temperatures, improved chemical resistance or autoclavability is required. It is commonly used for analytical instrumentation, medical devices and semiconductor process equipment components. Custom colors can be made to order. Quadrant’s PSU 1000 is FDA , USDA, 3A-Dairy compliant and NSF compliant under standards 51 and 61. Manifolds Distributor Valves Medical Equipment Components Steam Cleaning Equipment Inserts
Description
Amber, Semi-Transparent PSU 1000 Polysulfone (PSU) is an amber semi-transparent, heat-resistant, high performance engineering thermoplastic. It offers excellent mechanical, electrical and improved chemical resistance properties relative to polycarbonate. Polysulfone’s properties remain relatively consistent over a broad temperature range, from -150 °F (-100 °C) to 300 °F (150 °C). PSU 1000 Polysulfone is hydrolysis resistant for continuous use in hot water and steam at temperatures up to 300 °F. Its flame resistance is UL 94 -V-0 at 1/4” thickness (6.35 mm) and UL 94 -V-2 at 1/8” thickness (3.175 mm). PSU 1000 Polysulfone offers high chemical resistance to acidic and salt solutions and good resistance to detergents, hot water and steam. In addition, polysulfone has excellent radiation stability and offers low ionic impurity levels. PSU 1000 Polysulfone often replaces polycarbonate when higher temperatures, improved chemical resistance or autoclavability is required. It is commonly used for analytical instrumentation, medical devices and semiconductor process equipment components. Custom colors can be made to order. Quadrant’s PSU 1000 is FDA , USDA, 3A-Dairy compliant and NSF compliant under standards 51 and 61. Manifolds Distributor Valves Medical Equipment Components Steam Cleaning Equipment Inserts

Suppliers

Company
Product
Description
Supplier Links
Quadrant PSU 1000 Polysulfone -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Quadrant PSU 1000 Polysulfone
Quadrant PSU 1000 Polysulfone
Amber, Semi-Transparent PSU 1000 Polysulfone (PSU) is an amber semi-transparent, heat-resistant, high performance engineering thermoplastic. It offers excellent mechanical, electrical and improved chemical resistance properties relative to polycarbonate. Polysulfone’s properties remain relatively consistent over a broad temperature range, from -150 °F (-100 °C) to 300 °F (150 °C). PSU 1000 Polysulfone is hydrolysis resistant for continuous use in hot water and steam at temperatures up to 300 °F. Its flame resistance is UL 94 -V-0 at 1/4” thickness (6.35 mm) and UL 94 -V-2 at 1/8” thickness (3.175 mm). PSU 1000 Polysulfone offers high chemical resistance to acidic and salt solutions and good resistance to detergents, hot water and steam. In addition, polysulfone has excellent radiation stability and offers low ionic impurity levels. PSU 1000 Polysulfone often replaces polycarbonate when higher temperatures, improved chemical resistance or autoclavability is required. It is commonly used for analytical instrumentation, medical devices and semiconductor process equipment components. Custom colors can be made to order. Quadrant’s PSU 1000 is FDA , USDA, 3A-Dairy compliant and NSF compliant under standards 51 and 61. Manifolds Distributor Valves Medical Equipment Components Steam Cleaning Equipment Inserts

Amber, Semi-Transparent

PSU 1000 Polysulfone (PSU) is an amber semi-transparent, heat-resistant, high performance engineering thermoplastic. It offers excellent mechanical, electrical and improved chemical resistance properties relative to polycarbonate. Polysulfone’s properties remain relatively consistent over a broad temperature range, from -150 °F (-100 °C) to 300 °F (150 °C). PSU 1000 Polysulfone is hydrolysis resistant for continuous use in hot water and steam at temperatures up to 300 °F. Its flame resistance is UL 94 -V-0 at 1/4” thickness (6.35 mm) and UL 94 -V-2 at 1/8” thickness (3.175 mm). PSU 1000 Polysulfone offers high chemical resistance to acidic and salt solutions and good resistance to detergents, hot water and steam. In addition, polysulfone has excellent radiation stability and offers low ionic impurity levels. PSU 1000 Polysulfone often replaces polycarbonate when higher temperatures, improved chemical resistance or autoclavability is required. It is commonly used for analytical instrumentation, medical devices and semiconductor process equipment components. Custom colors can be made to order. Quadrant’s PSU 1000 is FDA , USDA, 3A-Dairy compliant and NSF compliant under standards 51 and 61.

  • Manifolds
  • Distributor Valves
  • Medical Equipment Components
  • Steam Cleaning Equipment Inserts
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Quadrant PSU 1000 Polysulfone
Chemical System Polysulphone
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 280-309 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details