Total Plastics, Inc. TECHTRON® PPS

Description
Natural PPS (polyphenylene sulfide) products offer the broadest resistance to chemicals of any advanced engineering plastic. They have no known solvents below 392°F (200°C) and offer inertness to steam, strong bases, fuels and acids. Minimal moisture absorption and a very low coefficient of linear thermal expansion, combined with Quadrant’s proprietary stress relieving processes, make these PPS products ideally suited for precise tolerance machined components. In addition, PPS products exhibit excellent electrical characteristics and are inherently flame retardant. Lantern Rings Pump Housings HPLC Chip Nests Retaining Rings Available Sizes PLATE Plate Sizes: 12" x 12", 12" x 24", 12" x 48" --Thicknesses-- .250" .375" .500" .750" 1" 1.500" 2" ROD Lengths: 8' nominal for .375" to 2" DIA. 4' nominal for .250" to 1" DIA. 2' nominal for 1.25" to 2" DIA. --Diameters-- .375" .500" .625" .750" 1" 1.250" 1.500" 1.750" 2"
Description
Natural PPS (polyphenylene sulfide) products offer the broadest resistance to chemicals of any advanced engineering plastic. They have no known solvents below 392°F (200°C) and offer inertness to steam, strong bases, fuels and acids. Minimal moisture absorption and a very low coefficient of linear thermal expansion, combined with Quadrant’s proprietary stress relieving processes, make these PPS products ideally suited for precise tolerance machined components. In addition, PPS products exhibit excellent electrical characteristics and are inherently flame retardant. Lantern Rings Pump Housings HPLC Chip Nests Retaining Rings Available Sizes PLATE Plate Sizes: 12" x 12", 12" x 24", 12" x 48" --Thicknesses-- .250" .375" .500" .750" 1" 1.500" 2" ROD Lengths: 8' nominal for .375" to 2" DIA. 4' nominal for .250" to 1" DIA. 2' nominal for 1.25" to 2" DIA. --Diameters-- .375" .500" .625" .750" 1" 1.250" 1.500" 1.750" 2"

Suppliers

Company
Product
Description
Supplier Links
TECHTRON® PPS -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TECHTRON® PPS
TECHTRON® PPS
Natural PPS (polyphenylene sulfide) products offer the broadest resistance to chemicals of any advanced engineering plastic. They have no known solvents below 392°F (200°C) and offer inertness to steam, strong bases, fuels and acids. Minimal moisture absorption and a very low coefficient of linear thermal expansion, combined with Quadrant’s proprietary stress relieving processes, make these PPS products ideally suited for precise tolerance machined components. In addition, PPS products exhibit excellent electrical characteristics and are inherently flame retardant. Lantern Rings Pump Housings HPLC Chip Nests Retaining Rings Available Sizes PLATE Plate Sizes: 12" x 12", 12" x 24", 12" x 48" --Thicknesses-- .250" .375" .500" .750" 1" 1.500" 2" ROD Lengths: 8' nominal for .375" to 2" DIA. 4' nominal for .250" to 1" DIA. 2' nominal for 1.25" to 2" DIA. --Diameters-- .375" .500" .625" .750" 1" 1.250" 1.500" 1.750" 2"

Natural

PPS (polyphenylene sulfide) products offer the broadest resistance to chemicals of any advanced engineering plastic. They have no known solvents below 392°F (200°C) and offer inertness to steam, strong bases, fuels and acids. Minimal moisture absorption and a very low coefficient of linear thermal expansion, combined with Quadrant’s proprietary stress relieving processes, make these PPS products ideally suited for precise tolerance machined components. In addition, PPS products exhibit excellent electrical characteristics and are inherently flame retardant.

  • Lantern Rings
  • Pump Housings
  • HPLC
  • Chip Nests
  • Retaining Rings

Available Sizes

PLATE

Plate Sizes: 12" x 12", 12" x 24", 12" x 48"

--Thicknesses-- .250" .375" .500" .750" 1" 1.500" 2"

ROD

Lengths: 8' nominal for .375" to 2" DIA.

4' nominal for .250" to 1" DIA.

2' nominal for 1.25" to 2" DIA.

--Diameters-- .375" .500" .625" .750" 1" 1.250" 1.500" 1.750" 2"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECHTRON® PPS
Chemical System Polysulphide or Polyphenylene Sulphide
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Enflon® Skived Film and Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0015 to 0.2500 inch (0.0381 to 6.35 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 2004-1492 - WAGO
Specs
Form / Shape Plate
Thickness 1.17 inch (29.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details