Natural. Black Available at 15% Surcharge.
The strongest, most rigid nylon with one of the highest melting points. Commonly specified for screw machines, electrical insulators and food contact parts. Nylon 101 Natural is FDA , USDA, NSF and 3A-DAIRY compliant.
Available Sizes
PLATE
Plate Sizes:
12” x 24”
12” x 24”
12” x 48”
24” x 24”
24” x 48”
--Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 3" 3-1/2" 4"
ROD
Lengths:
8’ for up to 2-3/4”
4’ for 3” and over
--Diameters-- 1/16" 3/32" 1/8" 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/4" 4-1/2" 5" 6"
| Total Plastics, Inc. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | Nylon 101 (6/6) |
| Form / Shape | Rod or Round Stock (optional feature); Plate (optional feature) |
| Chemical System | Polyamide |
| Thickness | 0.0625 to 3 inch (1.59 to 76.2 mm) |