Total Plastics, Inc. PCTFE (Kel-F®)

Description
PCTFE is the homopolymer polychlorotrifluoroe thylene (Kel-F®). This fluoropolymer possesses a number of properties not usually found in other fluoropolymer resins, such as optical transparency, hardness, high compressive strength and an exceptional resistance to cold flow. Because it is a highly fluorinated resin, PCTFE is non-flammable and relatively unaffected by most corrosive chemicals. PCTFE maintains its excellent electrical insulating capability through thermal cycling and high humidity. Transparent High Compressive Strength High Resistance to Cold Flow Non-Flammable Corrosion Resistant Excellent Electrical Insulator Available Sizes Thickness Sheet Sizes 12” x 12” 14” x 14” 15” x 15” .005” x - - .010” x - - 1/32” - - - 1/16” x x x 3/32” x x x 1/8” x x x 3/16” x x - 1/4” x x - 3/8” x x - 1/2” x x - 5/8” x - - 3/4” x - - 7/8” x - - 1” x - - 11/8” x - - 11/4” x - - 13/8” - - - 11/2” - - - 13/4” - - - 2” - - - ROD Lengths: 6’ to 12’ for 1/8” to 1” DIA. 6’ for 1” to 6” DIA. --Diameters-- 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 3-3/4" 4" 4-1/2" 5" 5-1/2" 6"
Description
PCTFE is the homopolymer polychlorotrifluoroe thylene (Kel-F®). This fluoropolymer possesses a number of properties not usually found in other fluoropolymer resins, such as optical transparency, hardness, high compressive strength and an exceptional resistance to cold flow. Because it is a highly fluorinated resin, PCTFE is non-flammable and relatively unaffected by most corrosive chemicals. PCTFE maintains its excellent electrical insulating capability through thermal cycling and high humidity. Transparent High Compressive Strength High Resistance to Cold Flow Non-Flammable Corrosion Resistant Excellent Electrical Insulator Available Sizes Thickness Sheet Sizes 12” x 12” 14” x 14” 15” x 15” .005” x - - .010” x - - 1/32” - - - 1/16” x x x 3/32” x x x 1/8” x x x 3/16” x x - 1/4” x x - 3/8” x x - 1/2” x x - 5/8” x - - 3/4” x - - 7/8” x - - 1” x - - 11/8” x - - 11/4” x - - 13/8” - - - 11/2” - - - 13/4” - - - 2” - - - ROD Lengths: 6’ to 12’ for 1/8” to 1” DIA. 6’ for 1” to 6” DIA. --Diameters-- 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 3-3/4" 4" 4-1/2" 5" 5-1/2" 6"

Suppliers

Company
Product
Description
Supplier Links
PCTFE (Kel-F®) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
PCTFE (Kel-F®)
PCTFE (Kel-F®)
PCTFE is the homopolymer polychlorotrifluoroe thylene (Kel-F®). This fluoropolymer possesses a number of properties not usually found in other fluoropolymer resins, such as optical transparency, hardness, high compressive strength and an exceptional resistance to cold flow. Because it is a highly fluorinated resin, PCTFE is non-flammable and relatively unaffected by most corrosive chemicals. PCTFE maintains its excellent electrical insulating capability through thermal cycling and high humidity. Transparent High Compressive Strength High Resistance to Cold Flow Non-Flammable Corrosion Resistant Excellent Electrical Insulator Available Sizes Thickness Sheet Sizes 12” x 12” 14” x 14” 15” x 15” .005” x - - .010” x - - 1/32” - - - 1/16” x x x 3/32” x x x 1/8” x x x 3/16” x x - 1/4” x x - 3/8” x x - 1/2” x x - 5/8” x - - 3/4” x - - 7/8” x - - 1” x - - 11/8” x - - 11/4” x - - 13/8” - - - 11/2” - - - 13/4” - - - 2” - - - ROD Lengths: 6’ to 12’ for 1/8” to 1” DIA. 6’ for 1” to 6” DIA. --Diameters-- 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 3-3/4" 4" 4-1/2" 5" 5-1/2" 6"

PCTFE is the homopolymer polychlorotrifluoroethylene (Kel-F®). This fluoropolymer possesses a number of properties not usually found in other fluoropolymer resins, such as optical transparency, hardness, high compressive strength and an exceptional resistance to cold flow. Because it is a highly fluorinated resin, PCTFE is non-flammable and relatively unaffected by most corrosive chemicals. PCTFE maintains its excellent electrical insulating capability through thermal cycling and high humidity.

  • Transparent
  • High Compressive Strength
  • High Resistance to Cold Flow
  • Non-Flammable
  • Corrosion Resistant
  • Excellent Electrical Insulator

Available Sizes

Thickness
Sheet Sizes
12” x 12”
14” x 14”
15” x 15”
.005”
x
-
-
.010”
x
-
-
1/32”
-
-
-
1/16”
x
x
x
3/32”
x
x
x
1/8”
x
x
x
3/16”
x
x
-
1/4”
x
x
-
3/8”
x
x
-
1/2”
x
x
-
5/8”
x
-
-
3/4”
x
-
-
7/8”
x
-
-
1”
x
-
-
11/8”
x
-
-
11/4”
x
-
-
13/8”
-
-
-
11/2”
-
-
-
13/4”
-
-
-
2”
-
-
-

ROD

Lengths:
6’ to 12’ for 1/8” to 1” DIA.
6’ for 1” to 6” DIA.

--Diameters-- 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 3-3/4" 4" 4-1/2" 5" 5-1/2" 6"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PCTFE (Kel-F®)
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
PTFE pulley -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial; Conveyor systems in food processing, chemical production, and pharmaceutical industries.
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details