Total Plastics, Inc. Datasheets for Polymer and Plastic Composites
Polymer and plastic composites are strengthened with fibers, fillers, particulates, powders and other matrix reinforcements to provide improved strength and/or stiffness. Examples include fiber reinforced plastics (FRPs), sheet molding compounds (SMCs), bulk molding compounds (BMCs), pre-preg materials, and fabricated composite parts.
Polymer and Plastic Composites: Learn more
| Product Name | Notes |
|---|---|
| Bluewater 20 is Coosa’s lighter-weight, economical alternative to the Bluewater 26 product, while still maintaining the superior stiffness and strength. Coosa’s Bluewater 20 consists of polyurethane foam filled throughout with... | |
| Bluewater 26 is Coosa’s strongest and stiffest composite board. Bluewater 26 is the ultimate high strength-to-weight composite panel. Coosa’s Bluewater 26 consists of polyurethane foam filled throughout with layers of... | |
| Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms... | |
| ECOGEHR ® C-L is comprised of the wood components cellulose, natural fibres, lignin and fatty acids. It possesses many interesting properties that together are very similar to the natural material... | |
| ECOGEHR ® PA 6.10 is 60 % sebacic acid, which is obtained from castor oil. This material combines a low density (for polyamide) with good cold impact strength, and its... | |
| ECOGEHR ® WPC-30PE is a composite of 70% wood fibres and 30% polyethylene (PE) as a polymer matrix. Terrace decking, no splintering Rope ladder rungs, non-slip surface Crossbow bolts, high... | |
| ECOGEHR ® WPC-30PP is a composite of 70% wood fibres and 30% polypropylene (PP) as a polymer matrix Terrace decking, no splintering Rope ladder rungs, non-slip surface Crossbow bolts, high... | |
| EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have... | |
| FIBREBOLT ® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a... | |
| Lab-Resin® is a solid, modified, phenolic resin composite, thermo-fused under heat and pressure to form a solid, black chemical resistant composition throughout the entire thickness of the panel. Lab-Resin® is... | |
| Series 500: Olive Green Series 535: Slate Grey (plus certain hand rail and fixed ladder components in Yellow) Series 625: Beige EXTREN ® is a proprietary combination of fiberglass reinforcements... |