Total Plastics, Inc. Acetal Sheet & Rod

Description
Natural, Rod Also Available in Black at 10% Surcharge. Call TPI for Available Colors. Acetal products absorb a minimal amount of moisture, and their physical properties remain constant in a variety of environments. Acetals are easily machined and have excellent dimensional stability for close-tolerance machined parts. Acetal is ideally suited for applications which require strength and stiffness. Acetal shapes are produced from copolymer (Acetron® GP) and homopolymer (Delrin®) resins which provide a high modulus of elasticity coupled with great strength, stiffness and toughness. They are also characterized by a low coefficient of friction and good bearing characteristics. Low Moisture Absorption Easy to Work With Excellent Dimensional Stability Strong and Stiff High Modulus of Elasticity Low Coefficient of Friction Available Sizes SHEET --Sheet Sizes-- 12" x 12" 12" x 24" 12" x 48" 24" x 24" 24" x 48" 48" x 96" --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" ROD Lengths: 8’ nominal for up to 2.75” DIA., 4’ nominal for 3” plus --Thicknesses-- 1/8" 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/2" 5" 5-1/2" 6" 7" 8" RECTANGULAR BAR Lengths: 12” to 48” --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" SQUARE BAR Lengths: 8", 10" --Thicknesses-- 1/4" 5/16" 3/8" 7/16" 1/2" 5/8" 3/4" 1" HEX ROD Lengths: 8", 10" --Thicknesses-- 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1"
Description
Natural, Rod Also Available in Black at 10% Surcharge. Call TPI for Available Colors. Acetal products absorb a minimal amount of moisture, and their physical properties remain constant in a variety of environments. Acetals are easily machined and have excellent dimensional stability for close-tolerance machined parts. Acetal is ideally suited for applications which require strength and stiffness. Acetal shapes are produced from copolymer (Acetron® GP) and homopolymer (Delrin®) resins which provide a high modulus of elasticity coupled with great strength, stiffness and toughness. They are also characterized by a low coefficient of friction and good bearing characteristics. Low Moisture Absorption Easy to Work With Excellent Dimensional Stability Strong and Stiff High Modulus of Elasticity Low Coefficient of Friction Available Sizes SHEET --Sheet Sizes-- 12" x 12" 12" x 24" 12" x 48" 24" x 24" 24" x 48" 48" x 96" --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" ROD Lengths: 8’ nominal for up to 2.75” DIA., 4’ nominal for 3” plus --Thicknesses-- 1/8" 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/2" 5" 5-1/2" 6" 7" 8" RECTANGULAR BAR Lengths: 12” to 48” --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" SQUARE BAR Lengths: 8", 10" --Thicknesses-- 1/4" 5/16" 3/8" 7/16" 1/2" 5/8" 3/4" 1" HEX ROD Lengths: 8", 10" --Thicknesses-- 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1"

Suppliers

Company
Product
Description
Supplier Links
Acetal Sheet & Rod -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Acetal Sheet & Rod
Acetal Sheet & Rod
Natural, Rod Also Available in Black at 10% Surcharge. Call TPI for Available Colors. Acetal products absorb a minimal amount of moisture, and their physical properties remain constant in a variety of environments. Acetals are easily machined and have excellent dimensional stability for close-tolerance machined parts. Acetal is ideally suited for applications which require strength and stiffness. Acetal shapes are produced from copolymer (Acetron® GP) and homopolymer (Delrin®) resins which provide a high modulus of elasticity coupled with great strength, stiffness and toughness. They are also characterized by a low coefficient of friction and good bearing characteristics. Low Moisture Absorption Easy to Work With Excellent Dimensional Stability Strong and Stiff High Modulus of Elasticity Low Coefficient of Friction Available Sizes SHEET --Sheet Sizes-- 12" x 12" 12" x 24" 12" x 48" 24" x 24" 24" x 48" 48" x 96" --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" ROD Lengths: 8’ nominal for up to 2.75” DIA., 4’ nominal for 3” plus --Thicknesses-- 1/8" 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/2" 5" 5-1/2" 6" 7" 8" RECTANGULAR BAR Lengths: 12” to 48” --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" SQUARE BAR Lengths: 8", 10" --Thicknesses-- 1/4" 5/16" 3/8" 7/16" 1/2" 5/8" 3/4" 1" HEX ROD Lengths: 8", 10" --Thicknesses-- 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1"

Natural, Rod Also Available in Black at 10% Surcharge. Call TPI for Available Colors.

Acetal products absorb a minimal amount of moisture, and their physical properties remain constant in a variety of environments. Acetals are easily machined and have excellent dimensional stability for close-tolerance machined parts. Acetal is ideally suited for applications which require strength and stiffness. Acetal shapes are produced from copolymer (Acetron® GP) and homopolymer (Delrin®) resins which provide a high modulus of elasticity coupled with great strength, stiffness and toughness. They are also characterized by a low coefficient of friction and good bearing characteristics.

  • Low Moisture Absorption
  • Easy to Work With
  • Excellent Dimensional Stability
  • Strong and Stiff
  • High Modulus of Elasticity
  • Low Coefficient of Friction

Available Sizes

SHEET

--Sheet Sizes-- 12" x 12" 12" x 24" 12" x 48" 24" x 24" 24" x 48" 48" x 96"

--Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4"

ROD

Lengths: 8’ nominal for up to 2.75” DIA., 4’ nominal for 3” plus

--Thicknesses-- 1/8" 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/2" 5" 5-1/2" 6" 7" 8"

RECTANGULAR BAR

Lengths: 12” to 48”

--Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2"

SQUARE BAR

Lengths: 8", 10"

--Thicknesses-- 1/4" 5/16" 3/8" 7/16" 1/2" 5/8" 3/4" 1"

HEX ROD

Lengths: 8", 10"

--Thicknesses-- 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Acetal Sheet & Rod
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
Autotex AM -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Form / Shape Sheet or Film
Industry Sanitary; OEM or Industrial
View Details
Fence Visibility Markers (Sage Grouse Markers) -  - Pexco
Specs
Industry Repair or Construction; OEM or Industrial
View Details