Total Plastics, Inc. Nylon

Description
Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet it is easier to handle and maintain than metals. Nylon has a proven record of outstanding service in a wide range of parts for all industries. It is easy to fabricate using standard metal working equipment. There are many formulations. Call Total Plastics to discuss your needs. SQUARE ROD Bearings Bushings Valve seats Rollers Guides Gears Wear surfaces Available Sizes SQUARE ROD Lengths: 6' to 8' Random --Size Across Flats-- 1/4" 5/16" 3/8" 7/16" 1/2" 5/8" 3/4" 1" HEX ROD Lengths: 6' to 8' Random --Flat Size-- 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" HOLLOW BAR Length: 10' O.D. I.D. 1/4" 1/8" 1/2" 1/4" 5/8" 1/4" 5/8" 3/8" 5/8" 1/2" 3/4" 1/4" 3/4" 1/2" 7/8" 3/8" 1/2" 5/8" 1" 1/2" 1-1/8" 5/8" 1-1/4" 1/2" 1-1/4" 3/4" 1-1/4" 1" 1-1/2" 1" 1-3/4" 1-1/4" 1-3/4" 1-1/2" 2" 1-1/2" 2" 1-3/4" 2-1/4" 2" 2-1/2" 2" 2-1/2" 2-1/4" 3" 2-1/2"
Description
Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet it is easier to handle and maintain than metals. Nylon has a proven record of outstanding service in a wide range of parts for all industries. It is easy to fabricate using standard metal working equipment. There are many formulations. Call Total Plastics to discuss your needs. SQUARE ROD Bearings Bushings Valve seats Rollers Guides Gears Wear surfaces Available Sizes SQUARE ROD Lengths: 6' to 8' Random --Size Across Flats-- 1/4" 5/16" 3/8" 7/16" 1/2" 5/8" 3/4" 1" HEX ROD Lengths: 6' to 8' Random --Flat Size-- 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" HOLLOW BAR Length: 10' O.D. I.D. 1/4" 1/8" 1/2" 1/4" 5/8" 1/4" 5/8" 3/8" 5/8" 1/2" 3/4" 1/4" 3/4" 1/2" 7/8" 3/8" 1/2" 5/8" 1" 1/2" 1-1/8" 5/8" 1-1/4" 1/2" 1-1/4" 3/4" 1-1/4" 1" 1-1/2" 1" 1-3/4" 1-1/4" 1-3/4" 1-1/2" 2" 1-1/2" 2" 1-3/4" 2-1/4" 2" 2-1/2" 2" 2-1/2" 2-1/4" 3" 2-1/2"

Suppliers

Company
Product
Description
Supplier Links
Nylon -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Nylon
Nylon
Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet it is easier to handle and maintain than metals. Nylon has a proven record of outstanding service in a wide range of parts for all industries. It is easy to fabricate using standard metal working equipment. There are many formulations. Call Total Plastics to discuss your needs. SQUARE ROD Bearings Bushings Valve seats Rollers Guides Gears Wear surfaces Available Sizes SQUARE ROD Lengths: 6' to 8' Random --Size Across Flats-- 1/4" 5/16" 3/8" 7/16" 1/2" 5/8" 3/4" 1" HEX ROD Lengths: 6' to 8' Random --Flat Size-- 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" HOLLOW BAR Length: 10' O.D. I.D. 1/4" 1/8" 1/2" 1/4" 5/8" 1/4" 5/8" 3/8" 5/8" 1/2" 3/4" 1/4" 3/4" 1/2" 7/8" 3/8" 1/2" 5/8" 1" 1/2" 1-1/8" 5/8" 1-1/4" 1/2" 1-1/4" 3/4" 1-1/4" 1" 1-1/2" 1" 1-3/4" 1-1/4" 1-3/4" 1-1/2" 2" 1-1/2" 2" 1-3/4" 2-1/4" 2" 2-1/2" 2" 2-1/2" 2-1/4" 3" 2-1/2"

Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet it is easier to handle and maintain than metals. Nylon has a proven record of outstanding service in a wide range of parts for all industries. It is easy to fabricate using standard metal working equipment. There are many formulations. Call Total Plastics to discuss your needs.

SQUARE ROD

  • Bearings
  • Bushings
  • Valve seats
  • Rollers
  • Guides
  • Gears
  • Wear surfaces

Available Sizes

SQUARE ROD

Lengths: 6' to 8' Random

--Size Across Flats-- 1/4" 5/16" 3/8" 7/16" 1/2" 5/8" 3/4" 1"

HEX ROD

Lengths: 6' to 8' Random

--Flat Size-- 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1"

HOLLOW BAR

Length: 10'

O.D.
I.D.
1/4"
1/8"
1/2"
1/4"
5/8"
1/4"
5/8"
3/8"
5/8"
1/2"
3/4"
1/4"
3/4"
1/2"
7/8"
3/8"
1/2"
5/8"
1"
1/2"
1-1/8"
5/8"
1-1/4"
1/2"
1-1/4"
3/4"
1-1/4"
1"
1-1/2"
1"
1-3/4"
1-1/4"
1-3/4"
1-1/2"
2"
1-1/2"
2"
1-3/4"
2-1/4"
2"
2-1/2"
2"
2-1/2"
2-1/4"
3"
2-1/2"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Nylon
Chemical System Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
End plate - 283-318 - WAGO
Specs
Form / Shape Plate
Thickness 1.48 inch (37.5 mm)
Width / O.D. 0.1575 inch (4 mm)
View Details