Total Plastics, Inc. POLYSTONE® P (Polypropylene)

Description
Call TPI for Standard and Custom Colors. Best known for its outstanding chemical resistance, this polypropylene is easily fabricated, welded and machined. Structural tanks and linings Plating barrels Ducts and fume hoods Semiconductor processing equipment Orthotic and prosthetic devices Pump and valve components Available Sizes Sheet Sizes: (Extruded): 48” x 96”, 48” x 120”, 60” x 120”; Pressed: 48” x 96”, 48” x 120”, 96” x 240” Thicknesses (Extruded): 1/16” to 1-1/2”; Pressed: 1-3/4” to 4”, Sheets up to 8” thick available Rod Sizes: 8 mm (.31”) to 350 mm (13.78”)
Description
Call TPI for Standard and Custom Colors. Best known for its outstanding chemical resistance, this polypropylene is easily fabricated, welded and machined. Structural tanks and linings Plating barrels Ducts and fume hoods Semiconductor processing equipment Orthotic and prosthetic devices Pump and valve components Available Sizes Sheet Sizes: (Extruded): 48” x 96”, 48” x 120”, 60” x 120”; Pressed: 48” x 96”, 48” x 120”, 96” x 240” Thicknesses (Extruded): 1/16” to 1-1/2”; Pressed: 1-3/4” to 4”, Sheets up to 8” thick available Rod Sizes: 8 mm (.31”) to 350 mm (13.78”)

Suppliers

Company
Product
Description
Supplier Links
POLYSTONE® P (Polypropylene) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
POLYSTONE® P (Polypropylene)
POLYSTONE® P (Polypropylene)
Call TPI for Standard and Custom Colors. Best known for its outstanding chemical resistance, this polypropylene is easily fabricated, welded and machined. Structural tanks and linings Plating barrels Ducts and fume hoods Semiconductor processing equipment Orthotic and prosthetic devices Pump and valve components Available Sizes Sheet Sizes: (Extruded): 48” x 96”, 48” x 120”, 60” x 120”; Pressed: 48” x 96”, 48” x 120”, 96” x 240” Thicknesses (Extruded): 1/16” to 1-1/2”; Pressed: 1-3/4” to 4”, Sheets up to 8” thick available Rod Sizes: 8 mm (.31”) to 350 mm (13.78”)

Call TPI for Standard and Custom Colors.

Best known for its outstanding chemical resistance, this polypropylene is easily fabricated, welded and machined.

  • Structural tanks and linings
  • Plating barrels
  • Ducts and fume hoods
  • Semiconductor processing equipment
  • Orthotic and prosthetic devices
  • Pump and valve components

Available Sizes

Sheet Sizes: (Extruded): 48” x 96”, 48” x 120”, 60” x 120”; Pressed: 48” x 96”, 48” x 120”, 96” x 240”
Thicknesses (Extruded): 1/16” to 1-1/2”; Pressed: 1-3/4” to 4”, Sheets up to 8” thick available
Rod Sizes: 8 mm (.31”) to 350 mm (13.78”)

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name POLYSTONE® P (Polypropylene)
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
End plate - 279-308 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details