Total Plastics, Inc. POP Expressions ACRYLITE® GP

Description
Pretty in Pink, Berry-licious, Juicy Watermelon, Orange-hue-glad, Good as Gold, Key Lime Pie, Powder Blue, Periwinkle Sky and Sweet Lavendar POP Expressions ACRYLITE ® GP acrylic sheet are nine translucent, feel-good colors that warm the spirit and attract the eye. Ranging from soft to spirited, these new colors can be glossy or matte finished on one or both sides. With names that express their color personalities, such as Pretty in Pink or Orange-hue-glad, this color line is functional for a range of applications, especially for highlighting fashion, cosmetics or home furnishings. Available Sizes Standard size: 48” x 96” Standard thickness: .118”, .177", .236"
Description
Pretty in Pink, Berry-licious, Juicy Watermelon, Orange-hue-glad, Good as Gold, Key Lime Pie, Powder Blue, Periwinkle Sky and Sweet Lavendar POP Expressions ACRYLITE ® GP acrylic sheet are nine translucent, feel-good colors that warm the spirit and attract the eye. Ranging from soft to spirited, these new colors can be glossy or matte finished on one or both sides. With names that express their color personalities, such as Pretty in Pink or Orange-hue-glad, this color line is functional for a range of applications, especially for highlighting fashion, cosmetics or home furnishings. Available Sizes Standard size: 48” x 96” Standard thickness: .118”, .177", .236"

Suppliers

Company
Product
Description
Supplier Links
POP Expressions ACRYLITE® GP -  - Total Plastics, Inc.
Kalamazoo, MI, USA
POP Expressions ACRYLITE® GP
POP Expressions ACRYLITE® GP
Pretty in Pink, Berry-licious, Juicy Watermelon, Orange-hue-glad, Good as Gold, Key Lime Pie, Powder Blue, Periwinkle Sky and Sweet Lavendar POP Expressions ACRYLITE ® GP acrylic sheet are nine translucent, feel-good colors that warm the spirit and attract the eye. Ranging from soft to spirited, these new colors can be glossy or matte finished on one or both sides. With names that express their color personalities, such as Pretty in Pink or Orange-hue-glad, this color line is functional for a range of applications, especially for highlighting fashion, cosmetics or home furnishings. Available Sizes Standard size: 48” x 96” Standard thickness: .118”, .177", .236"

Pretty in Pink, Berry-licious, Juicy Watermelon, Orange-hue-glad, Good as Gold, Key Lime Pie, Powder Blue, Periwinkle Sky and Sweet Lavendar

POP Expressions ACRYLITE ® GP acrylic sheet are nine translucent, feel-good colors that warm the spirit and attract the eye. Ranging from soft to spirited, these new
colors can be glossy or matte finished on one or both sides. With names that express their color personalities, such as Pretty in Pink or Orange-hue-glad, this color line is
functional for a range of applications, especially for highlighting fashion, cosmetics or home furnishings.

Available Sizes

Standard size: 48” x 96”
Standard thickness: .118”, .177", .236"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name POP Expressions ACRYLITE® GP
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 283-355 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Sheets - 2820733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 0.3937 inch (10 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details