Vespel® is a sophisticated high performance plastic that performs over a wide range of temperatures and stresses. Parts made from Vespel® provide a unique combination of the physical properties of plastics, metals and ceramics. It performs well with or without lubrication in various applications. Vespel® resists wear and fights creep, allowing it to operate in many metal applications.
Available Sizes
SHEET (SP1 & SP21)
Sheet Sizes: 5" x 5", 10" x 5", 10" x 10"
--Thicknesses-- 1/16" 1/8" 3/16" 1/4" 1/2" 1"
ROD (SP1 & SP21)
Lengths: 9" *, 9-1/2", 27" *, 38"
--Diameters-- 1/4" 3/8" 7/16" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 2" 2-1/2" 3-1/4" *
| Total Plastics, Inc. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | VESPEL® |