Total Plastics, Inc. TECAPEEK™

Description
Tecapeek™ (polyetheretherketon e) is a unique, semi-crystalline, high temperature engineering thermoplastic. It is an excellent material for a wide spectrum of applications where thermal, chemical, and combustion properties are critical to performance. The addition of glass fiber or carbon fiber reinforcements enhances the mechanical and thermal properties of the basic Tecapeek™ material. Bearings / Bushings Down-hole instrumentation Wear rings Ball valve seats Electrical components Back-up and V-rings Piston rings and Rider bands Available Sizes ROD Lengths: 10’ for 3/16” to 4-3/4” DIA., 5’ for 5” plus DIA. PLATE Plate Sizes: 5 mm to 40 mm thicknesses inclusive are 2’ x 4’
Description
Tecapeek™ (polyetheretherketon e) is a unique, semi-crystalline, high temperature engineering thermoplastic. It is an excellent material for a wide spectrum of applications where thermal, chemical, and combustion properties are critical to performance. The addition of glass fiber or carbon fiber reinforcements enhances the mechanical and thermal properties of the basic Tecapeek™ material. Bearings / Bushings Down-hole instrumentation Wear rings Ball valve seats Electrical components Back-up and V-rings Piston rings and Rider bands Available Sizes ROD Lengths: 10’ for 3/16” to 4-3/4” DIA., 5’ for 5” plus DIA. PLATE Plate Sizes: 5 mm to 40 mm thicknesses inclusive are 2’ x 4’

Suppliers

Company
Product
Description
Supplier Links
TECAPEEK™ -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TECAPEEK™
TECAPEEK™
Tecapeek™ (polyetheretherketon e) is a unique, semi-crystalline, high temperature engineering thermoplastic. It is an excellent material for a wide spectrum of applications where thermal, chemical, and combustion properties are critical to performance. The addition of glass fiber or carbon fiber reinforcements enhances the mechanical and thermal properties of the basic Tecapeek™ material. Bearings / Bushings Down-hole instrumentation Wear rings Ball valve seats Electrical components Back-up and V-rings Piston rings and Rider bands Available Sizes ROD Lengths: 10’ for 3/16” to 4-3/4” DIA., 5’ for 5” plus DIA. PLATE Plate Sizes: 5 mm to 40 mm thicknesses inclusive are 2’ x 4’

Tecapeek™ (polyetheretherketone) is a unique, semi-crystalline, high temperature engineering thermoplastic. It is an excellent material for a wide spectrum of applications where thermal, chemical, and combustion properties are critical to performance. The addition of glass fiber or carbon fiber reinforcements enhances the mechanical and thermal properties of the basic Tecapeek™ material.

  • Bearings / Bushings
  • Down-hole instrumentation
  • Wear rings
  • Ball valve seats
  • Electrical components
  • Back-up and V-rings
  • Piston rings and Rider bands

Available Sizes

ROD

Lengths: 10’ for 3/16” to 4-3/4” DIA., 5’ for 5” plus DIA.

PLATE

Plate Sizes: 5 mm to 40 mm thicknesses inclusive are 2’ x 4’

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPEEK™
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Fence Privacy -Winged Slat -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details
End plate - 236-600 - WAGO
Specs
Form / Shape Plate
Thickness 0.5512 inch (14 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details