Total Plastics, Inc. Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| Black Ideal for virtually any permanent or temporary chemical transfer application, Tygon® UV Resistant Tubing combines suppleness and flexibility with resistance to a wide range of chemicals. It shows exceptional... | |
| Black Made of a proprietary fluoroelastomer, Fluran® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines... | |
| Black Norprene® Industrial Grade Tubing outperforms neoprene, EPDM and other general purpose tubings in test after test and application after application. It will not weaken or crack after years of... | |
| Clear Clear, flexible vinyl tubing comes in a wide variety of sizes. Call TPI for custom sizes. Chemical liners Food / Beverage Laboratory Instrumentation Water / Fluid lines Material handling... | |
| Clear Crystal-clear and flexible, Tygon® Laboratory Tubing handles virtually all inorganic chemicals found in the lab. Outstanding chemical resistance Lot-to-lot consistency for reproducible results Increases productivity in peristaltic pumps — | |
| Clear Crystal-clear Tygon® Long Flex Life Pump Tubing is formulated specifically for use in peristaltic pump applications. With its superior flex life characteristics, manufacturing processes can be simplified by reducing... | |
| Clear Its smooth, non-porous bore inhibits particle entrapment, promoting a sanitary fluid path by minimizing potential for bacterial growth. It has outstanding resistance to harsh alkaline cleaners and is equally... | |
| Clear More flexible than many other reinforced urethane tubings, Tygothane® Pressure Tubing can be used in the most physically demanding applications, such as those requiring a tight bend radius. Specially... | |
| Clear Originally developed for use in cardiac surgery, Tygon® Medical/Surgical Tubing’s consistent quality provides dependable performance in medical device applications. Ideal for contact with blood Flexible and resilient with established... | |
| Clear Select Tygon® Microbore Tubing for intravenous and arterial infusion as well as other surgical, hospital and laboratory applications. It is flexible enough to permit use of a single size... | |
| Clear Tygon® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the... | |
| Clear Tygon® Beverage Tubing is specially formulated for transferring a wide variety of beverages including soft drinks, fruit juices, flavored teas and bottled water. In virtually all cases, Tygon® Beverage... | |
| Clear Tygon® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material... | |
| Clear Tygon® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon® Plasticizer Free Tubing provides the most flexibility, highest... | |
| Clear Tygon® Pressure Tubing’s unique flexibility gets it into service quickly and easily. This means less tubing footage, fittings and labor than required for rigid systems. Reinforced with a tough... | |
| Clear Tygon® Ultra Chemical Resistant Tubing offers an unequaled combination of chemical resistance, clarity and flexibility. Tygon® Ultra Chemical Resistant Tubing is virtually unaffected by acids, bases, ketones, salts and... | |
| Clear Tygon® Ultra-Soft Tubing resists a broad range of aqueous chemicals and provides an excellent alternative to silicone tubing in applications where corrosive chemicals are used. Its minimal resistance to... | |
| Clear Tygon® Vacuum Tubing has extra-heavy walls that will withstand a full vacuum at room temperature (29.9” [759 mm] of mercury at 73 °F [23 °C]) and up to (27” | |
| Clear Without sacrificing the flexibility, glass-like clarity or outstanding bend radius for which Tygon® tubing is known, Tygon® Inert Tubing can handle many applications where flexible tubing of the past... | |
| Cream Formulated to withstand the high temperatures frequently occurring during food and beverage processing, Norprene® Food Process Tubing will outlast and outperform virtually all other food grade tubings. Even following... | |
| Cream Ideal for use in clean-in-place and steam-in-place cleaning and sterilization systems, Norprene® Pressure Tubing has excellent alkali resistance and is compatible with numerous oxidizing agents such as hydrogen peroxide,... | |
| Cream PharMed® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent... | |
| Make your own Polybags. Heat seal to exact length as required. It’s easy to make Polybags by using any of the sealers offered by Total Plastics. Call your local TPI... | |
| Natural and Black Our Nylon tubing is high quality pressure tubing, available in five formulations and a wide range of sizes. Used for applications that require toughness, resilience, a small... | |
| Opaque gray Tygon® LP1000 Low Permeation Marine Fuel Line Tubing is one of several new CARB and EPA certified products offered by Saint-Gobain Performance Plastics with a thermoplastic liner. This... | |
| See Teflon Description. Aerospace Electronic Mechanical Chemical Automotive Medical Industrial Food Available Sizes AWG. Size Nominal I.D. Heavy Wall Standard Wall Thin Wall Light Wall 32 .010” - - .007” | |
| Silver Tygon® Silver Antimicrobial Tubing decreases microbe growth that can lead to foul odors, discoloration and formation of mildew and biofilm on tubing. Microbes can contaminate the material being transferred... | |
| Translucent Yellow Specifically designed to handle most fuels and industrial lubricants, Tygon® Fuel and Lubricant Tubing resists the swelling and hardening caused by hydrocarbon-based fluids. This significantly reduces the risk... | |
| Translucent Chemfluor® fluoropolymer tubings have outstanding chemical and physical properties and can be used in a broad range of temperatures, from -400 °F to 500 °F, depending on the polymer... | |
| Translucent Designed for high-purity applications, Tygon® Sanitary Silicone Tubing’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the... | |
| Translucent Designed specifically for use in peristaltic pump applications, Tygoprene® Pump Tubing maintains a pump life of over 500 hours. With a durometer of Shore A60 , it is extremely... | |
| Translucent Often specified in high-purity applications, Tygon® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner... | |
| Translucent Peroxide-cured Versilic® High-Strength Silicone Tubing is designed for use in applications where flexibility, resiliency and durability are required. Its smooth inner surface reduces the risk of particulate entrapment and... | |
| Translucent Produced from a proprietary combination of silicone elastomers, Versilic® SPX -70 IB Tubing optimizes critical physical properties such as tensile strength, elongation and compression set, resulting in a more... | |
| Transparent Our rigidly controlled manufacturing process makes Tygothane® Precision Polyurethane Tubing the flexible polyurethane tubing that has consistently tight tolerances from lot to lot. Precision tolerances and high elasticity provide... |