Total Plastics, Inc. LDPE (Low Density Polyethylene)

Description
Natural Low Density Polyethylene (LDPE) is a corrosion resistant extruded material that sustains low moisture permeability. It also has a relatively low working temperature, soft surface and low tensile strength. LDPE is more flexible than HDPE . Orthotic and prosthetic devices Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x 96" (Stress Relieved) --Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .750" 1" 1.25" 1.5" 2" ROD Lengths: 8’ for 1/4” to 2” DIA. 6’ for 2-1/4” to 5-1/2” DIA. +/- 4’ for 6” DIA. --Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12" TUBING I.D. O.D. Wall 1/8” 1/4” 1/16” 1/8” 3/8” 1/8” .170” .250” .040” 3/16” 5/16” 1/16” 1/4” 3/8” 1/16” 1/4” 1/2” 1/8” 3/8” 1/2” 1/16” 3/8” 5/8” 1/8” 1/2” 5/8” 1/16” 1/2” 3/4” 1/8” .600” 3/4” .075” 5/8” 3/4” 1/16” 5/8” 7/8” 1/8” 3/4” 7/8” 1/16” 3/4” 1” 1/8” .814” 1” .093” 7/8” 1” 1/16” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 2” 2 - 1/4” 1/8”
Description
Natural Low Density Polyethylene (LDPE) is a corrosion resistant extruded material that sustains low moisture permeability. It also has a relatively low working temperature, soft surface and low tensile strength. LDPE is more flexible than HDPE . Orthotic and prosthetic devices Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x 96" (Stress Relieved) --Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .750" 1" 1.25" 1.5" 2" ROD Lengths: 8’ for 1/4” to 2” DIA. 6’ for 2-1/4” to 5-1/2” DIA. +/- 4’ for 6” DIA. --Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12" TUBING I.D. O.D. Wall 1/8” 1/4” 1/16” 1/8” 3/8” 1/8” .170” .250” .040” 3/16” 5/16” 1/16” 1/4” 3/8” 1/16” 1/4” 1/2” 1/8” 3/8” 1/2” 1/16” 3/8” 5/8” 1/8” 1/2” 5/8” 1/16” 1/2” 3/4” 1/8” .600” 3/4” .075” 5/8” 3/4” 1/16” 5/8” 7/8” 1/8” 3/4” 7/8” 1/16” 3/4” 1” 1/8” .814” 1” .093” 7/8” 1” 1/16” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 2” 2 - 1/4” 1/8”

Suppliers

Company
Product
Description
Supplier Links
LDPE (Low Density Polyethylene) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
LDPE (Low Density Polyethylene)
LDPE (Low Density Polyethylene)
Natural Low Density Polyethylene (LDPE) is a corrosion resistant extruded material that sustains low moisture permeability. It also has a relatively low working temperature, soft surface and low tensile strength. LDPE is more flexible than HDPE . Orthotic and prosthetic devices Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x 96" (Stress Relieved) --Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .750" 1" 1.25" 1.5" 2" ROD Lengths: 8’ for 1/4” to 2” DIA. 6’ for 2-1/4” to 5-1/2” DIA. +/- 4’ for 6” DIA. --Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12" TUBING I.D. O.D. Wall 1/8” 1/4” 1/16” 1/8” 3/8” 1/8” .170” .250” .040” 3/16” 5/16” 1/16” 1/4” 3/8” 1/16” 1/4” 1/2” 1/8” 3/8” 1/2” 1/16” 3/8” 5/8” 1/8” 1/2” 5/8” 1/16” 1/2” 3/4” 1/8” .600” 3/4” .075” 5/8” 3/4” 1/16” 5/8” 7/8” 1/8” 3/4” 7/8” 1/16” 3/4” 1” 1/8” .814” 1” .093” 7/8” 1” 1/16” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 2” 2 - 1/4” 1/8”

Natural

Low Density Polyethylene (LDPE) is a corrosion resistant extruded material that sustains low moisture permeability. It also has a relatively low working temperature, soft surface and low tensile strength. LDPE is more flexible than HDPE .

  • Orthotic and prosthetic devices

Available Sizes

SHEET

Sheet Sizes: 48" x 48", 48" x 96" (Stress Relieved)
--Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .750" 1" 1.25" 1.5" 2"

ROD

Lengths:
8’ for 1/4” to 2” DIA.
6’ for 2-1/4” to 5-1/2” DIA.
+/- 4’ for 6” DIA.
--Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12"

TUBING

I.D.
O.D.
Wall
1/8”
1/4”
1/16”
1/8”
3/8”
1/8”
.170”
.250”
.040”
3/16”
5/16”
1/16”
1/4”
3/8”
1/16”
1/4”
1/2”
1/8”
3/8”
1/2”
1/16”
3/8”
5/8”
1/8”
1/2”
5/8”
1/16”
1/2”
3/4”
1/8”
.600”
3/4”
.075”
5/8”
3/4”
1/16”
5/8”
7/8”
1/8”
3/4”
7/8”
1/16”
3/4”
1”
1/8”
.814”
1”
.093”
7/8”
1”
1/16”
1”
1 - 1/4”
1/8”
1-1/4”
1 - 1/2”
1/8”
1-1/2”
1 - 3/4”
1/8”
1-3/4”
2”
1/8”
2”
2 - 1/4”
1/8”

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name LDPE (Low Density Polyethylene)
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
ptfe sheet -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0787 to 1.97 inch (2 to 50 mm)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details