Total Plastics, Inc. Datasheets for Plastic Plate, Rod, and Stock Shapes
Plastic plate, rod and stock shapes include shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.
Plastic Plate, Rod, and Stock Shapes: Learn more
| Product Name | Notes |
|---|---|
| Acrylic J Bar | |
| Acrylic thermoplastics are available in cast or extruded sheet, rod and tube. Extruded acrylic is the more economical alternative to cast acrylic. Cast acrylic has superior optical and surface qualities,... | |
| Acrylic W Bar | |
| Acrylic Z Bar | |
| Amber Semi-Transparent Made from UDEL ® polysulfone resin, these stock shapes remain stable resisting creep and deformation under continuous load and elevated temperatures. They have high tensile strength and as... | |
| Black (Stress Relieved), Natural (Stress Relieved) Quadrant’s high density polyethylene (HDPE) is used in a variety of applications and industries where excellent impact resistance, high tensile strength, low moisture absorption... | |
| Black, Brown, Dark Blue, Dark Green, Grey, Light Blue, Light Green, Red, Rust and Yellow. Custom Colors Available, Call TPI for Details. Medical grade Pomalux® is made from an acetal... | |
| Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tecapei™ MT offers good autoclaving performance for instruments and... | |
| Black, Brown, Grey, Dark Green, Dark Blue, Light Green, Light Blue, Purple, Rust and Yellow. Custom Colors Available, Call for Details. Tempalux® is an amorphous thermoplastic polyetherimide. Stock shapes made... | |
| Black, Red, Blue, Green and Yellow. Custom Colors Available, Call for Details. Tecapeek™ MT is a semi-crystalline high performance, machinable thermoplastic for very demanding applications, preferably in medical and food... | |
| Bone White (NT-15), Black, Blue, Grey, Green, Brown, Rust, Red and Yellow. Custom Colors Available, Call for Details. Medical grade Radel® R5500 resin offers exceptional hydrolytic stability, toughness, and superior... | |
| Bone White (NT-15), Black, Blue, Grey, Green, Brown, Rust, Red and Yellow. Custom Colors Available, Call for Details. Tecason™ P MT is a mechanical grade plastic with exceptional resistance to... | |
| Call TPI for Standard and Custom Colors. A highly versatile polymer than can be designed and formulated to meeted your industrial needs. Stocked as sheets, rods, tubes and profiles, it... | |
| Call TPI for Standard and Custom Colors. Best known for its outstanding chemical resistance, this polypropylene is easily fabricated, welded and machined. Structural tanks and linings Plating barrels Ducts and... | |
| Cast acrylic rods are available in a wide variety of colors including fluorescents. Diameters range from .500 to 3.00 inches in standard 4 foot lengths. | |
| Clear with Blue Tint. Custom Tints and Opaques Available. Medical grade Zelux® GS polycarbonate is produced from a resin formulated to meet the stringent performance characteristics and requirements of the... | |
| Clear, and Black at 10% Surcharge Polycarbonate rod and tubing have the clarity of glass and the impact resistance of metal. It has good dimensional stability and rigidity. Polycarbonate is... | |
| Clear Cast acrylic rod is regarded for its excellent optical clarity, high tensile strength, and outstanding light transmission. It is easily fabricated, shatter resistant and very durable. It replaces extruded... | |
| Clear Extruded acrylic rod, tubing, profiles and shapes have good optical clarity, and can be machined, sawed, drilled, milled, engraved, and polished. Extruded acrylic rod and tubing can be readily... | |
| Clear Polycarbonate profiles are for use with polycarbonate structured sheet. They are clear and are made from the same tough, lightweight material. Polycarbonate profiles are non-structural and designed to connect... | |
| Compression Molded and Rod: Black Extruded: Black 701 (Smooth/Smooth) Glass-Filled: Grey Noryl® is a family of products based on joining PPO and styrene in many different combinations. It has the... | |
| EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have... | |
| Grey. Call TPI for More Colors. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional... | |
| Kynar® pipe is mechanically strong and able to withstand high temperatures and pressures. Compared to metal piping, Kynar® is lightweight, easy to install and has excellent weather resistance. Strong Resists... | |
| Natural (light amber) Translucent. Tecason™ S is a transparent engineering plastic known for its chemical resistance, rigidity, high-temperature performance, and its ability to operate in an autoclave environment. Tecason™ S... | |
| Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make... | |
| Natural and Black. Call TPI for Surcharges. Phenolics, also known as Micarta®, Textolite® and Spauldite®, is a hard, dense material made by applying heat and pressure to a series of... | |
| Natural and Black Tecaform™ (acetal copolymer) is a semi-crystalline thermoplastic offering high strength, stiffness and toughness. Tecaform™ is resistant to hot water, hydrocarbons and solvents, and it possesses good bearing... | |
| Natural White. Black available at 10% surcharge. Hydex® 4101 and 4101L (Lubricated) is a very stable chemical compound that can withstand high impact without deterioration. It is approved for direct... | |
| Natural, Rod Also Available in Black at 10% Surcharge. Call TPI for Available Colors. Acetal products absorb a minimal amount of moisture, and their physical properties remain constant in a... | |
| Natural. Rod: Natural. Black at 15% Surcharge. PET is an unreinforced, semi-crystalline thermoplastic polyester derived from Polyethylene Terephthalate. It has excellent wear resistance, a low coefficient of friction, a high... | |
| Natural. Black Available at 15% Surcharge. The strongest, most rigid nylon with one of the highest melting points. Commonly specified for screw machines, electrical insulators and food contact parts. Nylon... | |
| Natural Available Sizes Length: 10’ O.D. I.D. 1/2” 3/8” 5/8” 3/8” 3/4” 1/2” 7/8” 3/8” 7/8” 5/8” 1” 1/2” 1” 3/4” 1-1/4” 3/4” 1-1/4” 1” 1-1/2” 1” 1-1/2” 1-1/4” 1-3/4” | |
| Natural Cast urethane products are well known for their extraordinary toughness and durability. In their most demanding applications, they outlast conventional rubbers and plastics by a factor of 20 to... | |
| Natural Nylon’s combination of mechanical properties, excellent wear, abrasion resistance and weight, make it an excellent replacement for metals and bronze parts. Nylon is 1/8 the weight of bronze, yet... | |
| Nylon was the first engineering resin. It has outstanding wear resistance and low frictional properties. It has very good temperature, chemical and impact properties. However, nylon’s one weakness is a... | |
| Opaque / Beige Grey Tecafine™ PP (polypropylene) is a polypropylene, random copolymer polyolefin engineering plastic providing excellent chemical resistance and high purity. FDA compliant with better mechanical properties than other... | |
| PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear... | |
| Polyimide stock shapes provide a superior combination of high temperature, bearing and wear resistance, and mechanical properties, making it an ideal choice for performance in the most demanding resistance applications. | |
| Polyolefins consist of Polyethylene, Polypropylene, Ethylene-Vinyl, Acetate, Polybutylene and Polymethyl Pentene. All olefins have similar properties and can be used for the same applications depending on the requirements. They all... | |
| PVC pipe comes in a wide range of sizes in schedule 40, 80 and 120. Available Sizes PVC Type I Normal Impact (Schedule 40) Pipe Nominal Pipe Size O.D. Average... | |
| Red, Blue, Green, Yellow, Brown, Rust and Grey. Custom Colors Available, Call TPI for Details. Tecaform™ AH MT is a semi-crystalline thermoplastic engineering material with high strength and rigidity. It... | |
| See Teflon Description. Minimum order is 100’ supplied in coil form. Available Sizes --Diameters-- .028" .031" .035" .039" .042" .047" .055" .062" .070" .078" .084" .094" .100" .109" .125" .150" | |
| Silver, Amber, Purple, Red, Green, Tan, Blue, Matte, Brown, Black, Pink, Yellow, White, Coral and Clear Shim stock is made from high quality plastic material. It is color coded to... | |
| Sintimid™ T Polyamide-imide stock shapes maintain their mechanical and wear properties in high temperature environments up to 570 °F. Sintimid™ T bearing grade offers improved wear resistance and high PV... | |
| Tecapeek™ (polyetheretherketon e) is a unique, semi-crystalline, high temperature engineering thermoplastic. It is an excellent material for a wide spectrum of applications where thermal, chemical, and combustion properties are critical... | |
| Tecast™ (cast nylon) is available in a variety of grades and offers a combination of good mechanical properties, excellent bearing and wear characteristics, and the large-size capabilities of the casting... | |
| Tecator™ PAI (Polyamide-Imide) is a high performance melt processable polyamide-imide that maintains its excellent mechanical and wear properties in temperature environments exceeding 500 °F. ROD Length: 11.8” to 39.3” to... | |
| Teflon® FEP has excellent chemical, thermal and electrical stability. It retains a high percentage of its useful properties from cryogenic to elevated temperatures -348 °F to 392 °F. Teflon® FEP... | |
| TIVAR ® UHMW Extrusion Shapes are designed to cover standard steel bars and metal shapes. These profiles are widely used for reducing wear. Available Sizes TIVAR® UHMW U Channels Part... |