Total Plastics, Inc. NORYL®

Description
Compression Molded and Rod: Black Extruded: Black 701 (Smooth/Smooth) Glass-Filled: Grey Noryl® is a family of products based on joining PPO and styrene in many different combinations. It has the unique ability to perform at a wide temperature range without sacrificing key properties (-40 °F to 275 °F). Noryl® is an amorphous material that exhibits low moisture absorption and good electrical insulation properties over a wide temperature and humidity range. It has superior impact strength and long-term dimensional stability. Noryl® EN-265 can remain stable under load from -40 °F to 265 °F. General grade Noryl®, in Black, shows outstanding hydrolytic stability and good creep resistance. Noryl® SEI -GFN 315 is reinforced with 30% glass fibers which improves the physical property characteristics, and is medium grey in color. Automotive Applicances Business machines Electrical components Fluid handling Medical Available Sizes NORYL® EN-265 (Extruded) SHEET Sheet Sizes: 48" x 96" Thicknesses: .060", .090”, .125”, .187” NORYL® EN-265 ROD Lengths: 96” for 1/8” to 2” DIA., 48” for 2-1/2” and over DIA., 3” and over DIA. as extruded --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/2" 1-3/4" 2" 2-1/2" 3" NORYL® EN-265 (Compression Molded) SHEET Sheet Sizes: 12” x 48”, 24” x 48”, 48” x 96”, 48” x 120” --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" NORYL® SEI-GFN (Glass Filled) SHEET Sheet Sizes: 12” x 48”, 24” x 48” --Thicknesses-- 1/4" 3/8" 1/2" 3/4" 1" 1-1/2" 2"
Description
Compression Molded and Rod: Black Extruded: Black 701 (Smooth/Smooth) Glass-Filled: Grey Noryl® is a family of products based on joining PPO and styrene in many different combinations. It has the unique ability to perform at a wide temperature range without sacrificing key properties (-40 °F to 275 °F). Noryl® is an amorphous material that exhibits low moisture absorption and good electrical insulation properties over a wide temperature and humidity range. It has superior impact strength and long-term dimensional stability. Noryl® EN-265 can remain stable under load from -40 °F to 265 °F. General grade Noryl®, in Black, shows outstanding hydrolytic stability and good creep resistance. Noryl® SEI -GFN 315 is reinforced with 30% glass fibers which improves the physical property characteristics, and is medium grey in color. Automotive Applicances Business machines Electrical components Fluid handling Medical Available Sizes NORYL® EN-265 (Extruded) SHEET Sheet Sizes: 48" x 96" Thicknesses: .060", .090”, .125”, .187” NORYL® EN-265 ROD Lengths: 96” for 1/8” to 2” DIA., 48” for 2-1/2” and over DIA., 3” and over DIA. as extruded --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/2" 1-3/4" 2" 2-1/2" 3" NORYL® EN-265 (Compression Molded) SHEET Sheet Sizes: 12” x 48”, 24” x 48”, 48” x 96”, 48” x 120” --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" NORYL® SEI-GFN (Glass Filled) SHEET Sheet Sizes: 12” x 48”, 24” x 48” --Thicknesses-- 1/4" 3/8" 1/2" 3/4" 1" 1-1/2" 2"

Suppliers

Company
Product
Description
Supplier Links
NORYL® -  - Total Plastics, Inc.
Kalamazoo, MI, USA
NORYL®
NORYL®
Compression Molded and Rod: Black Extruded: Black 701 (Smooth/Smooth) Glass-Filled: Grey Noryl® is a family of products based on joining PPO and styrene in many different combinations. It has the unique ability to perform at a wide temperature range without sacrificing key properties (-40 °F to 275 °F). Noryl® is an amorphous material that exhibits low moisture absorption and good electrical insulation properties over a wide temperature and humidity range. It has superior impact strength and long-term dimensional stability. Noryl® EN-265 can remain stable under load from -40 °F to 265 °F. General grade Noryl®, in Black, shows outstanding hydrolytic stability and good creep resistance. Noryl® SEI -GFN 315 is reinforced with 30% glass fibers which improves the physical property characteristics, and is medium grey in color. Automotive Applicances Business machines Electrical components Fluid handling Medical Available Sizes NORYL® EN-265 (Extruded) SHEET Sheet Sizes: 48" x 96" Thicknesses: .060", .090”, .125”, .187” NORYL® EN-265 ROD Lengths: 96” for 1/8” to 2” DIA., 48” for 2-1/2” and over DIA., 3” and over DIA. as extruded --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/2" 1-3/4" 2" 2-1/2" 3" NORYL® EN-265 (Compression Molded) SHEET Sheet Sizes: 12” x 48”, 24” x 48”, 48” x 96”, 48” x 120” --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" NORYL® SEI-GFN (Glass Filled) SHEET Sheet Sizes: 12” x 48”, 24” x 48” --Thicknesses-- 1/4" 3/8" 1/2" 3/4" 1" 1-1/2" 2"

Compression Molded and Rod: Black
Extruded: Black 701 (Smooth/Smooth)
Glass-Filled: Grey

Noryl® is a family of products based on joining PPO and styrene in many different combinations. It has the unique ability to perform at a wide temperature range without sacrificing key properties (-40 °F to 275 °F). Noryl® is an amorphous material that exhibits low moisture absorption and good electrical insulation properties over a wide temperature and humidity range. It has superior impact strength and long-term dimensional stability. Noryl® EN-265 can remain stable under load from -40 °F to 265 °F. General grade Noryl®, in Black, shows outstanding hydrolytic stability and good creep resistance. Noryl® SEI -GFN 315 is reinforced with 30% glass fibers which improves the physical property characteristics, and is medium grey in color.

  • Automotive
  • Applicances
  • Business machines
  • Electrical components
  • Fluid handling
  • Medical

Available Sizes

NORYL® EN-265 (Extruded) SHEET

Sheet Sizes: 48" x 96"
Thicknesses: .060", .090”, .125”, .187”

NORYL® EN-265 ROD

Lengths: 96” for 1/8” to 2” DIA., 48” for 2-1/2” and over DIA., 3” and over DIA. as extruded

--Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/2" 1-3/4" 2" 2-1/2" 3"

NORYL® EN-265 (Compression Molded) SHEET

Sheet Sizes: 12” x 48”, 24” x 48”, 48” x 96”, 48” x 120”

--Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3"

NORYL® SEI-GFN (Glass Filled) SHEET

Sheet Sizes: 12” x 48”, 24” x 48”

--Thicknesses-- 1/4" 3/8" 1/2" 3/4" 1" 1-1/2" 2"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name NORYL®
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
End plate - 283-326 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details