Total Plastics, Inc. TECATRON™ PPS

Description
PPS (Polyphenylene Sulfide) is a highly crystalline, high temperature thermoplastic with an excellent balance of cost, temperature resistance, strength, chemical resistance and flame retardance. PPS is often used when long-term high temperature performance and dimensional stability are a must, even in the presence of aggressive chemicals. In most applications, PPS is supplied as a filled compound with glass fiber, carbon fiber or mineral reinforcements. ROD Length: 10’ Diameters: 3/16” to 4” PLATE Plate Sizes: 2’ x 4’ for 1/4” to 2” thicknesses 1’ x 4’ for 2-1/4” to 4” thicknesses Fuel injectors Manifolds Pumps Pistons Gears V-packing gaskets Bearings Available Sizes ROD Length: 10’ Diameters: 3/16” to 4” PLATE Plate Sizes: 2’ x 4’ for 1/4” to 2” thicknesses 1’ x 4’ for 2-1/4” to 4” thicknesses
Description
PPS (Polyphenylene Sulfide) is a highly crystalline, high temperature thermoplastic with an excellent balance of cost, temperature resistance, strength, chemical resistance and flame retardance. PPS is often used when long-term high temperature performance and dimensional stability are a must, even in the presence of aggressive chemicals. In most applications, PPS is supplied as a filled compound with glass fiber, carbon fiber or mineral reinforcements. ROD Length: 10’ Diameters: 3/16” to 4” PLATE Plate Sizes: 2’ x 4’ for 1/4” to 2” thicknesses 1’ x 4’ for 2-1/4” to 4” thicknesses Fuel injectors Manifolds Pumps Pistons Gears V-packing gaskets Bearings Available Sizes ROD Length: 10’ Diameters: 3/16” to 4” PLATE Plate Sizes: 2’ x 4’ for 1/4” to 2” thicknesses 1’ x 4’ for 2-1/4” to 4” thicknesses

Suppliers

Company
Product
Description
Supplier Links
TECATRON™ PPS -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TECATRON™ PPS
TECATRON™ PPS
PPS (Polyphenylene Sulfide) is a highly crystalline, high temperature thermoplastic with an excellent balance of cost, temperature resistance, strength, chemical resistance and flame retardance. PPS is often used when long-term high temperature performance and dimensional stability are a must, even in the presence of aggressive chemicals. In most applications, PPS is supplied as a filled compound with glass fiber, carbon fiber or mineral reinforcements. ROD Length: 10’ Diameters: 3/16” to 4” PLATE Plate Sizes: 2’ x 4’ for 1/4” to 2” thicknesses 1’ x 4’ for 2-1/4” to 4” thicknesses Fuel injectors Manifolds Pumps Pistons Gears V-packing gaskets Bearings Available Sizes ROD Length: 10’ Diameters: 3/16” to 4” PLATE Plate Sizes: 2’ x 4’ for 1/4” to 2” thicknesses 1’ x 4’ for 2-1/4” to 4” thicknesses

PPS (Polyphenylene Sulfide) is a highly crystalline, high temperature thermoplastic with an excellent balance of cost, temperature resistance, strength, chemical resistance and flame retardance. PPS is often used when long-term high temperature performance and dimensional stability are a must, even in the presence of aggressive chemicals. In most applications, PPS is supplied as a filled compound with glass fiber, carbon fiber or mineral reinforcements.

ROD
Length: 10’
Diameters: 3/16” to 4”
PLATE

Plate Sizes:
2’ x 4’ for 1/4” to 2” thicknesses
1’ x 4’ for 2-1/4” to 4” thicknesses

  • Fuel injectors
  • Manifolds
  • Pumps
  • Pistons
  • Gears
  • V-packing gaskets
  • Bearings

Available Sizes

ROD
Length: 10’
Diameters: 3/16” to 4”
PLATE

Plate Sizes:
2’ x 4’ for 1/4” to 2” thicknesses
1’ x 4’ for 2-1/4” to 4” thicknesses

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECATRON™ PPS
Chemical System Polysulphide or Polyphenylene Sulphide
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
Fence Privacy - American Flag Kit -  - Pexco
Specs
Form / Shape Bar Stock or Rod Stock
Industry Repair or Construction; OEM or Industrial
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
End plate - 283-353 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details