Total Plastics, Inc. Datasheets for Rubber Tubing
Rubber tubing is used in flow lines for fluids and gases in a variety of hydraulic, pneumatic, process, medical, and specialty applications.
Rubber Tubing: Learn more
| Product Name | Notes |
|---|---|
| Black Made of a proprietary fluoroelastomer, Fluran® Severe Environment Tubing has both the physical and chemical characteristics that make it ideal for severe environments, such as dry cleaning fluid lines... | |
| Translucent Designed for high-purity applications, Tygon® Sanitary Silicone Tubing’s ultra-smooth inner bore can reduce the risk of particle entrapment and microscopic buildup during sensitive fluid transfer. In-house analysis of the... | |
| Translucent Often specified in high-purity applications, Tygon® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner... | |
| Translucent Peroxide-cured Versilic® High-Strength Silicone Tubing is designed for use in applications where flexibility, resiliency and durability are required. Its smooth inner surface reduces the risk of particulate entrapment and... | |
| Translucent Produced from a proprietary combination of silicone elastomers, Versilic® SPX -70 IB Tubing optimizes critical physical properties such as tensile strength, elongation and compression set, resulting in a more... |