Total Plastics, Inc. Quadrant HDPE (High Density Polyethylene)

Description
Black (Stress Relieved), Natural (Stress Relieved) Quadrant’s high density polyethylene (HDPE) is used in a variety of applications and industries where excellent impact resistance, high tensile strength, low moisture absorption and chemical- and corrosion-resistance properties are required. It is available in both extruded (up to 1” thick) and pressed sheet (from 1 ” through 4” thick). Light duty chain guides Orthotic and prosthetic devices Secondary containment Tanks Thermoformed material handling devices Water storage Available Sizes Black: 48" x 96" sheets with gauge sizes ranging from 1/8" to 1" Natural: 48" x 96" sheets with gauge sizes ranging from 1/16" to 4" Natural: 48" x 120" sheets with gauge sizes ranging from 1/8" to 2" Natural: 60" x 120" sheets with gauge sizes ranging from 1/8" to 1"
Description
Black (Stress Relieved), Natural (Stress Relieved) Quadrant’s high density polyethylene (HDPE) is used in a variety of applications and industries where excellent impact resistance, high tensile strength, low moisture absorption and chemical- and corrosion-resistance properties are required. It is available in both extruded (up to 1” thick) and pressed sheet (from 1 ” through 4” thick). Light duty chain guides Orthotic and prosthetic devices Secondary containment Tanks Thermoformed material handling devices Water storage Available Sizes Black: 48" x 96" sheets with gauge sizes ranging from 1/8" to 1" Natural: 48" x 96" sheets with gauge sizes ranging from 1/16" to 4" Natural: 48" x 120" sheets with gauge sizes ranging from 1/8" to 2" Natural: 60" x 120" sheets with gauge sizes ranging from 1/8" to 1"

Suppliers

Company
Product
Description
Supplier Links
Quadrant HDPE (High Density Polyethylene) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Quadrant HDPE (High Density Polyethylene)
Quadrant HDPE (High Density Polyethylene)
Black (Stress Relieved), Natural (Stress Relieved) Quadrant’s high density polyethylene (HDPE) is used in a variety of applications and industries where excellent impact resistance, high tensile strength, low moisture absorption and chemical- and corrosion-resistance properties are required. It is available in both extruded (up to 1” thick) and pressed sheet (from 1 ” through 4” thick). Light duty chain guides Orthotic and prosthetic devices Secondary containment Tanks Thermoformed material handling devices Water storage Available Sizes Black: 48" x 96" sheets with gauge sizes ranging from 1/8" to 1" Natural: 48" x 96" sheets with gauge sizes ranging from 1/16" to 4" Natural: 48" x 120" sheets with gauge sizes ranging from 1/8" to 2" Natural: 60" x 120" sheets with gauge sizes ranging from 1/8" to 1"

Black (Stress Relieved), Natural (Stress Relieved)

Quadrant’s high density polyethylene (HDPE) is used in a variety of applications and industries where excellent impact resistance, high tensile strength, low moisture absorption and chemical- and corrosion-resistance properties are required. It is available in both extruded (up to 1” thick) and pressed sheet (from 1 ” through 4” thick).

  • Light duty chain guides
  • Orthotic and prosthetic devices
  • Secondary containment
  • Tanks
  • Thermoformed material handling devices
  • Water storage

Available Sizes

Black: 48" x 96" sheets with gauge sizes ranging from 1/8" to 1"
Natural: 48" x 96" sheets with gauge sizes ranging from 1/16" to 4"
Natural: 48" x 120" sheets with gauge sizes ranging from 1/8" to 2"
Natural: 60" x 120" sheets with gauge sizes ranging from 1/8" to 1"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Quadrant HDPE (High Density Polyethylene)
Form / Shape Profile or Structural Shape (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
PTFE seals -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
End plate - 279-340 - WAGO
Specs
Form / Shape Plate
Thickness 1 inch (25.4 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details