Total Plastics, Inc. King ColorCore® HDPE

Description
Red on White, Green on White, Blue on White, Black on White, White on Red, White on Green, White on Blue, White on Black, Tan on Green, Brown on White, White on Brown King ColorCore® is a versatile, environmentally stabilized sheet with multiple layers of contrasting color. Its thin cap layers and bright, primary colors make it ideal for sign, marine, playground and recreational applications. For maximum versatility, standard colors are made to coordinate with King ColorBoard®. The sheets are easy to engrave and machine, as the cap is approximately ten percent of nominal thickness for high production speeds. Base materials are FDA approved as are most pigments. It is made with high-impact-resistan t polymer to handle more abuse than conventional sign materials. King ColorCore® is a superior homogeneous sheet, made with a unique state of the art continuous process called PolyFusion®. It is manufactured to the highest standards in the industry. Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4” Indoor/Outdoor Use Easy to Work With Base Materials are FDA Approved Good Impact Resistance Available Sizes Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4”
Description
Red on White, Green on White, Blue on White, Black on White, White on Red, White on Green, White on Blue, White on Black, Tan on Green, Brown on White, White on Brown King ColorCore® is a versatile, environmentally stabilized sheet with multiple layers of contrasting color. Its thin cap layers and bright, primary colors make it ideal for sign, marine, playground and recreational applications. For maximum versatility, standard colors are made to coordinate with King ColorBoard®. The sheets are easy to engrave and machine, as the cap is approximately ten percent of nominal thickness for high production speeds. Base materials are FDA approved as are most pigments. It is made with high-impact-resistan t polymer to handle more abuse than conventional sign materials. King ColorCore® is a superior homogeneous sheet, made with a unique state of the art continuous process called PolyFusion®. It is manufactured to the highest standards in the industry. Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4” Indoor/Outdoor Use Easy to Work With Base Materials are FDA Approved Good Impact Resistance Available Sizes Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4”

Suppliers

Company
Product
Description
Supplier Links
King ColorCore® HDPE -  - Total Plastics, Inc.
Kalamazoo, MI, USA
King ColorCore® HDPE
King ColorCore® HDPE
Red on White, Green on White, Blue on White, Black on White, White on Red, White on Green, White on Blue, White on Black, Tan on Green, Brown on White, White on Brown King ColorCore® is a versatile, environmentally stabilized sheet with multiple layers of contrasting color. Its thin cap layers and bright, primary colors make it ideal for sign, marine, playground and recreational applications. For maximum versatility, standard colors are made to coordinate with King ColorBoard®. The sheets are easy to engrave and machine, as the cap is approximately ten percent of nominal thickness for high production speeds. Base materials are FDA approved as are most pigments. It is made with high-impact-resistan t polymer to handle more abuse than conventional sign materials. King ColorCore® is a superior homogeneous sheet, made with a unique state of the art continuous process called PolyFusion®. It is manufactured to the highest standards in the industry. Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4” Indoor/Outdoor Use Easy to Work With Base Materials are FDA Approved Good Impact Resistance Available Sizes Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4”

Red on White, Green on White, Blue on White, Black on White, White on Red, White on Green, White on Blue, White on Black, Tan on Green, Brown on White, White on Brown

King ColorCore® is a versatile, environmentally stabilized sheet with multiple layers of contrasting color. Its thin cap layers and bright, primary colors make it ideal for sign, marine, playground and recreational applications. For maximum versatility, standard colors are made to coordinate with King ColorBoard®. The sheets are easy to engrave and machine, as the cap is approximately ten percent of nominal thickness for high production speeds. Base materials are FDA approved as are most pigments. It is made with high-impact-resistant polymer to handle more abuse than conventional sign materials. King ColorCore® is a superior homogeneous sheet, made with a unique state of the art continuous process called PolyFusion®. It is manufactured to the highest standards in the industry.

Sheet Size: 48” x 96”
Thicknesses: 1/4”, 1/2”, 3/4”

  • Indoor/Outdoor Use
  • Easy to Work With
  • Base Materials are FDA Approved
  • Good Impact Resistance

Available Sizes

Sheet Size: 48” x 96”
Thicknesses: 1/4”, 1/2”, 3/4”

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name King ColorCore® HDPE
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 280-333 - WAGO
Specs
Form / Shape Plate
Thickness 1.1 inch (28 mm)
Width / O.D. 0.1969 inch (5 mm)
View Details
PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Enflon® Molded Sheets -  - Pexco
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.1870 to 4 inch (4.75 to 102 mm)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details