Total Plastics, Inc. TECAPRO™ MT (Heat Stabilized Polypropylene)

Description
White. Custom Colors Available, Call for Details. Due to a special stabilization process, Tecapro™ MT shows a better resistance to higher temperatures than standard polypropylene. Compared to other materials, such as stainless steel and PTFE , Tecapro™ MT possesses a much lower density which results in a reduced weight of the component parts. It is laser markable and machinable. Tecapro™ MT offers FDA conformity of the raw material and color pigment. It is used to make surgical trays and sterilization containers. Available Sizes Sheet Sizes: 24" x 48" Thicknesses: 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/2” Custom Sizes Available, Call for Details.
Description
White. Custom Colors Available, Call for Details. Due to a special stabilization process, Tecapro™ MT shows a better resistance to higher temperatures than standard polypropylene. Compared to other materials, such as stainless steel and PTFE , Tecapro™ MT possesses a much lower density which results in a reduced weight of the component parts. It is laser markable and machinable. Tecapro™ MT offers FDA conformity of the raw material and color pigment. It is used to make surgical trays and sterilization containers. Available Sizes Sheet Sizes: 24" x 48" Thicknesses: 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/2” Custom Sizes Available, Call for Details.

Suppliers

Company
Product
Description
Supplier Links
TECAPRO™ MT (Heat Stabilized Polypropylene) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TECAPRO™ MT (Heat Stabilized Polypropylene)
TECAPRO™ MT (Heat Stabilized Polypropylene)
White. Custom Colors Available, Call for Details. Due to a special stabilization process, Tecapro™ MT shows a better resistance to higher temperatures than standard polypropylene. Compared to other materials, such as stainless steel and PTFE , Tecapro™ MT possesses a much lower density which results in a reduced weight of the component parts. It is laser markable and machinable. Tecapro™ MT offers FDA conformity of the raw material and color pigment. It is used to make surgical trays and sterilization containers. Available Sizes Sheet Sizes: 24" x 48" Thicknesses: 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/2” Custom Sizes Available, Call for Details.

White. Custom Colors Available, Call for Details.

Due to a special stabilization process, Tecapro™ MT shows a better resistance to higher temperatures than standard polypropylene. Compared to other materials, such as stainless steel and PTFE , Tecapro™ MT possesses a much lower density which results in a reduced weight of the component parts. It is laser markable and machinable. Tecapro™ MT offers FDA conformity of the raw material and color pigment. It is used to make surgical trays and sterilization containers.

Available Sizes

Sheet Sizes: 24" x 48"
Thicknesses: 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/2”

Custom Sizes Available, Call for Details.

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAPRO™ MT (Heat Stabilized Polypropylene)
Chemical System Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Plastic Sheets - 3346466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.1181 inch (3 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details