Total Plastics, Inc. Polypropylene

Description
Natural Polypropylene offers a combination of outstanding physical, chemical, mechanical, thermal and electrical properties not found in any other thermoplastic. Polypropylene is highly resistant to corrosive materials, and has high temperature resistance and tensile strength. Polypropylene possesses excellent resistance to organic solvents, degreasing agents and electrolytic attacks. Compared to low or high density polyethylene, polypropylene has a lower impact strength, but superior working temperatures and tensile strength. SHEET Acid tanks Battery cases Tank covers Etching Machined parts Fume hoods Ducts Metal plating barrels Scrub stations Machines / Rinse tubes Orthotic and prosthetic devices Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x 96", 48" x 120" --Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .625" .750" 1" 1.25" 1.5" 2" ROD Lengths: 8’ for 1/4” to 2” DIA. 6’ for 2-1/4” to 5-1/2” DIA. +/- 4’ for 6” DIA. --Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12" TUBING I.D. O.D. Wall 1/8” 1/4” 1/16” .170” .250” .040” 3/16” 5/16” 1/16” 1/4” 3/8” 1/16” 3/8” 1/2” 1/16” 1/2” 5/8” 1/16” .600” 3/4” .075” 5/8” 3/4” 1/16” 3/4” 1” 1/8” .814” 1” .093” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 90 DEGREE EXTRUDED ANGLE Length: 10' Thickness: 1-1/2" x 1-1/2", 2" x 2" Wall Thickness: 1/4"
Description
Natural Polypropylene offers a combination of outstanding physical, chemical, mechanical, thermal and electrical properties not found in any other thermoplastic. Polypropylene is highly resistant to corrosive materials, and has high temperature resistance and tensile strength. Polypropylene possesses excellent resistance to organic solvents, degreasing agents and electrolytic attacks. Compared to low or high density polyethylene, polypropylene has a lower impact strength, but superior working temperatures and tensile strength. SHEET Acid tanks Battery cases Tank covers Etching Machined parts Fume hoods Ducts Metal plating barrels Scrub stations Machines / Rinse tubes Orthotic and prosthetic devices Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x 96", 48" x 120" --Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .625" .750" 1" 1.25" 1.5" 2" ROD Lengths: 8’ for 1/4” to 2” DIA. 6’ for 2-1/4” to 5-1/2” DIA. +/- 4’ for 6” DIA. --Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12" TUBING I.D. O.D. Wall 1/8” 1/4” 1/16” .170” .250” .040” 3/16” 5/16” 1/16” 1/4” 3/8” 1/16” 3/8” 1/2” 1/16” 1/2” 5/8” 1/16” .600” 3/4” .075” 5/8” 3/4” 1/16” 3/4” 1” 1/8” .814” 1” .093” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 90 DEGREE EXTRUDED ANGLE Length: 10' Thickness: 1-1/2" x 1-1/2", 2" x 2" Wall Thickness: 1/4"

Suppliers

Company
Product
Description
Supplier Links
Polypropylene -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Polypropylene
Polypropylene
Natural Polypropylene offers a combination of outstanding physical, chemical, mechanical, thermal and electrical properties not found in any other thermoplastic. Polypropylene is highly resistant to corrosive materials, and has high temperature resistance and tensile strength. Polypropylene possesses excellent resistance to organic solvents, degreasing agents and electrolytic attacks. Compared to low or high density polyethylene, polypropylene has a lower impact strength, but superior working temperatures and tensile strength. SHEET Acid tanks Battery cases Tank covers Etching Machined parts Fume hoods Ducts Metal plating barrels Scrub stations Machines / Rinse tubes Orthotic and prosthetic devices Available Sizes SHEET Sheet Sizes: 48" x 48", 48" x 96", 48" x 120" --Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .625" .750" 1" 1.25" 1.5" 2" ROD Lengths: 8’ for 1/4” to 2” DIA. 6’ for 2-1/4” to 5-1/2” DIA. +/- 4’ for 6” DIA. --Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12" TUBING I.D. O.D. Wall 1/8” 1/4” 1/16” .170” .250” .040” 3/16” 5/16” 1/16” 1/4” 3/8” 1/16” 3/8” 1/2” 1/16” 1/2” 5/8” 1/16” .600” 3/4” .075” 5/8” 3/4” 1/16” 3/4” 1” 1/8” .814” 1” .093” 1” 1 - 1/4” 1/8” 1-1/4” 1 - 1/2” 1/8” 1-1/2” 1 - 3/4” 1/8” 1-3/4” 2” 1/8” 90 DEGREE EXTRUDED ANGLE Length: 10' Thickness: 1-1/2" x 1-1/2", 2" x 2" Wall Thickness: 1/4"

Natural

Polypropylene offers a combination of outstanding physical, chemical, mechanical, thermal and electrical properties not found in any other thermoplastic. Polypropylene is highly resistant to corrosive materials, and has high temperature resistance and tensile strength. Polypropylene possesses excellent resistance to organic solvents, degreasing agents and electrolytic attacks. Compared to low or high density polyethylene, polypropylene has a lower impact strength, but superior working temperatures and tensile strength.

SHEET

  • Acid tanks
  • Battery cases
  • Tank covers
  • Etching
  • Machined parts
  • Fume hoods
  • Ducts
  • Metal plating barrels
  • Scrub stations
  • Machines / Rinse tubes
  • Orthotic and prosthetic devices

Available Sizes

SHEET

Sheet Sizes: 48" x 48", 48" x 96", 48" x 120"
--Thicknesses-- .060" .090" .125" .187" .250" .375" .500" .625" .750" 1" 1.25" 1.5" 2"

ROD

Lengths:
8’ for 1/4” to 2” DIA.
6’ for 2-1/4” to 5-1/2” DIA.
+/- 4’ for 6” DIA.

--Diameters-- .250" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.25" 2.5" 3" 3.5" 4" 4.5" 5" 5.5" 6" 7" 8" 9" 10" 11" 12"

TUBING

I.D.
O.D.
Wall
1/8”
1/4”
1/16”
.170”
.250”
.040”
3/16”
5/16”
1/16”
1/4”
3/8”
1/16”
3/8”
1/2”
1/16”
1/2”
5/8”
1/16”
.600”
3/4”
.075”
5/8”
3/4”
1/16”
3/4”
1”
1/8”
.814”
1”
.093”
1”
1 - 1/4”
1/8”
1-1/4”
1 - 1/2”
1/8”
1-1/2”
1 - 3/4”
1/8”
1-3/4”
2”
1/8”

90 DEGREE EXTRUDED ANGLE

Length: 10'
Thickness: 1-1/2" x 1-1/2", 2" x 2"
Wall Thickness: 1/4"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Polypropylene
Chemical System Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Perfluoroalkoxy Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Perfluoroalkoxy
Width / O.D. 0.2500 to 2.5 inch (6.35 to 63.5 mm)
View Details
End plate - 282-385 - WAGO
Specs
Form / Shape Plate
Thickness 2.58 inch (65.62 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details