Total Plastics, Inc. PVC (Polyvinyl Chloride)

Description
Grey, Black and White. Call Total Plastics for Custom Colors and Clear. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics. Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod. TYPE I SHEET Tanks Pipe Bolsters Valves Laboratory equipment Pump parts Fittings Electrical panels Nuts Spacers Available Sizes TYPE I SHEET Sheet Sizes: 24" x 48", 48" x 48", 48" x 96" --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" TYPE II SHEET Sheet Sizes: 24" x 48", 48" x 48", 48" x 96" --Thicknesses-- 1/8" 3/16" 1/4" 3/8" 1/2" 3/4" 1" ROD Lengths: 10’ for 1/4” to 2”, 5’ for 2”and over --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 4" 4-1/2" 5" 5-1/2" 6" 7" 8" 9" 10" 11" 12"
Description
Grey, Black and White. Call Total Plastics for Custom Colors and Clear. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics. Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod. TYPE I SHEET Tanks Pipe Bolsters Valves Laboratory equipment Pump parts Fittings Electrical panels Nuts Spacers Available Sizes TYPE I SHEET Sheet Sizes: 24" x 48", 48" x 48", 48" x 96" --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" TYPE II SHEET Sheet Sizes: 24" x 48", 48" x 48", 48" x 96" --Thicknesses-- 1/8" 3/16" 1/4" 3/8" 1/2" 3/4" 1" ROD Lengths: 10’ for 1/4” to 2”, 5’ for 2”and over --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 4" 4-1/2" 5" 5-1/2" 6" 7" 8" 9" 10" 11" 12"

Suppliers

Company
Product
Description
Supplier Links
PVC (Polyvinyl Chloride) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
PVC (Polyvinyl Chloride)
PVC (Polyvinyl Chloride)
Grey, Black and White. Call Total Plastics for Custom Colors and Clear. PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics. Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod. TYPE I SHEET Tanks Pipe Bolsters Valves Laboratory equipment Pump parts Fittings Electrical panels Nuts Spacers Available Sizes TYPE I SHEET Sheet Sizes: 24" x 48", 48" x 48", 48" x 96" --Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" TYPE II SHEET Sheet Sizes: 24" x 48", 48" x 48", 48" x 96" --Thicknesses-- 1/8" 3/16" 1/4" 3/8" 1/2" 3/4" 1" ROD Lengths: 10’ for 1/4” to 2”, 5’ for 2”and over --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 4" 4-1/2" 5" 5-1/2" 6" 7" 8" 9" 10" 11" 12"

Grey, Black and White. Call Total Plastics for Custom Colors and Clear.

PVC (polyvinylchloride) is a thermoplastic material with excellent chemical resistance and dielectric properties, good tensile, flexural and mechanical strength, low moisture absorption, exceptional dimensional stability and good flammability characteristics. Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod.

TYPE I SHEET

  • Tanks
  • Pipe
  • Bolsters
  • Valves
  • Laboratory equipment
  • Pump parts
  • Fittings
  • Electrical panels
  • Nuts
  • Spacers

Available Sizes

TYPE I SHEET

Sheet Sizes: 24" x 48", 48" x 48", 48" x 96"

--Thicknesses-- 1/16" 3/32" 1/8" 3/16" 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2"

TYPE II SHEET

Sheet Sizes: 24" x 48", 48" x 48", 48" x 96"

--Thicknesses-- 1/8" 3/16" 1/4" 3/8" 1/2" 3/4" 1"

ROD

Lengths: 10’ for 1/4” to 2”, 5’ for 2”and over
--Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 1-7/8" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 4" 4-1/2" 5" 5-1/2" 6" 7" 8" 9" 10" 11" 12"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PVC (Polyvinyl Chloride)
Chemical System Vinyl / PVC
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Enflon® Molded PTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 1.21 to 20.5 inch (30.61 to 521 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 2016-7691 - WAGO
Specs
Form / Shape Plate
Thickness 1.64 inch (41.7 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details