Total Plastics, Inc. ERTALYTE® PET-P

Description
Natural, Black Ertalyte® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (PET-P). It is manufactured from proprietary resin grades. It is characterized as having the best dimensional stability coupled with excellent wear resistance, a low coefficient of friction, high strength, and resistance to moderately acidic solutions. Ertalyte®’s properties make it especially suitable for the manufacture of precision mechanical parts which are capable of sustaining high loads and enduring wear conditions. Ertalyte®’s continuous service temperature is 210 °F (100 °C) and its melting point is almost 150 °F higher than acetals. It retains significantly more of its original strength up to 180 °F (85 °C) than nylon or acetal. In addition, Ertalyte® PET -P offers good chemical and abrasion resistance. Its low moisture absorption enables mechanical and electrical properties to remain virtually unaffected by moisture. Ertalyte® PET -P can be machined to precise detail on standard metal working equipment. Ertalyte® is FDA compliant in Natural and Black. Natural Ertalyte® is also USDA , 3A-Dairy and Canada AG compliant. Ertalyte® is an excellent candidate for parts used in the food processing and equipment industries. Manifolds Food Equipment Components Carousel, Filter Track, Locating Disk and Ring
Description
Natural, Black Ertalyte® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (PET-P). It is manufactured from proprietary resin grades. It is characterized as having the best dimensional stability coupled with excellent wear resistance, a low coefficient of friction, high strength, and resistance to moderately acidic solutions. Ertalyte®’s properties make it especially suitable for the manufacture of precision mechanical parts which are capable of sustaining high loads and enduring wear conditions. Ertalyte®’s continuous service temperature is 210 °F (100 °C) and its melting point is almost 150 °F higher than acetals. It retains significantly more of its original strength up to 180 °F (85 °C) than nylon or acetal. In addition, Ertalyte® PET -P offers good chemical and abrasion resistance. Its low moisture absorption enables mechanical and electrical properties to remain virtually unaffected by moisture. Ertalyte® PET -P can be machined to precise detail on standard metal working equipment. Ertalyte® is FDA compliant in Natural and Black. Natural Ertalyte® is also USDA , 3A-Dairy and Canada AG compliant. Ertalyte® is an excellent candidate for parts used in the food processing and equipment industries. Manifolds Food Equipment Components Carousel, Filter Track, Locating Disk and Ring

Suppliers

Company
Product
Description
Supplier Links
ERTALYTE® PET-P -  - Total Plastics, Inc.
Kalamazoo, MI, USA
ERTALYTE® PET-P
ERTALYTE® PET-P
Natural, Black Ertalyte® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (PET-P). It is manufactured from proprietary resin grades. It is characterized as having the best dimensional stability coupled with excellent wear resistance, a low coefficient of friction, high strength, and resistance to moderately acidic solutions. Ertalyte®’s properties make it especially suitable for the manufacture of precision mechanical parts which are capable of sustaining high loads and enduring wear conditions. Ertalyte®’s continuous service temperature is 210 °F (100 °C) and its melting point is almost 150 °F higher than acetals. It retains significantly more of its original strength up to 180 °F (85 °C) than nylon or acetal. In addition, Ertalyte® PET -P offers good chemical and abrasion resistance. Its low moisture absorption enables mechanical and electrical properties to remain virtually unaffected by moisture. Ertalyte® PET -P can be machined to precise detail on standard metal working equipment. Ertalyte® is FDA compliant in Natural and Black. Natural Ertalyte® is also USDA , 3A-Dairy and Canada AG compliant. Ertalyte® is an excellent candidate for parts used in the food processing and equipment industries. Manifolds Food Equipment Components Carousel, Filter Track, Locating Disk and Ring

Natural, Black

Ertalyte® is an unreinforced, semi-crystalline thermoplastic polyester based on polyethylene terephthalate (PET-P). It is manufactured from proprietary resin grades. It is characterized as having the best dimensional stability coupled with excellent wear resistance, a low coefficient of friction, high strength, and resistance to moderately acidic solutions. Ertalyte®’s properties make it especially suitable for the manufacture of precision mechanical parts which are capable of sustaining high loads and enduring wear conditions. Ertalyte®’s continuous service temperature is 210 °F (100 °C) and its melting point is almost 150 °F higher than acetals. It retains significantly more of its original strength up to 180 °F (85 °C) than nylon or acetal. In addition, Ertalyte® PET -P offers good chemical and abrasion resistance. Its low moisture absorption enables mechanical and electrical properties to remain virtually unaffected by moisture. Ertalyte® PET -P can be machined to precise detail on standard metal working equipment. Ertalyte® is FDA compliant in Natural and Black. Natural Ertalyte® is also USDA , 3A-Dairy and Canada AG compliant. Ertalyte® is an excellent candidate for parts used in the food processing and equipment industries.

  • Manifolds
  • Food Equipment Components
  • Carousel, Filter Track, Locating Disk and Ring
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name ERTALYTE® PET-P
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Unlock Full Specs
to access all available technical data

Similar Products

PEEK structural parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
F-CLEAN® Greenhouse Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 0.0024 to 0.0063 inch (0.0600 to 0.1600 mm)
View Details
End plate - 235-400 - WAGO
Specs
Form / Shape Plate
Thickness 0.4921 inch (12.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details