Total Plastics, Inc. FIBREBOLT® Fiberglass Studs

Description
FIBREBOLT ® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT ® does not possess the thread shear strength of steel, but has sufficient strength to be viable alternative in structures where fastener corrosion is a concern or where metal fasteners are not permitted (antennae housings, computer equipment testing structures, etc.) Chemical process equipment Air and water pollution equipment Marine applications Low in conductivity Cellular antenna mounts and screens Computer testing facilities Available Sizes Lengths: 1’, 4’ Diameters: 3/8”, 1/2”, 5/8”, 3/4”, 1”
Description
FIBREBOLT ® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT ® does not possess the thread shear strength of steel, but has sufficient strength to be viable alternative in structures where fastener corrosion is a concern or where metal fasteners are not permitted (antennae housings, computer equipment testing structures, etc.) Chemical process equipment Air and water pollution equipment Marine applications Low in conductivity Cellular antenna mounts and screens Computer testing facilities Available Sizes Lengths: 1’, 4’ Diameters: 3/8”, 1/2”, 5/8”, 3/4”, 1”

Suppliers

Company
Product
Description
Supplier Links
FIBREBOLT® Fiberglass Studs -  - Total Plastics, Inc.
Kalamazoo, MI, USA
FIBREBOLT® Fiberglass Studs
FIBREBOLT® Fiberglass Studs
FIBREBOLT ® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT ® does not possess the thread shear strength of steel, but has sufficient strength to be viable alternative in structures where fastener corrosion is a concern or where metal fasteners are not permitted (antennae housings, computer equipment testing structures, etc.) Chemical process equipment Air and water pollution equipment Marine applications Low in conductivity Cellular antenna mounts and screens Computer testing facilities Available Sizes Lengths: 1’, 4’ Diameters: 3/8”, 1/2”, 5/8”, 3/4”, 1”

FIBREBOLT ® consists of a pultruded stud with threads cut in a glass mat reinforced outer layer (the center of the stud is unidirectionally reinforced for high strength) and a molded nut. FIBREBOLT ® does not possess the thread shear strength of steel, but has sufficient strength to be viable alternative in structures where fastener corrosion is a concern or where metal fasteners are not permitted (antennae housings, computer equipment testing structures, etc.)

  • Chemical process equipment
  • Air and water pollution equipment
  • Marine applications
  • Low in conductivity
  • Cellular antenna mounts and screens
  • Computer testing facilities

Available Sizes

Lengths: 1’, 4’
Diameters: 3/8”, 1/2”, 5/8”, 3/4”, 1”

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name FIBREBOLT® Fiberglass Studs
Width / O.D. 0.3750 to 1 inch (9.52 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
PEEK Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Chemical System PEEK
Industry Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
View Details
End plate - 283-332 - WAGO
Specs
Form / Shape Plate
Thickness 1.69 inch (42.8 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details