Total Plastics, Inc. King ColorBoard® HDPE

Description
KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green King ColorBoard® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It’s bright, primary colors make it ideal for sign, industrial, marine, playground and recreational applications. For maximum versatility, standard colors are made to coordinate with King ColorCore®. King ColorBoard® features an attractive matte finish and is manufactured to the highest standards in the industry. Base materials are FDA approved as are most pigments. It is made with high impact resistant polymer to handle more abuse than conventional sign and playground materials. Indoor/Outdoor Use Matte Finish Base Materials are FDA Approved Good Impact Resistance Available Sizes Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4”
Description
KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green King ColorBoard® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It’s bright, primary colors make it ideal for sign, industrial, marine, playground and recreational applications. For maximum versatility, standard colors are made to coordinate with King ColorCore®. King ColorBoard® features an attractive matte finish and is manufactured to the highest standards in the industry. Base materials are FDA approved as are most pigments. It is made with high impact resistant polymer to handle more abuse than conventional sign and playground materials. Indoor/Outdoor Use Matte Finish Base Materials are FDA Approved Good Impact Resistance Available Sizes Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4”

Suppliers

Company
Product
Description
Supplier Links
King ColorBoard® HDPE -  - Total Plastics, Inc.
Kalamazoo, MI, USA
King ColorBoard® HDPE
King ColorBoard® HDPE
KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green King ColorBoard® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It’s bright, primary colors make it ideal for sign, industrial, marine, playground and recreational applications. For maximum versatility, standard colors are made to coordinate with King ColorCore®. King ColorBoard® features an attractive matte finish and is manufactured to the highest standards in the industry. Base materials are FDA approved as are most pigments. It is made with high impact resistant polymer to handle more abuse than conventional sign and playground materials. Indoor/Outdoor Use Matte Finish Base Materials are FDA Approved Good Impact Resistance Available Sizes Sheet Size: 48” x 96” Thicknesses: 1/4”, 1/2”, 3/4”

KPG Red, KPG Blue, KPG Yellow, KPG Tan, KPG Orange and KPG Green

King ColorBoard® is a high density polyethylene sheet that is environmentally stabilized for outdoor use. It’s bright, primary colors make it ideal for sign, industrial, marine, playground and recreational applications. For maximum versatility, standard colors are made to coordinate with King ColorCore®. King ColorBoard® features an attractive matte finish and is manufactured to the highest standards in the industry. Base materials are FDA approved as are most pigments. It is made with high impact resistant polymer to handle more abuse than conventional sign and playground materials.

  • Indoor/Outdoor Use
  • Matte Finish
  • Base Materials are FDA Approved
  • Good Impact Resistance

Available Sizes

Sheet Size: 48” x 96”
Thicknesses: 1/4”, 1/2”, 3/4”

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name King ColorBoard® HDPE
Form / Shape Sheet or Film
Chemical System Polyethylene
Thickness 0.2500 to 0.7500 inch (6.35 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
End plate - 2002-2991 - WAGO
Specs
Form / Shape Plate
Thickness 1.65 inch (42 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Thin-film - APTIV® 1103-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details