Total Plastics, Inc. Datasheets for Industrial Adhesives
Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more
| Product Name | Notes |
|---|---|
| A kit consisting of two components, epoxy resin and hardener. Note: For use with STRONGWELL Fiberglass products. Available Sizes Kit (E502 Quart) Kit (E504 1/2 Gallon) | |
| A low viscosity product useful in wicking or penetrating applications or bonding close fitting surfaces. It is fast setting and suitable for use on plastics, rubber and metal. Available Sizes... | |
| A low viscosity version of 910 that allows wicking into preassembled parts. It is the fastest setting methyl cyanoacylole. Available Sizes 1 oz. or 1 lb. bottle | |
| A medium viscosity, general-purpose product for metals, plastics and rubber. Available Sizes 1 oz. or 1 lb. Bottle | |
| A specifically formulated epoxy adhesive that will bond treated fluoropolymers to all common materials (wood, metal, glass, ceramics, etc.) One pint offers 80 square feet of coverage. Available Sizes Container... | |
| Clear, quick setting monomer type solvent adhesive for vinyl to vinyl. Available Sizes Quart or gallon | |
| Clear, thin solvent. Fast drying solvent adhesive for vinyl to vinyl. Available Sizes Quart or gallon | |
| Clear A very clear, two-part adhesive for bonding a variety of materials. 1.7 oz. tube Bonds ceramics, wood and many metals and plastics. Available Sizes 1.7 oz. tube | |
| Clear Bonds wood, P.O.P. displays, corrugated, furniture, upholstery, novelties and other lightweight materials. 5/8" x 8" Long bonding range when dispensed at low melt temperature. Available Sizes 5/8" x 8" | |
| Clear Fast setting, medium bodied, high strength, acrylic cement. Also bonds rigid PVC , ABS, styrene, butyrate, polycarbonate to themselves and each other, as well as other plastics and porous... | |
| Clear Non-flammable, water-thin, moderately fast setting, solvent cement for bonding acrylics. Also bonds styrene, butyrate, PETG , and polycarbonate to themselves. Will not bond to cross-linked acrylics. Available Sizes 4... | |
| Clear Non-flammable, water-thin, very fast setting, solvent cement for bonding acrylics. Also bonds styrene, butyrate, PETG , and polycarbonate to themselves. Will not bond to cross-linked acrylics. Available Sizes 4... | |
| Clear Thin bodied, slow setting cement for bonding flexible or rigid vinyl, foamed PVC , and non-plastics to themselves and each other. Available Sizes Pint or gallon | |
| Clear Thin bodied, very fast setting cement for bonding rigid vinyl, foamed PVC and KYDEX ®. Available Sizes Pint or gallon | |
| Clear Two-part, reactive, high strength, acrylic adhesive for bonding and fabricating all acrylics to each other and to polyester, butyrate, PVC , ABS, PETG , polycarbonate, etc. Meets Mil Spec... | |
| Clear Water-thin, very fast setting solvent cement for bonding PVC , foamed PVC , and KYDEX ® to themselves and to each other. Available Sizes Pint or gallon | |
| Economical, industrial grade, general purpose aerosol adhesive. Bonds a wide variety of lightweight materials including paper, cardboard, plastic films, foam, and fiberglass insulation. Available Sizes 24 fl. oz. spray | |
| For permanently attaching foils, carpeting, lightweight foams, paper, cardboard, felt and cloth to painted or unpainted metals, wood and hardboard. 24 fl. oz. spray High tack High coverage Fast drying... | |
| Grey A two-part adhesive kit (2/3 full container of base, 1 full container of accelerator). 1 Quart Bonds rubber, metal, wood, plastic and masonry Available Sizes 1 Quart | |
| Grey For all PVC and CPVC applications. Medium bodied, fast setting PVC for all classes and schedules. Available Sizes Pint, quart or gallon | |
| Grey Heavy bodied, medium setting for CPVC for all classes and schedules. Available Sizes Pint or quart | |
| High strength, fast contact-like adhesive. 24 fl. oz. spray Fast contact strength buildup for many decorative laminates. Only needs 1 minute of drying time. Available Sizes 24 fl. oz. spray... | |
| Light Amber Low melt, 100% solids thermoplastic adhesive. Bulk adhesive in pellet form; 1 pallet minimum order (1,100 lb.). Has improved “hot tack” when dispensed at low melt temperature Can... | |
| Light Blue A thin solvent type adhesive for bonding nylon to nylon. Available Sizes Pint | |
| Neutral A neoprene, high performance contact adhesive. 5 gallon pail Provides a long bonding range Excellent initial strength. Available Sizes 5 gallon pail | |
| Orange For bonding flexible urethane or latex foam together or to many other materials like wood, metal, and non-vinyl plastics. Available Sizes 24 fl. oz. spray | |
| Provides high strength on metals. Resists temperatures up to 88 °C (190 °F) long term, and as high as 150 °C (300 °F) for a few hours it will also... | |
| Specifically designed for bonding natural rubber, latex, rubber and hard to bond plastics (Delrin®, plasticized vinyl, etc.). This viscosity allows some working action. Setting speed is extremely fast. Available Sizes... | |
| Tan Designed for use through 3M Polygun II Applicator Only. Available Sizes 1" x 3" | |
| Tan Designed for use through either the 3M Polygun EC (Electronic Control) Applicator with temperature module #3 or 3M Polygun TC Applicator with Quadrack Converter and Palm Trigger. Available Sizes... | |
| Total Plastics offers an extensive range of Permabond® cyanoacrylate (instant) adhesives. Permabond®’s adhesives are approved for use in a wide variety of industries including aerospace, automotive, medical device manufacture, defense... | |
| Used in wire tacking and other applications where it is important that the adhesives stay in place. However, the viscosity of 1,500 CP still allows ESA or dispensing. This product... | |
| WELD -ON cements are conceived and continually checked by qualified chemists and technicians in a modern, well equipped laboratory. They also oversee a strict quality control program, which starts with... |