Total Plastics, Inc. PET

Description
Natural. Rod: Natural. Black at 15% Surcharge. PET is an unreinforced, semi-crystalline thermoplastic polyester derived from Polyethylene Terephthalate. It has excellent wear resistance, a low coefficient of friction, a high flexural modulus and superior dimensional stablility, making it a versatile material for designing mechanical and electromechanical parts. Because PET has no center-line porosity, the possibility of fluid absorption and leakage is virtually eliminated. PET has superior performance characteristics, particularly in wear resistance and centerline porosity, giving it an advantage over other materials for applications using solvents, chemicals and food products. It is also used in water purification systems, printing equipment, textile components, food handling equipment and valves. SHEET Unreinforced Excellent Wear Resistance Low Coefficient of Friction High Flexural Modulus Superior Dimensional Stability Non-Absorbant Non-Leaking Available Sizes SHEET Sheet Sizes: 12" x 48", 24" x 24", 24" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" ROD Lengths: 10’ for 1/2” to 2-3/4” & 3” to 6” DIA. 2’ to 5’ & 10’ for 6-1/2” to 8-1/2” DIA. --Diameters-- 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 4" 4-1/2" 5" 5-1/2" 6" 7"
Description
Natural. Rod: Natural. Black at 15% Surcharge. PET is an unreinforced, semi-crystalline thermoplastic polyester derived from Polyethylene Terephthalate. It has excellent wear resistance, a low coefficient of friction, a high flexural modulus and superior dimensional stablility, making it a versatile material for designing mechanical and electromechanical parts. Because PET has no center-line porosity, the possibility of fluid absorption and leakage is virtually eliminated. PET has superior performance characteristics, particularly in wear resistance and centerline porosity, giving it an advantage over other materials for applications using solvents, chemicals and food products. It is also used in water purification systems, printing equipment, textile components, food handling equipment and valves. SHEET Unreinforced Excellent Wear Resistance Low Coefficient of Friction High Flexural Modulus Superior Dimensional Stability Non-Absorbant Non-Leaking Available Sizes SHEET Sheet Sizes: 12" x 48", 24" x 24", 24" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" ROD Lengths: 10’ for 1/2” to 2-3/4” & 3” to 6” DIA. 2’ to 5’ & 10’ for 6-1/2” to 8-1/2” DIA. --Diameters-- 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 4" 4-1/2" 5" 5-1/2" 6" 7"

Suppliers

Company
Product
Description
Supplier Links
PET -  - Total Plastics, Inc.
Kalamazoo, MI, USA
PET
PET
Natural. Rod: Natural. Black at 15% Surcharge. PET is an unreinforced, semi-crystalline thermoplastic polyester derived from Polyethylene Terephthalate. It has excellent wear resistance, a low coefficient of friction, a high flexural modulus and superior dimensional stablility, making it a versatile material for designing mechanical and electromechanical parts. Because PET has no center-line porosity, the possibility of fluid absorption and leakage is virtually eliminated. PET has superior performance characteristics, particularly in wear resistance and centerline porosity, giving it an advantage over other materials for applications using solvents, chemicals and food products. It is also used in water purification systems, printing equipment, textile components, food handling equipment and valves. SHEET Unreinforced Excellent Wear Resistance Low Coefficient of Friction High Flexural Modulus Superior Dimensional Stability Non-Absorbant Non-Leaking Available Sizes SHEET Sheet Sizes: 12" x 48", 24" x 24", 24" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" ROD Lengths: 10’ for 1/2” to 2-3/4” & 3” to 6” DIA. 2’ to 5’ & 10’ for 6-1/2” to 8-1/2” DIA. --Diameters-- 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 4" 4-1/2" 5" 5-1/2" 6" 7"

Natural.
Rod: Natural. Black at 15% Surcharge.

PET is an unreinforced, semi-crystalline thermoplastic polyester derived from Polyethylene Terephthalate. It has excellent wear resistance, a low coefficient of friction, a high flexural modulus and superior dimensional stablility, making it a versatile material for designing mechanical and electromechanical parts. Because PET has no center-line porosity, the possibility of fluid absorption and leakage is virtually eliminated. PET has superior performance characteristics, particularly in wear resistance and centerline porosity, giving it an advantage over other materials for applications using solvents, chemicals and food products. It is also used in water purification systems, printing equipment, textile components, food handling equipment and valves.

SHEET

  • Unreinforced
  • Excellent Wear Resistance
  • Low Coefficient of Friction
  • High Flexural Modulus
  • Superior Dimensional Stability
  • Non-Absorbant
  • Non-Leaking

Available Sizes

SHEET

Sheet Sizes: 12" x 48", 24" x 24", 24" x 48"
--Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4"

ROD

Lengths:
10’ for 1/2” to 2-3/4” & 3” to 6” DIA.
2’ to 5’ & 10’ for 6-1/2” to 8-1/2” DIA.
--Diameters-- 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/2" 4" 4-1/2" 5" 5-1/2" 6" 7"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PET
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
End plate - 279-344 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details
PTFE Tip seal at scroll compressor -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Aramid (optional feature)
Industry Sanitary
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details