Total Plastics, Inc. Dielectric Sheet

Description
Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms to Nema XX thickness and flatness standard and is U.L. listed E96516 as a self-extinguishing material. Dielectric Sheet has low moisture absorption and good dielectric strength. It also has good dimensional stability and is easy to fabricate. Consider Dielectric sheet when using glass polyester for indoor applications. Electrical enclosures Phase barriers / Die stock Bus bar insulation Transportation Industry panels Switchgear mounting Air flotation tables Table tops for saws
Description
Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms to Nema XX thickness and flatness standard and is U.L. listed E96516 as a self-extinguishing material. Dielectric Sheet has low moisture absorption and good dielectric strength. It also has good dimensional stability and is easy to fabricate. Consider Dielectric sheet when using glass polyester for indoor applications. Electrical enclosures Phase barriers / Die stock Bus bar insulation Transportation Industry panels Switchgear mounting Air flotation tables Table tops for saws

Suppliers

Company
Product
Description
Supplier Links
Dielectric Sheet -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Dielectric Sheet
Dielectric Sheet
Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms to Nema XX thickness and flatness standard and is U.L. listed E96516 as a self-extinguishing material. Dielectric Sheet has low moisture absorption and good dielectric strength. It also has good dimensional stability and is easy to fabricate. Consider Dielectric sheet when using glass polyester for indoor applications. Electrical enclosures Phase barriers / Die stock Bus bar insulation Transportation Industry panels Switchgear mounting Air flotation tables Table tops for saws

Dielectric Sheet is a cellular based laminate impregnated with thermosetting resins. Manufactured under high pressure and temperature into dense, uniform sheets having good electrical and mechanical properties. This material conforms to Nema XX thickness and flatness standard and is U.L. listed E96516 as a self-extinguishing material. Dielectric Sheet has low moisture absorption and good dielectric strength. It also has good dimensional stability and is easy to fabricate. Consider Dielectric sheet when using glass polyester for indoor applications.

  • Electrical enclosures
  • Phase barriers / Die stock
  • Bus bar insulation
  • Transportation
  • Industry panels
  • Switchgear mounting
  • Air flotation tables
  • Table tops for saws
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Dielectric Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Sheets - 205529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.1181 inch (3 mm)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Anti-static or ESD Control
View Details
PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details