Total Plastics, Inc. FLUOROSINT®

Description
Fluorosint’s unique properties are the result of a proprietary process in which synthetically manufactured mica is chemically linked to PTFE . This bonding results in properties not normally attainable in reinforced PTFE . Fluorosint grades offer an excellent combination of low frictional properties and dimensional stability. Labyrint Seals and Shrouds Dishwasher Arm Bearing Transmission and Power Steering Seal Rings Valve Seals Available Sizes PLATE Plate Sizes: 12" x 12" --Thicknesses-- 1/4" 5/16" 3/8" 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" ROD Lengths: 4' for 1/2" to 1-1/4" DIA., 1' for 1-1/2" plus DIA. --Diameters-- 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 2-3/4" 3" 3-1/2" 3-3/4" 4" 4-1/4" 4-1/2" 4-3/4" 5" 5-1/2" 6" 7" 8" 8-3/4"
Description
Fluorosint’s unique properties are the result of a proprietary process in which synthetically manufactured mica is chemically linked to PTFE . This bonding results in properties not normally attainable in reinforced PTFE . Fluorosint grades offer an excellent combination of low frictional properties and dimensional stability. Labyrint Seals and Shrouds Dishwasher Arm Bearing Transmission and Power Steering Seal Rings Valve Seals Available Sizes PLATE Plate Sizes: 12" x 12" --Thicknesses-- 1/4" 5/16" 3/8" 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" ROD Lengths: 4' for 1/2" to 1-1/4" DIA., 1' for 1-1/2" plus DIA. --Diameters-- 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 2-3/4" 3" 3-1/2" 3-3/4" 4" 4-1/4" 4-1/2" 4-3/4" 5" 5-1/2" 6" 7" 8" 8-3/4"

Suppliers

Company
Product
Description
Supplier Links
FLUOROSINT® -  - Total Plastics, Inc.
Kalamazoo, MI, USA
FLUOROSINT®
FLUOROSINT®
Fluorosint’s unique properties are the result of a proprietary process in which synthetically manufactured mica is chemically linked to PTFE . This bonding results in properties not normally attainable in reinforced PTFE . Fluorosint grades offer an excellent combination of low frictional properties and dimensional stability. Labyrint Seals and Shrouds Dishwasher Arm Bearing Transmission and Power Steering Seal Rings Valve Seals Available Sizes PLATE Plate Sizes: 12" x 12" --Thicknesses-- 1/4" 5/16" 3/8" 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" ROD Lengths: 4' for 1/2" to 1-1/4" DIA., 1' for 1-1/2" plus DIA. --Diameters-- 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 2-3/4" 3" 3-1/2" 3-3/4" 4" 4-1/4" 4-1/2" 4-3/4" 5" 5-1/2" 6" 7" 8" 8-3/4"

Fluorosint’s unique properties are the result of a proprietary process in which synthetically manufactured mica is chemically linked to PTFE . This bonding results in properties not normally attainable in reinforced PTFE . Fluorosint grades offer an excellent combination of low frictional properties and dimensional stability.

  • Labyrint Seals and Shrouds
  • Dishwasher Arm Bearing
  • Transmission and Power Steering Seal Rings
  • Valve Seals

Available Sizes

PLATE

Plate Sizes: 12" x 12"

--Thicknesses-- 1/4" 5/16" 3/8" 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3"

ROD

Lengths: 4' for 1/2" to 1-1/4" DIA., 1' for 1-1/2" plus DIA.

--Diameters-- 1/2" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 2-3/4" 3" 3-1/2" 3-3/4" 4" 4-1/4" 4-1/2" 4-3/4" 5" 5-1/2" 6" 7" 8" 8-3/4"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name FLUOROSINT®
Use Temperature 500 F (260 C)
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
End plate - 281-326 - WAGO
Specs
Form / Shape Plate
Thickness 1.07 inch (27.2 mm)
Width / O.D. 0.0984 inch (2.5 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Fence Privacy - Feather Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.5 to 1.66 inch (38.1 to 42.06 mm)
View Details