Total Plastics, Inc. POLYSTONE® G (HDPE)

Description
Call TPI for Standard and Custom Colors. A polyethylene with outstanding impact resistance and tensile strength. Tanks and vessels Food cutting boards Light-duty tanks Playground structures Restroom partitions Boat accessories Available Sizes Sheet Sizes (Extruded): 48” x 96”, 48” x 120”, 60” x 120”; Pressed: 48” x 96”, 48” x 120”, 96” x 240” Thicknesses (Extruded): 1/16” to 1-1/2”; Pressed: 1-3/4” to 4”, Sheets up to 8” thick available Rod Sizes: 8 mm (.31”) to 350 mm (13.78”)
Description
Call TPI for Standard and Custom Colors. A polyethylene with outstanding impact resistance and tensile strength. Tanks and vessels Food cutting boards Light-duty tanks Playground structures Restroom partitions Boat accessories Available Sizes Sheet Sizes (Extruded): 48” x 96”, 48” x 120”, 60” x 120”; Pressed: 48” x 96”, 48” x 120”, 96” x 240” Thicknesses (Extruded): 1/16” to 1-1/2”; Pressed: 1-3/4” to 4”, Sheets up to 8” thick available Rod Sizes: 8 mm (.31”) to 350 mm (13.78”)

Suppliers

Company
Product
Description
Supplier Links
POLYSTONE® G (HDPE) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
POLYSTONE® G (HDPE)
POLYSTONE® G (HDPE)
Call TPI for Standard and Custom Colors. A polyethylene with outstanding impact resistance and tensile strength. Tanks and vessels Food cutting boards Light-duty tanks Playground structures Restroom partitions Boat accessories Available Sizes Sheet Sizes (Extruded): 48” x 96”, 48” x 120”, 60” x 120”; Pressed: 48” x 96”, 48” x 120”, 96” x 240” Thicknesses (Extruded): 1/16” to 1-1/2”; Pressed: 1-3/4” to 4”, Sheets up to 8” thick available Rod Sizes: 8 mm (.31”) to 350 mm (13.78”)

Call TPI for Standard and Custom Colors.

A polyethylene with outstanding impact resistance and tensile strength.

  • Tanks and vessels
  • Food cutting boards
  • Light-duty tanks
  • Playground structures
  • Restroom partitions
  • Boat accessories

Available Sizes

Sheet Sizes (Extruded): 48” x 96”, 48” x 120”, 60” x 120”; Pressed: 48” x 96”, 48” x 120”, 96” x 240”
Thicknesses (Extruded): 1/16” to 1-1/2”; Pressed: 1-3/4” to 4”, Sheets up to 8” thick available
Rod Sizes: 8 mm (.31”) to 350 mm (13.78”)

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name POLYSTONE® G (HDPE)
Chemical System Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Fence Privacy -Fence Slats - FinLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.38 inch (34.92 mm)
View Details
End plate - 283-336 - WAGO
Specs
Form / Shape Plate
Thickness 1.06 inch (27 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PEEK Thin-film - APTIV® 1300-050M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 50 to 100 inch (1270 to 2540 mm)
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details