Total Plastics, Inc. Datasheets for Industrial Tapes
Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, ESD control and other specialized applications.
Industrial Tapes: Learn more
| Product Name | Notes |
|---|---|
| 100S, 200A: Orange-Tan 300AR: Blue-Grey 440S: Light Grey 440A: Light Grey 512AF: Grey Strip-N-Stick® tape provides all the benefits of silicone rubber in an easy-to-apply pressure-sensitive adhesive tape. Compressive and... | |
| 3M™ VHB ™ Tapes provide the convenience and simplicity of a tape fastener and are ideal for use in many interior and exterior bonding applications. In many situations, they can... | |
| Black, Gray and White. Minimums may apply. Closed Cell PVC Foam with a pressure-sensitive adhesive on both sides. Interior/Exterior Glazing Sealant for Metal, Wood and Vinyl Sash Systems Residential/Commeric al... | |
| Black, Red, Blue, Green, Brown, Yellow, Orange, Purple, White and Transparent Ideal for many color coding, abrasion protection, decoration, sealing, patching, splicing, wrapping and general purpose applications. Used in paint... | |
| Black 5952 expands your options. You can still easily bond to clean aluminum and steel, but now you can also readily bond painted metal and plastic throughout your project with... | |
| Black Thermalbond® V2100 Series offer the highest performance for both shop and field applications. T-Bond II® V2200 Series tapes are for 2-sided silicone glazing or shop glazed 4-sided systems. Thermalbond® | |
| Clear or Colors Versatile cushioning products function as non-skid feet, spacers and cushions. Their anti-skid, anti-vibration capabilities help extend product life and improve product performance. With their buffering properties, they... | |
| Cream 1.9 mil (0.05 mm) polyester film tape with blended silicone and rubber adhesive system. Provides high strength, polyester backing that is ideal for butt splicing of silicone release coated... | |
| Gives excellent adhesion to most paper stocks. No mess or clean up. Bond lines are thin and adhesive flows into surface irregularities. Seal pockets in folders, bond matte board in... | |
| Grey 4936 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .025” thickness, paper liner. Available Sizes 1/2” x 72 yds. 3/4” x 72 yds. 1” x... | |
| Grey 4941 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .045” thickness, paper liner. Available Sizes 1/2” x 36 yds. 3/4” x 36 yds. 1” x... | |
| High initial adhesion to a variety of surfaces including many plastics. Heavy adhesive coat weight bonds to textured surfaces. Adhesives is reverse wound on 1” cores for use in Scotch® | |
| Metallic 3M™ Aluminum Foil Tape 425 has dead-soft aluminum foil backing and excellent heat and light reflection to protect against high temperatures and U.V. degradation. The foil also serves as... | |
| Natural UHMW adhesive backed tape has superior wear resistance for use on conveyors, chutes and packaging. It is ideal for applications where low friction, chemical resistance and non-stick properties are... | |
| Semi-Clear Semi-Clear poly tape is a general purpose tape with unlimited uses. Available Sizes Roll Size: 2" x 100' | |
| Teflon® Coated Fabric and Adhesive Back Tape is designed for a wide range of applications. Teflon® TFE Skived Tape is supplied in conformance with the requirements of MIL -P-22241A and... | |
| White, Black and Clear (Depending on Grade) Normount® is a closed-cell line of polyurethane foam attachment tapes, designed to simplify the installation of many items, and is often used as... | |
| White 4622 is a double-coated conformable acrylic foam, general purpose acrylic adhesive on the face side; high surface energy; multi-purpose acrylic adhesive on the liner side: medium surface energy, closed... | |
| White Polyurethane Foam Bonding Tape for Interior Use. Retail Packaging Circuit Board Mounts Signs Security Pads Component Mounts Wire/Cable Mounts Appliance Emblems Mirror Mounting Wall Displays Interior Trim and Ornamentation... |