Total Plastics, Inc. Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| Available in Many Opaque/Glossy Colors. Clear also Available. Sumitube® A4 is a lightweight, flexible, heat-shrinkable, polyolefin tubing which has excellent weather (UV) resistance with good electrical properties and chemical resistance. | |
| Clear and Colors. Call TPI for Colors. Sumitube® B2 is a very flexible, flame retardant, heat-shrinkable polyolefin tubing which meets all the requirements of Mil Spec MIL -DTL-23053/5C, Class 1,... | |
| Clear Kynar® is an irradiated, thin-wall, heat shrinkable tubing offering a high degree of mechanical strength and high temperature resistance. Kynar® tubing is manufactured from polyvinylidene fluoride; giving it outstanding... | |
| Sumitube® A2 is clear, flexible polyolefin heat shrinkable tubing which meets all the requirements of Mil Spec MIL -DTL-23053 / 5C Class 2. Shrink temperature is 115 °C with an... | |
| Total Plastics is a leading stocking supplier of heat shrinkable tubing, representing Sumitomo®, a leader in heat shrinkable products. Sumitube® heat-shrinkable tubing meets all major commercial and military specifications including... |