Total Plastics, Inc. KYNAR®

Description
Natural SUPERIOR CHEMICAL RESISTANCE Kynar® is a thermoplastic polymer of vinylidene fluoride with a high molecular weight. It is an excellent material for the film chemical processing industry (CPI) because of Kynar’s® unique combination of properties. Kynar® demonstrates excellent corrosion and chemical resistance. It is a tough, durable material that is easily fabricated into finished parts. SHEET Instrumentation Seal gaskets Bearings Tank lining Diaphrams Available Sizes SHEET Thickness Sheet Sizes 12" x 12" 12” x 48” 24” x 48” 48” x 48” 48” x 96” 1/32” x x x x - 1/16” x x x x x 3/32” x x x x x 1/8” x x x x x 3/16” x x x x x 1/4” x x x x x 3/8” x x x x x 1/2” x x x x x 5/8” x x x x x 3/4” x x x x x 1” x x x x x 1-1/4” x x x x x 1-1/2” x x x x x 1-3/4” x x x x x 2” x x x x x ROD Lengths: 96” for 3/16” to 2” DIA. 48” for 2” and over DIA. --Diameters-- 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/2" 5" 6" 7" 8" TUBING KYNAR® Tubing O.D. I.D. Wall 1/8” 1/16” .031” 3/16” 1/8” .031” 1/4” 1/8” .062” 1/4” .170” .040” 1/4” 3/16” .031” 5/16” 3/16” .062” 3/8” 1/4” .062” 3/8” 5/16” .031” 7/16” 5/16” .062” 1/2” 3/8” .062” 1/2” 7/16” .031” 5/8” 1/2” .062” 3/4” 5/8” .062” 7/8” 3/4” .062”
Description
Natural SUPERIOR CHEMICAL RESISTANCE Kynar® is a thermoplastic polymer of vinylidene fluoride with a high molecular weight. It is an excellent material for the film chemical processing industry (CPI) because of Kynar’s® unique combination of properties. Kynar® demonstrates excellent corrosion and chemical resistance. It is a tough, durable material that is easily fabricated into finished parts. SHEET Instrumentation Seal gaskets Bearings Tank lining Diaphrams Available Sizes SHEET Thickness Sheet Sizes 12" x 12" 12” x 48” 24” x 48” 48” x 48” 48” x 96” 1/32” x x x x - 1/16” x x x x x 3/32” x x x x x 1/8” x x x x x 3/16” x x x x x 1/4” x x x x x 3/8” x x x x x 1/2” x x x x x 5/8” x x x x x 3/4” x x x x x 1” x x x x x 1-1/4” x x x x x 1-1/2” x x x x x 1-3/4” x x x x x 2” x x x x x ROD Lengths: 96” for 3/16” to 2” DIA. 48” for 2” and over DIA. --Diameters-- 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/2" 5" 6" 7" 8" TUBING KYNAR® Tubing O.D. I.D. Wall 1/8” 1/16” .031” 3/16” 1/8” .031” 1/4” 1/8” .062” 1/4” .170” .040” 1/4” 3/16” .031” 5/16” 3/16” .062” 3/8” 1/4” .062” 3/8” 5/16” .031” 7/16” 5/16” .062” 1/2” 3/8” .062” 1/2” 7/16” .031” 5/8” 1/2” .062” 3/4” 5/8” .062” 7/8” 3/4” .062”

Suppliers

Company
Product
Description
Supplier Links
KYNAR® -  - Total Plastics, Inc.
Kalamazoo, MI, USA
KYNAR®
KYNAR®
Natural SUPERIOR CHEMICAL RESISTANCE Kynar® is a thermoplastic polymer of vinylidene fluoride with a high molecular weight. It is an excellent material for the film chemical processing industry (CPI) because of Kynar’s® unique combination of properties. Kynar® demonstrates excellent corrosion and chemical resistance. It is a tough, durable material that is easily fabricated into finished parts. SHEET Instrumentation Seal gaskets Bearings Tank lining Diaphrams Available Sizes SHEET Thickness Sheet Sizes 12" x 12" 12” x 48” 24” x 48” 48” x 48” 48” x 96” 1/32” x x x x - 1/16” x x x x x 3/32” x x x x x 1/8” x x x x x 3/16” x x x x x 1/4” x x x x x 3/8” x x x x x 1/2” x x x x x 5/8” x x x x x 3/4” x x x x x 1” x x x x x 1-1/4” x x x x x 1-1/2” x x x x x 1-3/4” x x x x x 2” x x x x x ROD Lengths: 96” for 3/16” to 2” DIA. 48” for 2” and over DIA. --Diameters-- 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/2" 5" 6" 7" 8" TUBING KYNAR® Tubing O.D. I.D. Wall 1/8” 1/16” .031” 3/16” 1/8” .031” 1/4” 1/8” .062” 1/4” .170” .040” 1/4” 3/16” .031” 5/16” 3/16” .062” 3/8” 1/4” .062” 3/8” 5/16” .031” 7/16” 5/16” .062” 1/2” 3/8” .062” 1/2” 7/16” .031” 5/8” 1/2” .062” 3/4” 5/8” .062” 7/8” 3/4” .062”

Natural

SUPERIOR CHEMICAL RESISTANCE
Kynar® is a thermoplastic polymer of vinylidene fluoride with a high molecular weight. It is an excellent material for the film chemical processing industry (CPI) because of Kynar’s® unique combination of properties. Kynar® demonstrates excellent corrosion and chemical resistance. It is a tough, durable material that is easily fabricated into finished parts.

SHEET

  • Instrumentation
  • Seal gaskets
  • Bearings
  • Tank lining
  • Diaphrams

Available Sizes

SHEET

Thickness
Sheet Sizes
12" x 12"
12” x 48”
24” x 48”
48” x 48”
48” x 96”
1/32”
x
x
x
x
-
1/16”
x
x
x
x
x
3/32”
x
x
x
x
x
1/8”
x
x
x
x
x
3/16”
x
x
x
x
x
1/4”
x
x
x
x
x
3/8”
x
x
x
x
x
1/2”
x
x
x
x
x
5/8”
x
x
x
x
x
3/4”
x
x
x
x
x
1”
x
x
x
x
x
1-1/4”
x
x
x
x
x
1-1/2”
x
x
x
x
x
1-3/4”
x
x
x
x
x
2”
x
x
x
x
x

ROD

Lengths:
96” for 3/16” to 2” DIA.
48” for 2” and over DIA.

--Diameters-- 3/16" 1/4" 5/16" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-3/8" 1-1/2" 1-3/4" 2" 2-1/2" 3" 3-1/2" 4" 4-1/2" 5" 6" 7" 8"

TUBING

KYNAR® Tubing
O.D.
I.D.
Wall
1/8”
1/16”
.031”
3/16”
1/8”
.031”
1/4”
1/8”
.062”
1/4”
.170”
.040”
1/4”
3/16”
.031”
5/16”
3/16”
.062”
3/8”
1/4”
.062”
3/8”
5/16”
.031”
7/16”
5/16”
.062”
1/2”
3/8”
.062”
1/2”
7/16”
.031”
5/8”
1/2”
.062”
3/4”
5/8”
.062”
7/8”
3/4”
.062”

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name KYNAR®
Chemical System Fluoropolymer
Unlock Full Specs
to access all available technical data

Similar Products

End plate - 282-365 - WAGO
Specs
Form / Shape Plate
Thickness 1.83 inch (46.5 mm)
Width / O.D. 0.0591 inch (1.5 mm)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
Plastic Rods - 514552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Acetal or Polyoxymethylene (POM); Acetal
Width / O.D. 5.91 inch (150 mm)
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details