Total Plastics, Inc. Datasheets for Double Sided and Transfer Tapes
Double sided tapes are coated with adhesive on both sides of the backing or carrier. Transfer tapes consist of a thin adhesive film without a carrier or backing.
Double Sided and Transfer Tapes: Learn more
| Product Name | Notes |
|---|---|
| Black, Gray and White. Minimums may apply. Closed Cell PVC Foam with a pressure-sensitive adhesive on both sides. Interior/Exterior Glazing Sealant for Metal, Wood and Vinyl Sash Systems Residential/Commeric al... | |
| Black Thermalbond® V2100 Series offer the highest performance for both shop and field applications. T-Bond II® V2200 Series tapes are for 2-sided silicone glazing or shop glazed 4-sided systems. Thermalbond® | |
| Gives excellent adhesion to most paper stocks. No mess or clean up. Bond lines are thin and adhesive flows into surface irregularities. Seal pockets in folders, bond matte board in... | |
| Grey 4936 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .025” thickness, paper liner. Available Sizes 1/2” x 72 yds. 3/4” x 72 yds. 1” x... | |
| Grey 4941 is a double-coated conformable acrylic foam, multi-purpose acrylic adhesive, closed cell, gray, .045” thickness, paper liner. Available Sizes 1/2” x 36 yds. 3/4” x 36 yds. 1” x... | |
| High initial adhesion to a variety of surfaces including many plastics. Heavy adhesive coat weight bonds to textured surfaces. Adhesives is reverse wound on 1” cores for use in Scotch® | |
| White 4622 is a double-coated conformable acrylic foam, general purpose acrylic adhesive on the face side; high surface energy; multi-purpose acrylic adhesive on the liner side: medium surface energy, closed... |