Total Plastics, Inc. DELRIN® AF

Description
Natural Delrin® AF is a unique thermoplastic consisting of oriented fibers uniformly dispersed in Acetal resin. This combination produces a material with higher surface lubricity than unmodified acetal, while retaining acetal’s strength, dimensional stability and toughness. High Surface Lubricity Strong Excellent Dimensional Stability Available Sizes SHEET Sheet Sizes: 24" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" ROD Length: 8' --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 4" 5" 6"
Description
Natural Delrin® AF is a unique thermoplastic consisting of oriented fibers uniformly dispersed in Acetal resin. This combination produces a material with higher surface lubricity than unmodified acetal, while retaining acetal’s strength, dimensional stability and toughness. High Surface Lubricity Strong Excellent Dimensional Stability Available Sizes SHEET Sheet Sizes: 24" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" ROD Length: 8' --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 4" 5" 6"

Suppliers

Company
Product
Description
Supplier Links
DELRIN® AF -  - Total Plastics, Inc.
Kalamazoo, MI, USA
DELRIN® AF
DELRIN® AF
Natural Delrin® AF is a unique thermoplastic consisting of oriented fibers uniformly dispersed in Acetal resin. This combination produces a material with higher surface lubricity than unmodified acetal, while retaining acetal’s strength, dimensional stability and toughness. High Surface Lubricity Strong Excellent Dimensional Stability Available Sizes SHEET Sheet Sizes: 24" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3" ROD Length: 8' --Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 4" 5" 6"

Natural

Delrin® AF is a unique thermoplastic consisting of oriented fibers uniformly dispersed in Acetal resin. This combination produces a material with higher surface lubricity than unmodified acetal, while retaining acetal’s strength, dimensional stability and toughness.

  • High Surface Lubricity
  • Strong
  • Excellent Dimensional Stability

Available Sizes

SHEET

Sheet Sizes: 24" x 48"

--Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/2" 3"

ROD

Length: 8'

--Diameters-- 1/4" 3/8" 1/2" 5/8" 3/4" 7/8" 1" 1-1/4" 1-1/2" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 4" 5" 6"

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name DELRIN® AF
Unlock Full Specs
to access all available technical data

Similar Products

Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details
PCTFE Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock
Chemical System Fluoropolymer
Width / O.D. 0.2500 to 6 inch (6.35 to 152 mm)
View Details
ptfe insulators -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Chemical System Fluoropolymer
Industry Automotive; Electronics; Semiconductors or IC Packaging; Telecommunications,Electronics & Semiconductors,Automotive
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Silicone Rubber Products - silicone-rubber - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
View Details