Total Plastics, Inc. Datasheets for Medical Tubing
Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications.
Medical Tubing: Learn more
| Product Name | Notes |
|---|---|
| Black Ideal for virtually any permanent or temporary chemical transfer application, Tygon® UV Resistant Tubing combines suppleness and flexibility with resistance to a wide range of chemicals. It shows exceptional... | |
| Clear Crystal-clear and flexible, Tygon® Laboratory Tubing handles virtually all inorganic chemicals found in the lab. Outstanding chemical resistance Lot-to-lot consistency for reproducible results Increases productivity in peristaltic pumps — | |
| Clear Crystal-clear Tygon® Long Flex Life Pump Tubing is formulated specifically for use in peristaltic pump applications. With its superior flex life characteristics, manufacturing processes can be simplified by reducing... | |
| Clear Originally developed for use in cardiac surgery, Tygon® Medical/Surgical Tubing’s consistent quality provides dependable performance in medical device applications. Ideal for contact with blood Flexible and resilient with established... | |
| Clear Select Tygon® Microbore Tubing for intravenous and arterial infusion as well as other surgical, hospital and laboratory applications. It is flexible enough to permit use of a single size... | |
| Clear Tygon® 2275 I.B. helps maintain product integrity during fluid transfer in pharmaceutical and biotechnology applications. Loss of fluid through migration into the tubing or adherence of fluid onto the... | |
| Clear Tygon® High Purity Tubing is ideal for handling sensitive fluids such as pharmaceutical or biological solutions. There is virtually no absorption of key fluid constituents into the tubing material... | |
| Clear Tygon® Plasticizer Free Tubing is a uniquely engineered product that offers the low compression set properties of a thermoset rubber. Tygon® Plasticizer Free Tubing provides the most flexibility, highest... | |
| Clear Tygon® Ultra Chemical Resistant Tubing offers an unequaled combination of chemical resistance, clarity and flexibility. Tygon® Ultra Chemical Resistant Tubing is virtually unaffected by acids, bases, ketones, salts and... | |
| Clear Without sacrificing the flexibility, glass-like clarity or outstanding bend radius for which Tygon® tubing is known, Tygon® Inert Tubing can handle many applications where flexible tubing of the past... | |
| Cream PharMed® BPT Tubing is less permeable to gases and vapors than silicone tubing. It is ideal for cell culture, fermentation, synthesis, separation, purification and process monitoring and control. Independent... | |
| See Teflon Description. Aerospace Electronic Mechanical Chemical Automotive Medical Industrial Food Available Sizes AWG. Size Nominal I.D. Heavy Wall Standard Wall Thin Wall Light Wall 32 .010” - - .007” | |
| Silver Tygon® Silver Antimicrobial Tubing decreases microbe growth that can lead to foul odors, discoloration and formation of mildew and biofilm on tubing. Microbes can contaminate the material being transferred... | |
| Translucent Yellow Specifically designed to handle most fuels and industrial lubricants, Tygon® Fuel and Lubricant Tubing resists the swelling and hardening caused by hydrocarbon-based fluids. This significantly reduces the risk... | |
| Translucent Often specified in high-purity applications, Tygon® Sanitary Silicone Pressure Tubing is produced from a platinum-curing process that helps ensure the highest level of biocompatibility available. The ultra smooth inner... |