Total Plastics, Inc. Phenolics (Industrial Laminates)

Description
Natural and Black. Call TPI for Surcharges. Phenolics, also known as Micarta®, Textolite® and Spauldite®, is a hard, dense material made by applying heat and pressure to a series of layered material, such as paper or fabric, and then impregnating it with a synthetic resin. The layered material usually consists of cellulose paper, cotton fabric, synthetic fabric, glass fabrics or unwoven fabrics. Once the layers are heated and pressure is applied, the layers are transformed into a high pressure thermosetting industrial laminate. Excellent dielectric strength Good machinability Good dimensional stability Good mechanical strength Fabric grades (Linen & Canvas) are tougher and less brittle than paper grades Able to withstand severe shock loads, repeated bending stress and has good wear resistance Glass fabric grades have excellent impact / tensile strength and good heat / electrical resistance Available Sizes SHEET Sheet Sizes: 36” x 48”, 48” x 48”, 48” x 96” Half sheet prices at 10% surcharge. --Thicknesses-- .031" .046" .062" .093" .125" .187" .250" .312" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.5" 3" 3.5" 4" ROD Phenolic rod is manufactured from flat laminated sheet. The material is cut into strips and lathe turned into rod. Lengths: Random 48” on all grades. Linen supplied in 6’ lengths. --Diameters-- 1/16" 3/32" 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/2" 5" 6" MOLDED ROD Lengths: 36" to 48" --Diameters-- 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 2" 2-1/4" 2-3/8" TUBING Lengths: 36" to 48" --I.D. and O.D.-- 3/16” 5/16” 1/4” 3/8” 1/4” 1/2” 5/16” 7/16” 3/8” 1/2” 3/8” 5/8” 7/16” 9/16” 1/2” 5/8” 1/2” 3/4” 5/8” 3/4” 5/8” 7/8” 3/4” 7/8” 3/4” 1” 7/8” 1” 7/8” 1-1/8” 1” 1-1/8” 1” 1-1/4” 1-1/4” 1-3/8” 1-1/4” 1-1/2” 1-3/8” 1-1/2” 1-3/8” 1-5/8” 1-1/2” 1-5/8” 1-1/2” 1-3/4” 1-5/8” 1-3/4” 1-3/4” 1-7/8” 1-3/4” 2” 2” 2-1/8” 2” 2-1/4” 2” 2-1/2” 2-1/4” 2-1/2” 2-3/8” 2-5/8” 2-1/2” 2-3/4” 2-3/4” 3” 3” 3-1/4” There are more than a thousand different sizes of phenolic tubing in many grades. To help you in fill your phenolic tubing requirements we list the most common sizes and grades in our inventory. For sizes not listed, please call for prices and availability.
Description
Natural and Black. Call TPI for Surcharges. Phenolics, also known as Micarta®, Textolite® and Spauldite®, is a hard, dense material made by applying heat and pressure to a series of layered material, such as paper or fabric, and then impregnating it with a synthetic resin. The layered material usually consists of cellulose paper, cotton fabric, synthetic fabric, glass fabrics or unwoven fabrics. Once the layers are heated and pressure is applied, the layers are transformed into a high pressure thermosetting industrial laminate. Excellent dielectric strength Good machinability Good dimensional stability Good mechanical strength Fabric grades (Linen & Canvas) are tougher and less brittle than paper grades Able to withstand severe shock loads, repeated bending stress and has good wear resistance Glass fabric grades have excellent impact / tensile strength and good heat / electrical resistance Available Sizes SHEET Sheet Sizes: 36” x 48”, 48” x 48”, 48” x 96” Half sheet prices at 10% surcharge. --Thicknesses-- .031" .046" .062" .093" .125" .187" .250" .312" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.5" 3" 3.5" 4" ROD Phenolic rod is manufactured from flat laminated sheet. The material is cut into strips and lathe turned into rod. Lengths: Random 48” on all grades. Linen supplied in 6’ lengths. --Diameters-- 1/16" 3/32" 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/2" 5" 6" MOLDED ROD Lengths: 36" to 48" --Diameters-- 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 2" 2-1/4" 2-3/8" TUBING Lengths: 36" to 48" --I.D. and O.D.-- 3/16” 5/16” 1/4” 3/8” 1/4” 1/2” 5/16” 7/16” 3/8” 1/2” 3/8” 5/8” 7/16” 9/16” 1/2” 5/8” 1/2” 3/4” 5/8” 3/4” 5/8” 7/8” 3/4” 7/8” 3/4” 1” 7/8” 1” 7/8” 1-1/8” 1” 1-1/8” 1” 1-1/4” 1-1/4” 1-3/8” 1-1/4” 1-1/2” 1-3/8” 1-1/2” 1-3/8” 1-5/8” 1-1/2” 1-5/8” 1-1/2” 1-3/4” 1-5/8” 1-3/4” 1-3/4” 1-7/8” 1-3/4” 2” 2” 2-1/8” 2” 2-1/4” 2” 2-1/2” 2-1/4” 2-1/2” 2-3/8” 2-5/8” 2-1/2” 2-3/4” 2-3/4” 3” 3” 3-1/4” There are more than a thousand different sizes of phenolic tubing in many grades. To help you in fill your phenolic tubing requirements we list the most common sizes and grades in our inventory. For sizes not listed, please call for prices and availability.

Suppliers

Company
Product
Description
Supplier Links
Phenolics (Industrial Laminates) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
Phenolics (Industrial Laminates)
Phenolics (Industrial Laminates)
Natural and Black. Call TPI for Surcharges. Phenolics, also known as Micarta®, Textolite® and Spauldite®, is a hard, dense material made by applying heat and pressure to a series of layered material, such as paper or fabric, and then impregnating it with a synthetic resin. The layered material usually consists of cellulose paper, cotton fabric, synthetic fabric, glass fabrics or unwoven fabrics. Once the layers are heated and pressure is applied, the layers are transformed into a high pressure thermosetting industrial laminate. Excellent dielectric strength Good machinability Good dimensional stability Good mechanical strength Fabric grades (Linen & Canvas) are tougher and less brittle than paper grades Able to withstand severe shock loads, repeated bending stress and has good wear resistance Glass fabric grades have excellent impact / tensile strength and good heat / electrical resistance Available Sizes SHEET Sheet Sizes: 36” x 48”, 48” x 48”, 48” x 96” Half sheet prices at 10% surcharge. --Thicknesses-- .031" .046" .062" .093" .125" .187" .250" .312" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.5" 3" 3.5" 4" ROD Phenolic rod is manufactured from flat laminated sheet. The material is cut into strips and lathe turned into rod. Lengths: Random 48” on all grades. Linen supplied in 6’ lengths. --Diameters-- 1/16" 3/32" 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/2" 5" 6" MOLDED ROD Lengths: 36" to 48" --Diameters-- 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 2" 2-1/4" 2-3/8" TUBING Lengths: 36" to 48" --I.D. and O.D.-- 3/16” 5/16” 1/4” 3/8” 1/4” 1/2” 5/16” 7/16” 3/8” 1/2” 3/8” 5/8” 7/16” 9/16” 1/2” 5/8” 1/2” 3/4” 5/8” 3/4” 5/8” 7/8” 3/4” 7/8” 3/4” 1” 7/8” 1” 7/8” 1-1/8” 1” 1-1/8” 1” 1-1/4” 1-1/4” 1-3/8” 1-1/4” 1-1/2” 1-3/8” 1-1/2” 1-3/8” 1-5/8” 1-1/2” 1-5/8” 1-1/2” 1-3/4” 1-5/8” 1-3/4” 1-3/4” 1-7/8” 1-3/4” 2” 2” 2-1/8” 2” 2-1/4” 2” 2-1/2” 2-1/4” 2-1/2” 2-3/8” 2-5/8” 2-1/2” 2-3/4” 2-3/4” 3” 3” 3-1/4” There are more than a thousand different sizes of phenolic tubing in many grades. To help you in fill your phenolic tubing requirements we list the most common sizes and grades in our inventory. For sizes not listed, please call for prices and availability.

Natural and Black. Call TPI for Surcharges.

Phenolics, also known as Micarta®, Textolite® and Spauldite®, is a hard, dense material made by applying heat and pressure to a series of layered material, such as paper or fabric, and then impregnating it with a synthetic resin. The layered material usually consists of cellulose paper, cotton fabric, synthetic fabric, glass fabrics or unwoven fabrics. Once the layers are heated and pressure is applied, the layers are transformed into a high pressure thermosetting industrial laminate.

  • Excellent dielectric strength
  • Good machinability
  • Good dimensional stability
  • Good mechanical strength
  • Fabric grades (Linen & Canvas) are tougher and less brittle than paper grades
  • Able to withstand severe shock loads, repeated bending stress and has good wear resistance
  • Glass fabric grades have excellent impact / tensile strength and good heat / electrical resistance

Available Sizes

SHEET

Sheet Sizes: 36” x 48”, 48” x 48”, 48” x 96”

Half sheet prices at 10% surcharge.
--Thicknesses-- .031" .046" .062" .093" .125" .187" .250" .312" .375" .500" .625" .750" .875" 1" 1.25" 1.5" 1.75" 2" 2.5" 3" 3.5" 4"

ROD

Phenolic rod is manufactured from flat laminated sheet. The material is cut into strips and lathe turned into rod.

Lengths: Random 48” on all grades. Linen supplied in 6’ lengths.
--Diameters-- 1/16" 3/32" 1/8" 5/32" 3/16" 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/8" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 2" 2-1/4" 2-1/2" 2-3/4" 3" 3-1/4" 3-1/2" 3-3/4" 4" 4-1/2" 5" 6"

MOLDED ROD

Lengths: 36" to 48"
--Diameters-- 1/4" 5/16" 3/8" 7/16" 1/2" 9/16" 5/8" 3/4" 7/8" 1" 1-1/4" 1-3/8" 1-1/2" 1-5/8" 1-3/4" 2" 2-1/4" 2-3/8"

TUBING

Lengths: 36" to 48"
--I.D. and O.D.-- 3/16” 5/16” 1/4” 3/8” 1/4” 1/2” 5/16” 7/16” 3/8” 1/2” 3/8” 5/8” 7/16” 9/16” 1/2” 5/8” 1/2” 3/4” 5/8” 3/4” 5/8” 7/8” 3/4” 7/8” 3/4” 1” 7/8” 1” 7/8” 1-1/8” 1” 1-1/8” 1” 1-1/4” 1-1/4” 1-3/8” 1-1/4” 1-1/2” 1-3/8” 1-1/2” 1-3/8” 1-5/8” 1-1/2” 1-5/8” 1-1/2” 1-3/4” 1-5/8” 1-3/4” 1-3/4” 1-7/8” 1-3/4” 2” 2” 2-1/8” 2” 2-1/4” 2” 2-1/2” 2-1/4” 2-1/2” 2-3/8” 2-5/8” 2-1/2” 2-3/4” 2-3/4” 3” 3” 3-1/4”

There are more than a thousand different sizes of phenolic tubing in many grades. To help you in fill your phenolic tubing requirements we list the most common sizes and grades in our inventory. For sizes not listed, please call for prices and availability.

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Phenolics (Industrial Laminates)
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Carbon or Graphite
View Details
Polysulfone Rods & Tubes -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Rod or Round Stock
Chemical System Polysulphone
Width / O.D. 0.1250 to 8 inch (3.17 to 203 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 2000-1292 - WAGO
Specs
Form / Shape Plate
Thickness 1.14 inch (28.9 mm)
Width / O.D. 0.0276 inch (0.7000 mm)
View Details