Total Plastics, Inc. TECAMID™ (Nylon)

Description
Nylon was the first engineering resin. It has outstanding wear resistance and low frictional properties. It has very good temperature, chemical and impact properties. However, nylon’s one weakness is a propensity to absorb moisture and thus have poor dimensional stability. Tecamid™ 6/6 – type 6/6 general purpose standard grade nylon is extruded in Natural and Black Tecamid™ 6/12 – type 6/12 nylon has lower moisture absorption rates than nylon 6/6, hence superior dimensional stability Tecamid™ ST – ST is a super tough type 6/6 nylon with increased impact resistance and toughness over Tecamid™ 6/6 Tecamid™ HS – HS is a heat stabilized type 6/6 nylon with increased ability to withstand the negative effects of heat exposure and increased overall service temperature over Tecamid™ 6/6 Available Sizes ROD Lengths: 10’ for 3/16” to 4-3/4” thickness 5’ for 5” and over thickness PLATE Plate Sizes: 1/32” to 3” thickness inclusive are 2’ x 4’ 3-3/4” to 4” thickness inclusive are 1’ x 2’
Description
Nylon was the first engineering resin. It has outstanding wear resistance and low frictional properties. It has very good temperature, chemical and impact properties. However, nylon’s one weakness is a propensity to absorb moisture and thus have poor dimensional stability. Tecamid™ 6/6 – type 6/6 general purpose standard grade nylon is extruded in Natural and Black Tecamid™ 6/12 – type 6/12 nylon has lower moisture absorption rates than nylon 6/6, hence superior dimensional stability Tecamid™ ST – ST is a super tough type 6/6 nylon with increased impact resistance and toughness over Tecamid™ 6/6 Tecamid™ HS – HS is a heat stabilized type 6/6 nylon with increased ability to withstand the negative effects of heat exposure and increased overall service temperature over Tecamid™ 6/6 Available Sizes ROD Lengths: 10’ for 3/16” to 4-3/4” thickness 5’ for 5” and over thickness PLATE Plate Sizes: 1/32” to 3” thickness inclusive are 2’ x 4’ 3-3/4” to 4” thickness inclusive are 1’ x 2’

Suppliers

Company
Product
Description
Supplier Links
TECAMID™ (Nylon) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TECAMID™ (Nylon)
TECAMID™ (Nylon)
Nylon was the first engineering resin. It has outstanding wear resistance and low frictional properties. It has very good temperature, chemical and impact properties. However, nylon’s one weakness is a propensity to absorb moisture and thus have poor dimensional stability. Tecamid™ 6/6 – type 6/6 general purpose standard grade nylon is extruded in Natural and Black Tecamid™ 6/12 – type 6/12 nylon has lower moisture absorption rates than nylon 6/6, hence superior dimensional stability Tecamid™ ST – ST is a super tough type 6/6 nylon with increased impact resistance and toughness over Tecamid™ 6/6 Tecamid™ HS – HS is a heat stabilized type 6/6 nylon with increased ability to withstand the negative effects of heat exposure and increased overall service temperature over Tecamid™ 6/6 Available Sizes ROD Lengths: 10’ for 3/16” to 4-3/4” thickness 5’ for 5” and over thickness PLATE Plate Sizes: 1/32” to 3” thickness inclusive are 2’ x 4’ 3-3/4” to 4” thickness inclusive are 1’ x 2’

Nylon was the first engineering resin. It has outstanding wear resistance and low frictional properties. It has very good temperature, chemical and impact properties. However, nylon’s one weakness is a propensity to absorb moisture and thus have poor dimensional stability.

  • Tecamid™ 6/6 – type 6/6 general purpose standard grade nylon is extruded in Natural and Black
  • Tecamid™ 6/12 – type 6/12 nylon has lower moisture absorption rates than nylon 6/6, hence superior dimensional stability
  • Tecamid™ ST – ST is a super tough type 6/6 nylon with increased impact resistance and toughness over Tecamid™ 6/6
  • Tecamid™ HS – HS is a heat stabilized type 6/6 nylon with increased ability to withstand the negative effects of heat exposure and increased overall service temperature over Tecamid™ 6/6

Available Sizes

ROD
Lengths:
10’ for 3/16” to 4-3/4” thickness
5’ for 5” and over thickness
PLATE
Plate Sizes:
1/32” to 3” thickness inclusive are 2’ x 4’
3-3/4” to 4” thickness inclusive are 1’ x 2’

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECAMID™ (Nylon)
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Material Type Electrically Conductive Compound
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 283-351 - WAGO
Specs
Form / Shape Plate
Thickness 1.44 inch (36.5 mm)
Width / O.D. 0.0787 inch (2 mm)
View Details