Total Plastics, Inc. POMALUX® (Acetal Copolymer)

Description
Natural (White) and Black. Call TPI for Custom Colors. Pomalux® is a high performance acetal copolymer with excellent mechanical, electrical, and wear properties. Pomalux® has excellent dimensional stability even with complex geometries. As a bearing surface, it works well in dry and wet applications. Pomalux® is FDA compliant. High Strength and Stiffness Low Friction Easy to Machine Good Dimensional Stability Low Moisture Absorption Resists Abrasive Wear in Both Wet and Dry Environments Good Chemical Resistance Excellent Electrical Properties FDA Compliant Available Sizes WESTLAKE Sheet Sizes: 48” x 96”, 48” x 120”, 60” x 120”

Suppliers

Company
Product
Description
Supplier Links
POMALUX® (Acetal Copolymer) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
POMALUX® (Acetal Copolymer)
POMALUX® (Acetal Copolymer)
Natural (White) and Black. Call TPI for Custom Colors. Pomalux® is a high performance acetal copolymer with excellent mechanical, electrical, and wear properties. Pomalux® has excellent dimensional stability even with complex geometries. As a bearing surface, it works well in dry and wet applications. Pomalux® is FDA compliant. High Strength and Stiffness Low Friction Easy to Machine Good Dimensional Stability Low Moisture Absorption Resists Abrasive Wear in Both Wet and Dry Environments Good Chemical Resistance Excellent Electrical Properties FDA Compliant Available Sizes WESTLAKE Sheet Sizes: 48” x 96”, 48” x 120”, 60” x 120”

Natural (White) and Black. Call TPI for Custom Colors.

Pomalux® is a high performance acetal copolymer with excellent mechanical, electrical, and wear properties. Pomalux® has excellent dimensional stability even with complex geometries. As a bearing surface, it works well in dry and wet applications. Pomalux® is FDA compliant.

  • High Strength and Stiffness
  • Low Friction
  • Easy to Machine
  • Good Dimensional Stability
  • Low Moisture Absorption
  • Resists Abrasive Wear in Both Wet and Dry Environments
  • Good Chemical Resistance
  • Excellent Electrical Properties
  • FDA Compliant

Available Sizes

WESTLAKE Sheet Sizes: 48” x 96”, 48” x 120”, 60” x 120”

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name POMALUX® (Acetal Copolymer)
Industry Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
TECAMID® 66 GF30 natural -  - Ensinger, Inc.
Specs
Chemical System PA 66 (Polyamide 66); Polyamide
Filler Glass or FRP
Use Temperature 230 to 338 F (110 to 170 C)
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Form / Shape Sheet or Film
Chemical System Polyethylene
Filler Boron
View Details