Total Plastics, Inc. TECATOR™ (PAI)

Description
Tecator™ PAI (Polyamide-Imide) is a high performance melt processable polyamide-imide that maintains its excellent mechanical and wear properties in temperature environments exceeding 500 °F. ROD Length: 11.8” to 39.3” to 48” Diameters: 5 mm to 10 mm PLATE Plate Sizes: 5 mm to 40 mm thicknesses inclusive are: 11.8” x 11.8” 11.8” x 39.3” 11.8” x 48” Requires no post-curing Maintains mechanical properties in high temperatures and after machining Outstanding bearing and wear properties (at elevated temperatures, formulations offer superior wear rates) Excellent long term thermal stability Excellent electrical values (dielectric strength is 395 V/mil) Good chemical resistance (PAI is not attacked by common solvents or fuels and is acceptable for use in contact with many acids) Superior high temperature characteristics (PAI can operate up to 500 °F continuously) Available Sizes ROD Length: 11.8” to 39.3” to 48” Diameters: 5 mm to 10 mm PLATE Plate Sizes: 5 mm to 40 mm thicknesses inclusive are: 11.8” x 11.8” 11.8” x 39.3” 11.8” x 48”
Description
Tecator™ PAI (Polyamide-Imide) is a high performance melt processable polyamide-imide that maintains its excellent mechanical and wear properties in temperature environments exceeding 500 °F. ROD Length: 11.8” to 39.3” to 48” Diameters: 5 mm to 10 mm PLATE Plate Sizes: 5 mm to 40 mm thicknesses inclusive are: 11.8” x 11.8” 11.8” x 39.3” 11.8” x 48” Requires no post-curing Maintains mechanical properties in high temperatures and after machining Outstanding bearing and wear properties (at elevated temperatures, formulations offer superior wear rates) Excellent long term thermal stability Excellent electrical values (dielectric strength is 395 V/mil) Good chemical resistance (PAI is not attacked by common solvents or fuels and is acceptable for use in contact with many acids) Superior high temperature characteristics (PAI can operate up to 500 °F continuously) Available Sizes ROD Length: 11.8” to 39.3” to 48” Diameters: 5 mm to 10 mm PLATE Plate Sizes: 5 mm to 40 mm thicknesses inclusive are: 11.8” x 11.8” 11.8” x 39.3” 11.8” x 48”

Suppliers

Company
Product
Description
Supplier Links
TECATOR™ (PAI) -  - Total Plastics, Inc.
Kalamazoo, MI, USA
TECATOR™ (PAI)
TECATOR™ (PAI)
Tecator™ PAI (Polyamide-Imide) is a high performance melt processable polyamide-imide that maintains its excellent mechanical and wear properties in temperature environments exceeding 500 °F. ROD Length: 11.8” to 39.3” to 48” Diameters: 5 mm to 10 mm PLATE Plate Sizes: 5 mm to 40 mm thicknesses inclusive are: 11.8” x 11.8” 11.8” x 39.3” 11.8” x 48” Requires no post-curing Maintains mechanical properties in high temperatures and after machining Outstanding bearing and wear properties (at elevated temperatures, formulations offer superior wear rates) Excellent long term thermal stability Excellent electrical values (dielectric strength is 395 V/mil) Good chemical resistance (PAI is not attacked by common solvents or fuels and is acceptable for use in contact with many acids) Superior high temperature characteristics (PAI can operate up to 500 °F continuously) Available Sizes ROD Length: 11.8” to 39.3” to 48” Diameters: 5 mm to 10 mm PLATE Plate Sizes: 5 mm to 40 mm thicknesses inclusive are: 11.8” x 11.8” 11.8” x 39.3” 11.8” x 48”

Tecator™ PAI (Polyamide-Imide) is a high performance melt processable polyamide-imide that maintains its excellent mechanical and wear properties in temperature environments exceeding 500 °F.

ROD
Length: 11.8” to 39.3” to 48”
Diameters: 5 mm to 10 mm
PLATE
Plate Sizes: 5 mm to 40 mm thicknesses inclusive are:
11.8” x 11.8”
11.8” x 39.3”
11.8” x 48”

  • Requires no post-curing
  • Maintains mechanical properties in high temperatures and after machining
  • Outstanding bearing and wear properties (at elevated temperatures, formulations offer superior wear rates)
  • Excellent long term thermal stability
  • Excellent electrical values (dielectric strength is 395 V/mil)
  • Good chemical resistance (PAI is not attacked by common solvents or fuels and is acceptable for use in contact with many acids)
  • Superior high temperature characteristics (PAI can operate up to 500 °F continuously)

Available Sizes

ROD
Length: 11.8” to 39.3” to 48”
Diameters: 5 mm to 10 mm
PLATE
Plate Sizes: 5 mm to 40 mm thicknesses inclusive are:
11.8” x 11.8”
11.8” x 39.3”
11.8” x 48”

Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name TECATOR™ (PAI)
Form / Shape Rod or Round Stock (optional feature); Plate (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Form / Shape Hollow or Tubular Stock (optional feature); Rod or Round Stock (optional feature); Plate (optional feature)
Chemical System Polyimide or Bismaleimide (BMI)
Filler Unfilled
View Details
Safety Top Cap -  - Pexco
Specs
Form / Shape Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.75 inch (69.85 mm)
View Details
PTFE Spring Energized Seal -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Industry Sanitary
View Details
End plate - 256-400 - WAGO
Specs
Form / Shape Plate
Thickness 0.5906 inch (15 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details