Total Plastics, Inc. KÖMATEX Foamed PVC Sheet

Description
Call TPI for Color Samples. KöMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today’s applications. KöMATEX is available in 14 standard, vibrant colors and a variety of thicknesses and sizes to fit most uses. The matte surface is the perfect substrate for screen printing, painting, laminating, vinyl lettering and forming projects. KöMATEX can be sawed, drilled, bent and fabricated using ordinary (plastic) tools and fasteners. KöMATEX is manufactured to be used for interior and limited exterior applications. Regular, Fine-Celled Foam Structure Matte Surface Finish, Both Sides Vibration and Sound Absorbent Low Thermal Conductivity High Insulation Value Chemical Resistant, Non-Corroding Low Water Absorbtion, No Rotting Excellent for Printing and Foiling No Heavy Metals, Environmentally Friendly Easily Fabricated Using Plastic Hand Tools Easy to Bond and Weld Homogenous Coloring Lightweight Weather Resistant Easy Workability Low Flammability

Suppliers

Company
Product
Description
Supplier Links
KÖMATEX Foamed PVC Sheet -  - Total Plastics, Inc.
Kalamazoo, MI, USA
KÖMATEX Foamed PVC Sheet
KÖMATEX Foamed PVC Sheet
Call TPI for Color Samples. KöMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today’s applications. KöMATEX is available in 14 standard, vibrant colors and a variety of thicknesses and sizes to fit most uses. The matte surface is the perfect substrate for screen printing, painting, laminating, vinyl lettering and forming projects. KöMATEX can be sawed, drilled, bent and fabricated using ordinary (plastic) tools and fasteners. KöMATEX is manufactured to be used for interior and limited exterior applications. Regular, Fine-Celled Foam Structure Matte Surface Finish, Both Sides Vibration and Sound Absorbent Low Thermal Conductivity High Insulation Value Chemical Resistant, Non-Corroding Low Water Absorbtion, No Rotting Excellent for Printing and Foiling No Heavy Metals, Environmentally Friendly Easily Fabricated Using Plastic Hand Tools Easy to Bond and Weld Homogenous Coloring Lightweight Weather Resistant Easy Workability Low Flammability

Call TPI for Color Samples.

KÖMATEX is a lightweight closed-cell, free foam, rigid PVC sheet. It is homogeneously colored with a matte finish that is tough and versatile enough for many of today’s applications. KÖMATEX is available in 14 standard, vibrant colors and a variety of thicknesses and sizes to fit most uses. The matte surface is the perfect substrate for screen printing, painting, laminating, vinyl lettering and forming projects. KÖMATEX can be sawed, drilled, bent and fabricated using ordinary (plastic) tools and fasteners. KÖMATEX is manufactured to be used for interior and limited exterior applications.

  • Regular, Fine-Celled Foam Structure
  • Matte Surface Finish, Both Sides
  • Vibration and Sound Absorbent
  • Low Thermal Conductivity
  • High Insulation Value
  • Chemical Resistant, Non-Corroding
  • Low Water Absorbtion, No Rotting
  • Excellent for Printing and Foiling
  • No Heavy Metals, Environmentally Friendly
  • Easily Fabricated Using Plastic Hand Tools
  • Easy to Bond and Weld
  • Homogenous Coloring
  • Lightweight
  • Weather Resistant
  • Easy Workability
  • Low Flammability
Supplier's Site

Technical Specifications

  Total Plastics, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name KÖMATEX Foamed PVC Sheet
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Dip Molding & Coating -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Form / Shape Pultruded Profile
View Details
ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Thickness 4.72E-4 to 0.0098 inch (0.0120 to 0.2500 mm)
View Details
 - 514679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 0.1969 inch (5 mm)
View Details
Silicone Sheeting - SSHT - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Form / Shape Sheet or Film
Chemical System Silicone
Thickness 0.0320 to 0.5000 inch (0.8128 to 12.7 mm)
View Details