Acme Chip Technology Co., Limited Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
1.05MH 10% EE25 TRANSFORMER
1000uH 10% High Freq Transformer
1000uH 15% High Freq Transformer
115/230V INPUT 1.1VA 50/60HZ TRA
115/230V INPUT 12VA 50/60HZ TRAN
115/230V INPUT 2.4VA 50/60HZ TRA
115/230V INPUT 6VA VA 50/60HZ TR
1200uH 10% High Freq Transformer
140 KOHM 20% EE19 TRANSFORMER
1850UH 10% EF25 TRANSFORMER
2.60MH 10% EE30 TRANSFORMER
20UH 4UH @ 0A EE42/20 Transform
275UH 10% EF25 TRANSFORMER
3-phase 3.3V, 1.2A EE16 Trans.
3.4MH 10% EE25 TRANSFORMER
3.9 MH 10% EER28 TRANSFORMER
3200uH 10% High Freq Transformer
380UH 10% EF25 TRANSFORMER
4.5uH 12% High Freq Transformer
420UH 5% EE30 TRANSFORMER
600UH 10% EE14 TRANSFORMER
75UH Min, 95UH Max @ 0A EE42/20
9850UH 10% EF25 TRANSFORMER
AUDIO TRANSFORMER
BRUSH FOR 1010/1010B XFRMR
CMC 1.1A 6 LN T/H PFC
CMC 1.4A 6 LN T/H PFC
CMC 1.5A 5 LN T/H PFC
CMC 2.4A 6 LN T/H PFC
CMC 300MA 5 LN T/H PFC
CMC 3A 6 LN T/H PFC
CMC 400MA 5 LN T/H PFC
CMC 400MA 6 LN T/H PFC
CMC 600MA 6 LN T/H PFC
CMC 800MA 6 LN T/H PFC
CMC 900MA 6 LN T/H PFC
CURR SENSE XFMR 100A CHAS MNT
CURR SENSE XFMR 100A T/H
CURR SENSE XFMR 150A T/H
CURR SENSE XFMR 15A T/H
CURR SENSE XFMR 20A T/H
CURR SENSE XFMR 2500:1 100A T/H
CURR SENSE XFMR 2500:1 50A T/H
CURR SENSE XFMR 2500:1 75A T/H
CURR SENSE XFMR 250A CHAS MNT
CURR SENSE XFMR 25A CHAS MNT
CURR SENSE XFMR 25A T/H
CURR SENSE XFMR 40A T/H
CURR SENSE XFMR 500A CHAS MNT
CURR SENSE XFMR 50A T/H
CURR SENSE XFMR 5A T/H
CURR SENSE XFMR 600:5 50VA 3.25
CURR SENSE XFMR 60A T/H
CURR SENSE XFMR 75A T/H
CURRENT SENSE TRANSFORMER
DIGITAL TRANSFORMER
EE19 HIGH FEQUENCY TRANFORMER
EE42 TRANSFORMER
EF20 Transformer, Flyback
EF20 TRANSFORMER
FLYBACK TRANSFORMER 12W EPQ13 SM
FLYBACK TRANSFORMER EFD15 SMT;
FLYBACK TRANSFORMER EP5 SMT; UI
FLYBACK TRANSFORMER EP7 SMT; UI
FLYBACK TRANSFORMER EPX6 SMT; UI
FLYBACK TRANSFORMER WE-FB
FLYBACK TRANSFORMER, WE-FB
FLYBACK TRANSFORMER
FLYBACK XFRM WE-FB TI LM3445
FLYBACK XFRM WE-FB TI LM3447
FLYBACK XFRM WE-FB TI
FLYBUCK POWER TRANSFORMER
GATE DRIVE TRANSFORMER
HIGH FREQUENCY TRANFORMER
IC CHIP
IMPEDANCE MATCH AUDIO XFMR 10KC
IMPEDANCE MATCH AUDIO XFMR 15K?
IMPEDANCE MATCH AUDIO XFMR 15KC
IMPEDANCE MATCH AUDIO XFMR 1K?
IMPEDANCE MATCH AUDIO XFMR 25KC
IMPEDANCE MATCH AUDIO XFMR 500C
IMPEDANCE MATCH AUDIO XFMR 600/
IMPEDANCE MATCH AUDIO XFMR 600C
INDUCTOR PWR O2 MICRO 300UH SMD
Integrated Circuits (ICs) - Inductors/Coils/Tran sformers - Pre-ordered RLCs
MAX 253 TX 4KVDC 3.3V IN 5V OUT
MID-FLYTI FLYBACK TRANSFORMER E
MID-HB POWER TRANSFORMER EPX7 SM
MID-OLLT FLYBACK TRANSFORMER RM
MID-OLLT OFFLINE TRANSFORMER EP
MID-OLLT OFFLINE TRANSFORMER ER
MID-OLSTM OFFLINE TRANSFORMER E
MID-OLTI FLYBACK TRANSFORMER EE
MID-OLTI OFFLINE TRANSFORMER EE
MID-OLTI OFFLINE TRANSFORMER EP
MID-OLTI OFFLINE- TRANSFORMER E
MID-PLN FORWARD TRANSFORMER ER1
MID-POETI FORWARD TRANSFORMER
MID-POETI POWER TRANSFORMER ER19
MID-PPTI POWER TRANSFORMER TOR4.
OFFLINE FLYBACK TRANSFORMER TH
OFFLINE TRANSFORMER EE16/7/5 THT
OFFLINE TRANSFORMER WE-UNIT
OFFLINE XFRM WE-UNIT TI LM3445
OFFLINE XFRM WE-UNIT TI LM3447
OFFLINE XFRM WE-UNIT TI LM3448
OFFLINE XFRM WE-UNIT TI LM3450
PFC CHOKE
POWER INDUCTOR, MID-IMAXIB
POWER TRANSFORMER ADI ADP1051
POWER TRANSFORMER EP5 SMT; UI =
POWER TRANSFORMER TI LM3447
POWER TRANSFORMER
PULSE XFMR 1:1 10MH
PULSE XFMR 1:1 150UH
PULSE XFMR 1:1 1MH
PULSE XFMR 1:1 20.1UH
PULSE XFMR 1:1 200UH
PULSE XFMR 1:1 2MH
PULSE XFMR 1:1 3.65MH
PULSE XFMR 1:1 350UH
PULSE XFMR 1:1 4MH
PULSE XFMR 1:1 500UH
PULSE XFMR 1:1 58UH
PULSE XFMR 1:1 67UH
PULSE XFMR 1:1 700UH
PULSE XFMR 1:1 850UH
PULSE XFMR 1:1:1 1.89MH
PULSE XFMR 1:1:1 10MH
PULSE XFMR 1:1:1 180UH
PULSE XFMR 1:1:1 1MH
PULSE XFMR 1:1:1 200UH
PULSE XFMR 1:1:1 3.35MH
PULSE XFMR 1:1:1 380UH
PULSE XFMR 1:1:1 4MH
PULSE XFMR 1:1:1 500UH
PULSE XFMR 1:1:1 53UH
PULSE XFMR 1:1:1 67UH
PULSE XFMR 1:1:1 970UH
PULSE XFMR 1CT:1 10MH
PULSE XFMR 1CT:1 190UH
PULSE XFMR 1CT:1 1MH
PULSE XFMR 1CT:1 200UH
PULSE XFMR 1CT:1 2MH
PULSE XFMR 1CT:1 3.2MH
PULSE XFMR 1CT:1 490UH
PULSE XFMR 1CT:1 4MH
PULSE XFMR 1CT:1 500UH
PULSE XFMR 1CT:1 50UH
PULSE XFMR 1CT:1 67UH
PULSE XFMR 1CT:1CT 1.7MH
PULSE XFMR 1CT:1CT 10MH
PULSE XFMR 1CT:1CT 190UH
PULSE XFMR 1CT:1CT 1MH
PULSE XFMR 1CT:1CT 200UH
PULSE XFMR 1CT:1CT 2MH
PULSE XFMR 1CT:1CT 3.2MH
PULSE XFMR 1CT:1CT 3.7MH
PULSE XFMR 1CT:1CT 4MH
PULSE XFMR 1CT:1CT 500UH
PULSE XFMR 1CT:1CT 65UH
PULSE XFMR 1CT:1CT 67UH
PULSE XFMR 2:1 1.84MH
PULSE XFMR 2:1 10MH
PULSE XFMR 2:1 1MH
PULSE XFMR 2:1 200UH
PULSE XFMR 2:1 2MH
PULSE XFMR 2:1 3.3MH
PULSE XFMR 2:1 4MH
PULSE XFMR 2:1 500UH
PULSE XFMR 2:1 65UH
PULSE XFMR 2:1 67UH
PULSE XFMR 2:1 850UH
PULSE XFMR 2:1:1 1MH
PULSE XFMR 2:1:1 4MH
PUSH-PULL TRANSFORMER EP5 SMT; F
PUSH-PULL TRANSFORMER TOR4.3/2.8
PUSH-PULL TRANSFORMER TOR5.8/3.1
PUSH-PULL TRANSFORMER WE-PP
PUSH-PULL TRANSFORMER
PWR XFMR LAMINATED 1.1VA TH
PWR XFMR LAMINATED 130VA CHAS MT
PWR XFMR LAMINATED 175VA CHAS MT
PWR XFMR LAMINATED 25VA CHAS MT
PWR XFMR LAMINATED 43VA CHAS MT
PWR XFMR LAMINATED 480VA CHAS MT
PWR XFMR LAMINATED 6.0VA TH
PWR XFMR LAMINATED 640VA CHAS MT
PWR XFMR LAMINATED 80VA CHAS MT
PWR XFMR LAMINATED 960VA CHAS MT
PWR XFRM FAIRCHILD FAN6755W
PWR XFRM LM3440
SMD OFFLINE TRANSFORMER WE-UNIT
SWITCH MODE TRANSFORMER
THT OFFLINE TRANSFORMER WE-UNIT
TRAN AUDIO 150/600 1.2K/4.8K IMP
TRANS 3000V SMD
TRANS 4500V SMD
TRANS AUDIO 150/600 300/1.2K IMP
TRANS FLY BCR450 TDA4863 2.6MH
TRANS FLYBACK LT3573 15UH SMD
TRANS FLYBACK LT3748 1500UH RAD
TRANS FLYBACK ON NCP1014
TRANS FLYBACK ON SEMI NCP1014
TRANS FLYBACK TPS92210DR 1.2MH
TRANS OFF LINE POWER PI LNK362
TRANS OFF LINE POWER PI LNK564
TRANS OFF LINE POWER PI LNK603
TRANS OFF LINE POWER PI LNK613
TRANS OFF LINE POWER PI TOP258
TRANSF AUDIO 12K/48K 150/600 IMP
TRANSF AUDIO 150/600 150/600 IMP
TRANSFORMER 1:1 350UH 10VUS
TRANSFORMER 230-400V - 24V - 250
TRANSFORMER AUDIO B-CAST W/LDS
TRANSFORMER AUDIO BROADCAST
TRANSFORMER ER9.5/4/5D
TRANSFORMER FLYBACK LT3799
TRANSFORMER FLYBACK MID-OLLT
TRANSFORMER FLYBACK TPS92210
TRANSFORMER OFFLINE 1.5MH 4000V
TRANSFORMER PLANAR 170UH SMD
TRANSFORMER PLANAR 300UH SMD
TRANSFORMER PLANAR 480UH SMD
TRANSFORMER PLANAR 70UH SMD
TRANSFORMER POWER ICL8001G PCB
TRANSFORMER, 3.3V-3.3V, 4KVDC, 1
TRANSFORMER, 3.3V-5.0V, 4KVDC, 1
TRANSFORMER, 5.0V-3.0V, 4KVDC, 1
TRANSFORMER, 5.0V-5.0V, 4KVDC, 1
TRANSFR AUDIO 5K/20K 150/600 IMP
WE-AGDT AUXILIARY GATE DRIVE TRA
WE-AGDT GATE DRIVE TRANSFORMER T
WE-FB FLYBACK TRANSFORMER
WE-LLCR RESONANT CONVERTER 400H
WE-LLCR RESONANT CONVERTER 500H
WE-LLCR RESONANT CONVERTER EEW25
WE-POE FLYBACK TRANSFORMER EFD2
WE-POE FORWARD TRANSFORMER EFD2
WE-POE POWER-OVER-ETHERNET TRANS
WE-UNIT OFFLINE TRANSFORMER
XFRMER FLYBACK AC/DC CONV SMD
XFRMER FLYBACK AC/DC CONV TH
XFRMER FLYBACK DC/DC CONV TH
XFRMR 1:1.33 4KV SMD MAX253
XFRMR 1:2.14 4KV SMD MAX253
XFRMR 1:2.27 SMD MAX253
XFRMR FLYBACK DC/DC CONV SMD
XFRMR FLYBACK DC/DC CONV TH
XFRMR ISOL BUCK DC/DC CONV TH

<< Prev Next >>